处理中...

首页  >  产品百科  >  SiT1618AE-38-18N-13.000000

SiT1618AE-38-18N-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-38-18N-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-38-18N-13.000000

SiT1618AE-38-18N-13.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed to meet demanding industrial, medical, automotive, and avionics applications. It offers a broad range of standardized frequencies from 7.3728 MHz to 48 MHz, making it versatile for various applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Key advantages include:
    - Excellent total frequency stability as low as ±20 ppm.
    - Support for supply voltages ranging from 1.8V to 3.3V.
    - Operation across a wide temperature range (-40°C to 125°C).
    - Compatibility with industry-standard LVCMOS/LVTTL outputs.
    - Pb-free, halogen-free, and antimony-free construction adhering to RoHS and REACH compliance.
    Technical Parameters
    The SiT1618 oscillator features the following technical specifications:
    | Parameter | Value/Range | Unit |
    |
    | Output Frequency | 33 standard frequencies | MHz |
    | Frequency Stability | ±20 ppm
    | Operating Temperature | -40 to 125°C | °C |
    | Supply Voltage | 1.8 to 3.3V | V |
    | Current Consumption (no load) | 3.4 mA typical | mA |
    | Standby Current | 0.6 to 8.5 μA | μA |
    | LVCMOS Output Duty Cycle | 45-55% | % |
    | RMS Period Jitter (20 MHz) | 1.6 to 2.5 ps | ps |
    Additional parameters cover startup and disable timing, rise/fall time, and EMI/EMC considerations.
    Product Features and Advantages
    The SiT1618 offers several unique features that make it stand out:
    - Wide Frequency Range: Supports 33 standard frequencies, allowing flexibility in design.
    - High Temperature Tolerance: Operates reliably in extreme environments (-40°C to 125°C).
    - Low Power Consumption: Minimal current draw under no-load conditions, suitable for battery-powered devices.
    - Enhanced Performance: Improved jitter performance ensures high precision in timing-critical applications.
    - Flexible Configuration: Through OE/ST programming, users can customize functionality on-the-fly.
    - Environmental Compliance: Compliant with major environmental standards ensuring long-term reliability.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for harsh environments where high precision timing is crucial. For instance, in outdoor networking equipment, it ensures reliable signal transmission despite temperature fluctuations. Similarly, in medical video cameras, the stability of the oscillator guarantees consistent image quality.
    Usage Recommendations:
    - Use OE mode to manage output enable/disable functions dynamically.
    - Utilize ST mode for energy-efficient standby operations.
    - Ensure proper pull-up resistors when using OE/ST pins.
    Compatibility and Support
    The SiT1618 integrates seamlessly with existing electronic systems thanks to its compatibility with standard LVCMOS/LVTTL interfaces. SiTime provides robust support through field programmable devices (FPDs) that allow real-time customization via Time Machine II software. This facilitates rapid prototyping and quick adaptation to changing project requirements.
    Common Issues and Solutions
    | Issue | Solution |

    | Glitches during startup | Ensure correct pin configuration and load conditions. |
    | High power consumption | Adjust drive strength settings for optimized efficiency. |
    | Poor jitter performance | Verify the use of appropriate decoupling capacitors.|
    Conclusion and Recommendation
    The SiT1618 excels in environments requ

SiT1618AE-38-18N-13.000000参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 13MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-38-18N-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-38-18N-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-38-18N-13.000000 SiT1618AE-38-18N-13.000000数据手册

SiT1618AE-38-18N-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693