处理中...

首页  >  产品百科  >  SiT1618AE-82-25E-26.000000

SiT1618AE-82-25E-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-25E-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-25E-26.000000

SiT1618AE-82-25E-26.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-precision standard frequency oscillator designed for industrial, medical, automotive, and avionics applications requiring robustness and high-temperature tolerance. This product provides precise timing solutions across a wide range of environments, including extreme temperatures. With 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, it supports multiple supply voltages (1.8V to 3.3V), making it highly versatile.
    Its primary function is to deliver stable frequency output in applications such as industrial sensors, motor servo systems, outdoor networking equipment, medical imaging systems, and asset tracking solutions. Key attributes include excellent frequency stability (as low as ±20 ppm), low power consumption (3.4 mA typical at 1.8V), and compatibility with LVCMOS/LVTTL standards.
    Technical Parameters
    The following table summarizes the critical technical specifications of the SiT1618:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range | MHz | 7.3728–48 MHz |
    | Frequency Stability | -20 | 0 | +20 | ppm | Includes initial tolerance and temperature variations |
    | Operating Temperature | -40 125 | °C | Industrial grade (-40°C to +125°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple voltage options (1.8V to 3.3V) |
    | Current Consumption 3.4 | 4.5 | mA | No load, Vdd = 1.8V |
    | Jitter 1.6 | 2.5 | ps | RMS period jitter at 20 MHz |
    | Output High Voltage 90% | V | Vdd at 3.0V or 3.3V |
    | Output Low Voltage 10% | V | Vdd at 3.0V or 3.3V |
    Additional details include:
    - Startup Time: Up to 5 ms.
    - Enable/Disable Time: 162 ns (f = 48 MHz).
    - Compatibility: Standard LVCMOS/LVTTL interface.
    - Packages: Industry-standard sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    Product Features and Advantages
    1. Precision and Reliability: The SiT1618 achieves ±20 ppm frequency stability, ensuring consistent performance even under varying conditions.
    2. Low Power Consumption: It consumes as little as 3.4 mA typical at 1.8V, ideal for battery-powered applications.
    3. Wide Operating Temperature Range: Operates reliably from -40°C to +125°C.
    4. Field Programmability: Supports instant sampling with Time Machine II and field-programmable oscillators for easy customization.
    5. Environmental Compliance: Compliant with RoHS, REACH, and free of halogens and antimony.
    These features make the SiT1618 highly competitive in demanding industrial and automotive environments where reliability and performance are paramount.
    Application Cases and Usage Recommendations
    1. Industrial Sensors: Use OE/ST modes to enable/disable outputs based on application needs.
    - Recommendation: Use OE mode for energy-efficient operation and ST mode for long-term sleep functionality.
    2. Motor Servo Systems: Leverage its high-frequency stability and low jitter to synchronize motor operations.
    - Optimization: Ensure appropriate rise/fall times based on capacitive loads for optimal performance.
    3. Medical Imaging: Utilize its immunity to temperature changes for stable imaging.
    - Best Practices: Apply 0.1 µF decoupling c

SiT1618AE-82-25E-26.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 26MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-82-25E-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-25E-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-25E-26.000000 SiT1618AE-82-25E-26.000000数据手册

SiT1618AE-82-25E-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693