处理中...

首页  >  产品百科  >  SiT1618AE-21-XXN-32.000000

SiT1618AE-21-XXN-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-21-XXN-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-21-XXN-32.000000

SiT1618AE-21-XXN-32.000000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, and avionics applications. It offers precise frequency stability and reliable performance across a wide range of temperatures and voltages. The product is particularly well-suited for environments where extreme conditions demand durable and consistent timing solutions.
    Technical Parameters
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Range: Operates between 1.8V and 3.3V.
    - Temperature Range: -40°C to 125°C, with an option for -55°C when using SiT8920 or SiT8921.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, first-year aging, and variations over operating temperature, rated power supply voltage, and load.
    - Output Characteristics: Compatible with LVCMOS/LVTTL standards.
    - Package Options: Available in industry-standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Power Consumption: Typical 3.4 mA at 1.8V, with options for lower standby currents down to 0.6 μA.
    Product Features and Advantages
    The SiT1618 stands out due to its excellent frequency stability and robust performance under challenging environmental conditions. Its ability to operate across a broad temperature spectrum makes it ideal for applications requiring precision timing in harsh environments. Additionally, the product's compatibility with various LVCMOS/LVTTL standards ensures seamless integration into existing systems.
    Application Cases and Usage Recommendations
    The SiT1618 is commonly used in industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems. Users should ensure proper configuration of Pin 1 to either OE, ST, or NC mode based on application requirements. Adequate decoupling capacitors (minimum 0.1 µF) must be placed between Vdd and GND to maintain stable operation.
    Compatibility and Support
    SiT1618 oscillators are designed to comply with RoHS and REACH standards, ensuring they are lead-free, halogen-free, and antimony-free. They are compatible with a variety of other electronic components and devices, facilitating easy integration. Manufacturers offer comprehensive technical support and field programming services via Time Machine II programmers.
    Common Issues and Solutions
    - Issue: Inconsistent output signal quality.
    - Solution: Ensure correct pin configuration and adequate bypass capacitors.

    - Issue: High power consumption.
    - Solution: Utilize appropriate drive strength settings and consider entering standby mode during inactive periods.
    - Issue: Poor phase noise characteristics.
    - Solution: Adjust the drive strength for optimal rise/fall times according to application needs.
    Conclusion and Recommendation
    Overall, the SiT1618 demonstrates superior performance in terms of frequency stability, power efficiency, and adaptability to varying operational conditions. Given these attributes, it is highly recommended for use in critical timing applications demanding reliability and precision.
    Final Verdict: Highly Recommended.

SiT1618AE-21-XXN-32.000000参数

参数
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-21-XXN-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-21-XXN-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-21-XXN-32.000000 SiT1618AE-21-XXN-32.000000数据手册

SiT1618AE-21-XXN-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693