处理中...

首页  >  产品百科  >  SIT1602AI-11-25E-26.000000

SIT1602AI-11-25E-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 26MHz
供应商型号: 10A-SIT1602AI-11-25E-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AI-11-25E-26.000000

SIT1602AI-11-25E-26.000000概述

    # SiT1602: Low Power, Standard Frequency Oscillator
    The SiT1602 is a highly versatile and reliable low-power oscillator designed to deliver precise timing solutions across a wide range of electronic applications. This device stands out with its ability to generate 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it suitable for demanding applications requiring accurate timing.
    Product Introduction
    Basic Description
    The SiT1602 is a crystal-like oscillator that provides standard frequency outputs tailored for a variety of electronic devices. It excels in applications involving high-speed serial communication protocols like USB, SATA, SAS, and Ethernet. Its key features include:
    - Wide Frequency Range: Offers 51 standard frequencies, ensuring flexibility in design.
    - Superior Frequency Stability: With a total frequency stability as low as ±20 PPM, the SiT1602 ensures precision even under varying environmental conditions.
    - Low Power Consumption: Typical current consumption is just 3.6 mA, contributing to extended battery life.
    - Instant Sampling: Users can access instant samples via Time Machine II and field programmable oscillators.
    Primary Applications
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - IP Cameras
    - Tablets and eBooks
    - Solid State Drives (SSD)
    - Networking equipment such as GPON and EPON
    Technical Parameters
    Below are the extracted technical specifications:
    | Parameter | Value |

    | Frequency Range | 3.75 MHz to 77.76 MHz |
    | Frequency Stability | ±20 PPM to ±50 PPM |
    | Operating Temperature | -20°C to +70°C (-40°C to +85°C Industrial) |
    | Supply Voltage Range | 1.8V to 3.63V |
    | Current Consumption (Typ.)| 3.6 mA |
    | Standby Current | 0.6 μA to 4.3 μA |
    | Output Type | LVCMOS/HCMOS Compatible |
    Product Features and Advantages
    Unique Features
    1. Pin-to-Pin Compatibility: 100% drop-in replacement for quartz-based oscillators.
    2. Quick Startup Time: Takes only 5 ms to start, minimizing downtime.
    3. Industry Standards Compliance: Compliant with Pb-free, RoHS, and REACH standards.
    Market Competitiveness
    The SiT1602 offers exceptional performance with minimal power consumption, making it ideal for battery-operated devices. Its robustness against environmental changes ensures consistent performance, giving it an edge over competing quartz-based oscillators.
    Application Case Studies and Recommendations
    Example Use Cases
    1. IP Cameras: In surveillance systems, the SiT1602 ensures synchronization across multiple video streams without latency.
    2. GPON Equipment: Supports gigabit fiber-optic networks, ensuring seamless data transmission.
    Usage Suggestions
    - Use the programmable drive strength feature to optimize clock rise/fall times for your specific application.
    - Implement a 0.1 µF capacitor between VDD and GND to stabilize power supply noise.
    Compatibility and Support
    The SiT1602 operates seamlessly with industry-standard packages (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm). SiTime offers comprehensive support including field programmable versions for rapid prototyping.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive EMI | Slow down rise/fall times using programmable drive strength. |
    | Startup Failures | Ensure proper power sequencing and adequate bypass capacitors. |
    Conclusion
    The SiT1602 is a top-tier oscillator with unmatched flexibility, accuracy, and reliability. Its low power consumption, fast startup time, and field-programmable capabilities make it an excellent choice for mod

SIT1602AI-11-25E-26.000000参数

参数
频率稳定性 ±20ppm
扩频带宽 -
频率 26MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SIT1602AI-11-25E-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AI-11-25E-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AI-11-25E-26.000000 SIT1602AI-11-25E-26.000000数据手册

SIT1602AI-11-25E-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693