处理中...

首页  >  产品百科  >  SiT1602AI-83-XXS-27.000000

SiT1602AI-83-XXS-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±50ppm 27MHz
供应商型号: 10A-SIT1602AI-83-XXS-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-83-XXS-27.000000

SiT1602AI-83-XXS-27.000000概述

    # SiT1602 Low Power Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a highly efficient, low-power MEMS-based standard frequency oscillator designed for a variety of modern electronic applications. It provides a reliable timing solution across multiple industries, including consumer electronics, communications, industrial, and automotive sectors. The product is notable for its precise frequency control, low power consumption, and wide range of operating conditions.
    Key applications include:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - IP Cameras
    - Tablets
    - eBook Readers
    - Solid-State Drives (SSD)
    - Networking devices such as GPON and EPON
    SiT1602 also serves as a perfect alternative to traditional quartz-based oscillators due to its compatibility with popular industry standards like LVCMOS/HCMOS.
    Technical Parameters
    Below are key technical specifications for the SiT1602:
    | Parameter | Typical Value | Minimum Value | Maximum Value | Unit |

    | Frequency Range | 3.75 77.76 | MHz |
    | Frequency Stability ±20 | ±50 | PPM |
    | Operating Temperature | -20 +85 | °C |
    | Supply Voltage | 1.8 3.3 | V |
    | Current Consumption 4.5 | mA |
    | Startup Time 5 | ms |
    | Standby Current 4.3 | μA |
    | Output High Voltage | 90 % Vdd |
    | Output Low Voltage 10 | % Vdd |
    | RMS Phase Jitter | 0.5 0.9 | ps |
    These parameters ensure robust performance under varying environmental conditions and enable seamless integration into complex systems.
    Product Features and Advantages
    Unique Features:
    1. Wide Frequency Options: Offers 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz.
    2. Precision Stability: Provides frequency stability as low as ±20 PPM, catering to high-precision applications.
    3. Power Efficiency: Consumes only 3.6 mA of current under typical conditions.
    4. Quick Startup: Ensures fast startup time of 5 ms for immediate system readiness.
    5. Enhanced Compatibility: Compatible with standard LVCMOS/HCMOS outputs and various package sizes.
    Market Competitiveness:
    - Pin-to-Pin Replacement: Ideal for replacing traditional quartz oscillators without requiring board redesign.
    - Reliability and Performance: Offers superior performance and reliability compared to quartz counterparts, especially in challenging environments.
    - Cost-Effectiveness: Lower overall cost of ownership with extended battery life and minimal maintenance requirements.
    Application Cases and Usage Recommendations
    Application Scenarios:
    1. Consumer Electronics: Suitable for tablets, eBook readers, and smart devices where long battery life and compact design are critical.
    2. Networking Equipment: Ideal for routers, switches, and storage solutions supporting high-speed serial protocols.
    3. Industrial Automation: Reliable in harsh conditions, such as temperature extremes, ensuring stable operations.
    Usage Tips:
    - Use pull-up resistors of less than 10 kΩ between the OE/ST pin and VDD in high-noise environments.
    - Implement a 0.1 µF capacitor between VDD and GND to stabilize power supply.
    - Adjust drive strength settings for optimizing rise/fall times based on the capacitive load.
    Compatib

SiT1602AI-83-XXS-27.000000参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 27MHz
最大工作电压 3.63V
应用等级 工业级

SiT1602AI-83-XXS-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-83-XXS-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-83-XXS-27.000000 SiT1602AI-83-XXS-27.000000数据手册

SiT1602AI-83-XXS-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235