处理中...

首页  >  产品百科  >  SiT1618AE-12-25N-13.000000

SiT1618AE-12-25N-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-12-25N-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-12-25N-13.000000

SiT1618AE-12-25N-13.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, high-temperature standard frequency oscillator designed to cater to demanding industrial, automotive, and medical applications. It is ideal for environments where precise timing solutions are required under extreme temperatures, ranging from -40°C to 125°C. This device provides a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for a variety of applications including industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems.
    Technical Parameters
    The SiT1618 offers several key technical specifications:
    - Supply Voltage: 1.8V to 3.3V.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, aging, temperature variations, and voltage fluctuations).
    - Operating Temperature Range: -40°C to 125°C.
    - Output Current Consumption: Ranges from 3.4 mA (typical) at 1.8V to 4.5 mA (max) at higher voltages.
    - Standby Current: 3.5 μA at 1.8V (min).
    - Jitter: RMS Period Jitter ranges from 1.6 ps to 4 ps depending on supply voltage and frequency.
    - Output Compatibility: Supports LVCMOS/LVTTL interfaces.
    - Physical Size: Available in industry-standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, and larger sizes.
    - Certifications: Compliant with RoHS, REACH, and Halogen-Free standards.
    Product Features and Advantages
    The SiT1618 stands out with its robustness and adaptability, offering the following benefits:
    - Flexible Frequency Options: Supports 33 standard frequencies, allowing it to meet diverse application requirements.
    - Exceptional Stability: Offers ±20 ppm frequency stability, ensuring reliable performance across different environmental conditions.
    - Low Power Consumption: Minimal current draw, especially in standby mode, contributing to energy-efficient designs.
    - Field Programmability: Supports instant sampling with Time Machine II and field-programmable options for customized configurations.
    - Wide Temperature Range: Reliable performance across extreme temperature conditions, particularly beneficial for harsh environments.
    Application Cases and Usage Recommendations
    The SiT1618 is well-suited for various scenarios, such as:
    - Industrial Sensors: Ideal for real-time data acquisition systems where precision and durability are critical.
    - Motor Control: Used in servos and motors requiring stable oscillations for accurate motion control.
    - Medical Imaging Equipment: Supports imaging systems that demand precise timing in high-temperature operating conditions.
    - Outdoor Networking Gear: Withstands fluctuating temperatures and ensures consistent connectivity in outdoor setups.
    Recommendations include:
    - Ensure proper decoupling capacitance (≥0.1 µF) between Vdd and GND to maintain stable operations.
    - Use pull-up resistors (≤10 kΩ) on Pin 1 for OE/ST/NC configurations to avoid floating states.
    - Follow thermal management guidelines to ensure junction temperatures stay within safe limits.
    Compatibility and Support
    The SiT1618 is fully compatible with standard industry packaging and interfaces. It is supported by comprehensive documentation and tools like the Time Machine II for custom configurations. SiTime provides ongoing technical support and guarantees compliance with industry standards.
    Common Issues and Solutions
    Some typical issues users might face include:
    - Glitches During Startup/Resume: Ensure correct initialization sequence as per the datasheet recommendations.
    - Unstable Frequency: Verify load capacitance meets specifications; incorrect load can affect frequency stability.
    - Insufficient Current: Check supply voltage levels; suboptimal voltages can lead to insufficient current draw.
    Conclusion and Recommendation
    The SiT1618 is a high-quality oscillator with exceptional temperature res

SiT1618AE-12-25N-13.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 13MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-12-25N-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-12-25N-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-12-25N-13.000000 SiT1618AE-12-25N-13.000000数据手册

SiT1618AE-12-25N-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693