处理中...

首页  >  产品百科  >  SiT8008AI-31-18E-33.000000

SiT8008AI-31-18E-33.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 33MHz
供应商型号: 10A-SIT8008AI-31-18E-33.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-18E-33.000000

SiT8008AI-31-18E-33.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 is a low-power programmable oscillator designed by SiTime Corporation, renowned for its innovative MEMS timing solutions. This product offers precise frequency control across a wide range, from 1 MHz to 110 MHz, with accuracy up to six decimal places. It is particularly suitable for applications in digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    The SiT8008 operates across a broad temperature range, from -40°C to 85°C, making it ideal for industrial environments. Its excellent total frequency stability ensures reliability in demanding conditions, with values as low as ±20 PPM. Additionally, the device is compatible with standard LVCMOS/HCMOS outputs, ensuring seamless integration into existing systems.
    Technical Parameters
    The SiT8008 exhibits the following key technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Standby Current 0.6 | 1.3 | µA |
    Product Features and Advantages
    The SiT8008 stands out due to several unique features:
    - Programmable Frequency: Offers precise frequency control from 1 MHz to 110 MHz.
    - Enhanced Stability: Total frequency stability as low as ±20 PPM ensures reliability.
    - Energy Efficiency: Consumes only 3.6 mA under typical conditions, minimizing power usage.
    - Flexible Drive Strength: Adjustable output strength improves EMI performance and capacitive load handling.
    - Compatibility: Supports multiple packaging sizes, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Environmentally Friendly: Pb-free, RoHS, and REACH compliant.
    Application Cases and Usage Recommendations
    The SiT8008 is ideal for use in high-speed serial communication systems, where precision timing is critical. Examples include USB, SATA, SAS, Firewire, and Ethernet networks. For applications requiring robustness, the extended industrial temperature range (-40°C to 85°C) is advantageous. Users should consider adding a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in noisy environments to ensure stable operation. A capacitor of 0.1 µF between Vdd and GND is also recommended for optimal performance.
    Compatibility and Support
    The SiT8008 is fully compatible with industry-standard LVCMOS/HCMOS interfaces, facilitating easy integration with existing components. SiTime offers comprehensive support, including customizable field programmable devices via the Time Machine II programmer. This allows for real-time adjustments to frequency, stability, and other parameters.
    Common Issues and Solutions
    Common user queries and their resolutions include:
    - Glitches During Startup: The SiT8008 ensures glitch-free startup, as documented in the manual.
    - EMI Concerns: Slow rise/fall times can be programmed to mitigate EMI issues effectively.
    Summary and Recommendation
    The SiT8008 is a high-performance, energy-efficient oscillator that excels in various applications demanding precise timing and reliability. Its ability to handle large capacitive loads while maintaining low current consumption makes it a top choice for modern electr

SiT8008AI-31-18E-33.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 33MHz
最大工作电压 1.98V
最小工作电压 1.62V
应用等级 工业级

SiT8008AI-31-18E-33.000000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT8008AI-31-18E-33.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-18E-33.000000 SiT8008AI-31-18E-33.000000数据手册

SiT8008AI-31-18E-33.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235