处理中...

首页  >  产品百科  >  SiT1618AE-12-18N-16.000000

SiT1618AE-12-18N-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-12-18N-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-12-18N-16.000000

SiT1618AE-12-18N-16.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for industrial, medical, automotive, avionics, and other high-temperature applications. This versatile component offers excellent total frequency stability as low as ±20 ppm and operates within a wide temperature range of -40°C to 125°C. Key applications include industrial sensors, PLC, motor servo systems, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 provides a reliable and robust solution for demanding environments.
    Technical Parameters
    Below is a concise summary of the SiT1618's technical specifications:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range | MHz |
    | Output Frequency Range | 7.3728 48
    | Frequency Stability | ppm |
    | Frequency Stability | -25 | +25 Inclusive of initial tolerance at 25°C, aging, temp., voltage, and load. |
    | Operating Temperature | °C |
    | Operating Temperature Range | -40 125 | Automotive |
    | Supply Voltage and Current | V |
    | Supply Voltage | 1.62 | 1.8 | 3.63
    | Current Consumption (No Load) 3.4 | 4.5 | mA |
    | OE Disable Current 4.1 | Vdd = 2.5V to 3.3V |
    | Standby Current 0.6 | 3.5 | µA |
    | Output Characteristics
    | LVCMOS/LVTTL Compatible | Yes |
    | Output Load Range | 5 | 60 pF |
    | Duty Cycle | 45 | 55 % |
    Product Features and Advantages
    1. Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    2. Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V supply voltage.
    3. High Temperature Operation: Operates up to 125°C, making it ideal for harsh environments.
    4. Programmable Drive Strength: Adjustable rise/fall times for optimized EMI and jitter performance.
    5. Field Programmable: Allows instant sampling and real-time customization with the Time Machine II.
    6. RoHS Compliant: Environmentally friendly, Pb-free, halogen-free, and antimony-free.
    Application Case Studies and Usage Recommendations
    The SiT1618 is particularly suited for applications requiring precise timing and high reliability in extreme conditions. Examples include:
    - Industrial Sensors: Reliable clock signals ensure consistent data acquisition.
    - Medical Equipment: Ensures stable video transmission and control systems under varying temperatures.
    - Automotive Applications: Provides robust timing solutions for sensors and ECUs exposed to high temperatures.
    Usage Recommendations:
    - Ensure proper decoupling capacitors (≥0.1 µF) are connected between Vdd and GND.
    - Use a pull-up resistor (≤10 kΩ) if pin 1 is left floating.
    - For optimal performance, maintain output load capacitance within specified limits.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard packages, including 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². SiTime offers comprehensive support, including documentation, application notes, and field programming tools like the Time Machine II.
    Common Issues and Solutions
    | Issue | Solution

SiT1618AE-12-18N-16.000000参数

参数
频率 16MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-12-18N-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-12-18N-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-12-18N-16.000000 SiT1618AE-12-18N-16.000000数据手册

SiT1618AE-12-18N-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693