处理中...

首页  >  产品百科  >  SiT8008AI-71-25S-60.000000

SiT8008AI-71-25S-60.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 60MHz
供应商型号: 10A-SIT8008AI-71-25S-60.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-71-25S-60.000000

SiT8008AI-71-25S-60.000000概述

    Smart Timing Choice™: Introducing the SiT8008 Low Power Programmable Oscillator
    1. Product Introduction
    The SiT8008 from SiTime Corporation is a state-of-the-art programmable oscillator designed to deliver precise timing solutions in modern electronic systems. This versatile device allows users to program oscillation frequencies ranging from 1 MHz to 110 MHz with six-decimal-place accuracy, making it suitable for a wide range of applications. Its primary applications include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON/EPON systems, and various high-speed networking solutions like USB, SATA, SAS, FireWire, and Ethernet.
    Key attributes of the SiT8008 include its ability to operate across an extended temperature range (-40°C to 85°C) and excellent frequency stability (±20 PPM), which ensures reliable performance under varying conditions. Additionally, the SiT8008 is ideal for high-speed serial communication protocols, reducing jitter to enhance signal integrity.
    2. Technical Parameters
    The SiT8008 offers a comprehensive set of technical specifications, including:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM inclusive of initial tolerance, 1st-year aging, and temperature variations.
    - Operating Temperature Range: -40°C to 85°C (Industrial grade).
    - Supply Voltage: 1.62V to 3.63V (RoHS-compliant, Pb-free).
    - Power Consumption: 3.6 mA typical, ensuring low-power operation.
    - Programmable Drive Strength: Multiple settings optimized for EMI reduction, jitter optimization, or driving larger capacitive loads.
    - Output Compatibility: Compatible with LVCMOS/HCMOS outputs, with industry-standard packages available (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Startup Time: Up to 5 ms.
    - RMS Phase Jitter: As low as 0.5 ps (Integration bandwidth: 900 kHz to 7.5 MHz).
    The oscillator operates efficiently across a variety of load conditions and supports multiple supply voltages, enhancing flexibility in design.
    3. Product Features and Advantages
    The SiT8008 stands out due to its innovative features and benefits:
    - Precise Frequency Control: Users can set frequencies to six decimal places, catering to the most demanding applications.
    - Enhanced Performance: Total frequency stability as low as ±20 PPM ensures consistent operation.
    - Energy Efficiency: With a typical current consumption of 3.6 mA, the SiT8008 is ideal for battery-operated devices.
    - Flexibility in Drive Strength: Users can fine-tune the output drive strength to optimize EMI, jitter, and capacitive load handling.
    - Wide Operating Range: The industrial-grade temperature range (-40°C to 85°C) makes it suitable for rugged environments.
    - Instant Prototyping: Time Machine II tools enable quick customization and testing before volume production.
    These advantages make the SiT8008 a compelling choice for engineers looking to integrate high-performance timing solutions into their designs.
    4. Application Cases and Usage Suggestions
    The SiT8008 finds application in diverse industries such as consumer electronics, networking, and storage solutions. Here are some practical use cases:
    - Digital Still Cameras (DSC): The oscillator’s stability ensures crisp images even under extreme temperatures.
    - Solid-State Drives (SSD): Improved jitter minimizes data corruption in high-speed storage systems.
    - Networking Equipment: Ideal for Ethernet and USB devices where precise timing is critical.
    Usage Tips:
    - Ensure proper placement of a 0.1 µF decoupling capacitor between VDD and GND for optimal performance.
    - Utilize the OE/ST pin for enabling/disabling outputs, conserving power in standby mode.
    - For capacitive load requirements exceeding 45 pF, consider higher drive strength settings.
    5. Compatibility and Support
    The SiT8008 integrates seamless

SiT8008AI-71-25S-60.000000参数

参数
扩频带宽 -
频率 60MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm

SiT8008AI-71-25S-60.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-71-25S-60.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-71-25S-60.000000 SiT8008AI-71-25S-60.000000数据手册

SiT8008AI-71-25S-60.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693