处理中...

首页  >  产品百科  >  SiT8008AI-82-25E-28.636300Y

SiT8008AI-82-25E-28.636300Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 28.6363MHz
供应商型号: 10A-SIT8008AI-82-25E-28.636300Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-82-25E-28.636300Y

SiT8008AI-82-25E-28.636300Y概述

    # SiT8008 Low Power Programmable Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT8008 from SiTime Corporation is a state-of-the-art low-power programmable oscillator designed for modern electronic applications requiring precise timing solutions. This versatile product offers the ability to generate any frequency between 1 MHz and 110 MHz with an accuracy up to six decimal places, making it ideal for various demanding scenarios. Its core functionalities include supporting high-speed serial protocols such as USB, SATA, SAS, FireWire, and Ethernet standards, making it suitable for applications like digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, and EPON systems.
    The SiT8008 operates within a broad temperature range (-40°C to +85°C), ensuring reliable performance under extreme environmental conditions. It stands out with excellent total frequency stability down to ±20 PPM, making it highly reliable for mission-critical applications. With a typical power consumption of just 3.6 mA and programmable drive strength for tailored system EMI reduction or capacitive load driving capabilities, this oscillator meets diverse design requirements.
    Technical Parameters
    Below are the key technical specifications extracted directly from the SiT8008 datasheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 1 | 110 | MHz
    | Frequency Stability | ±20 | ±25 | ±50 | PPM |
    | Operating Temperature Range | -40 | -20 to 70 or -40 to 85 | °C |
    | Supply Voltage | 1.62 | 1.8 to 3.63 | V |
    | Current Consumption | – | 3.6 | 4.5 | mA |
    | Input Pull-Up Resistance | – | 87 | 100 | kΩ |
    Additional parameters cover jitter performance, rise/fall time characteristics, and input/output characteristics. The SiT8008 also supports instant sampling with field programmable oscillators and complies with industry standards like Pb-free, RoHS, and REACH.
    Product Features and Advantages
    Unique Features:
    1. Precision Programmability: Capable of generating frequencies with six-decimal-place accuracy.
    2. Wide Frequency and Temperature Range: Supports both extended commercial (-20°C to +70°C) and industrial-grade (-40°C to +85°C) temperature ranges.
    3. Low Power Consumption: Typical current draw of 3.6 mA ensures efficient operation.
    4. Programmable Drive Strength: Adjustable output to match different EMI, jitter, or load-driving needs.
    5. Compatibility: Compatible with LVCMOS/HCMOS output types and multiple standard package sizes (2.0 x 1.6, 2.5 x 2.0, etc.).
    Market Competitiveness:
    The SiT8008 delivers superior performance compared to traditional quartz-based oscillators, providing enhanced reliability, precision, and flexibility. Its programmable nature allows engineers to tailor designs specifically to their unique needs without compromise.
    Application Cases and Usage Suggestions
    Application Scenarios:
    - Digital Camera Systems: Utilize the SiT8008 for synchronizing image capture processes in high-definition cameras.
    - Networking Equipment: Use it in 10Gbps Ethernet switches where precise timing is critical.
    - Consumer Electronics: Implement in tablets and e-book readers requiring compact yet robust timing solutions.
    Recommendations:
    1. Ensure proper grounding and filtering by placing a 0.1 µF capacitor between Vdd and GND in high-noise environments.
    2. Configure the output enable/disable pin correctly based on application requirements to optimize power management.
    Compatibility and Support
    The SiT8008 is fully compatible with standard PCB layouts and adheres to RoHS regulations, ensuring seamless

SiT8008AI-82-25E-28.636300Y参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 28.6363MHz
最大工作电压 2.75V

SiT8008AI-82-25E-28.636300Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-82-25E-28.636300Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-82-25E-28.636300Y SiT8008AI-82-25E-28.636300Y数据手册

SiT8008AI-82-25E-28.636300Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693