处理中...

首页  >  产品百科  >  SiT1618AE-22-33S-14.745600

SiT1618AE-22-33S-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-22-33S-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-22-33S-14.745600

SiT1618AE-22-33S-14.745600概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard-frequency, high-temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, and avionics applications. This product offers precise timing solutions with excellent frequency stability, low power consumption, and compatibility with a wide range of electrical interfaces. The SiT1618 operates across an extended temperature range, making it ideal for environments where reliability and precision are critical.
    Key Features:
    - Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Compatibility: Operates on supply voltages ranging from 1.8V to 3.3V.
    - Operating Temperature: Reliable performance from -40°C to 125°C.
    - Applications: Suitable for industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Min | Typical | Max | Units |

    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature | -40 | +125 | +150 | °C |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V |
    | Current Consumption | N/A | 3.4 mA | 4.5 mA | mA |
    | Standby Current | N/A | 0.6 µA | 3.5 µA | µA |
    | Jitter (RMS Period) | N/A | 1.6 ps | 2.5 ps | ps |
    | Jitter (Peak-to-Peak Period) | N/A | 12 ps | 20 ps | ps |
    The SiT1618 is compliant with RoHS, REACH, and other environmental standards, ensuring it is Pb-free, halogen-free, and antimony-free.
    Product Characteristics and Advantages
    The SiT1618 excels in several areas, providing distinct advantages over competing products:
    1. Precision and Stability: With frequency stability as low as ±20 ppm, the SiT1618 ensures reliable performance across varying conditions.
    2. Wide Operating Range: Operating from -40°C to 125°C, it is suitable for harsh environments.
    3. Low Power Consumption: Consumes only 3.4 mA typical at 1.8V, reducing energy costs.
    4. Flexible Output Options: Compatible with LVCMOS/LVTTL outputs, allowing integration with various systems.
    5. Field Programmability: Supports instant sample configurations via Time Machine II and field programmable oscillators.
    Application Cases and Usage Suggestions
    The SiT1618 finds application in numerous fields, including industrial automation, automotive electronics, and medical imaging. For instance:
    - Industrial Sensors: Ensures accurate timing despite fluctuating temperatures.
    - Medical Video Cameras: Provides stable clock signals for high-definition video capture.
    To optimize performance:
    - Ensure proper bypass capacitors (≥ 0.1 µF) between Vdd and GND.
    - Use a pull-up resistor (≤ 10 kΩ) for OE or ST pins if left unconnected.
    Compatibility and Support
    The SiT1618 supports multiple industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It is fully compatible with LVCMOS/LVTTL interfaces, facilitating seamless integration into existing designs. SiTime offers robust customer support, including comprehensive documentation and engineering assistance.
    Common Issues and Solutions
    Here are some common issues users might encounter:
    | Issue | Solution |

    | Output Glitches During Startup | Ensure proper sequencing of power supply voltages. |
    | Increased Jitter | Check for excessive capacitive loads or noise in the power supply. |

SiT1618AE-22-33S-14.745600参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 14.7456MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-22-33S-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-22-33S-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-22-33S-14.745600 SiT1618AE-22-33S-14.745600数据手册

SiT1618AE-22-33S-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693