处理中...

首页  >  产品百科  >  SIT8008AC-33-33E-66.666666

SIT8008AC-33-33E-66.666666

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 66.666664MHz
供应商型号: 10A-SIT8008AC-33-33E-66.666666
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-33-33E-66.666666

SIT8008AC-33-33E-66.666666概述

    Smart Timing Choice: SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly versatile and efficient programmable oscillator manufactured by SiTime Corporation. This device offers a customizable range of frequencies between 1 MHz and 110 MHz, with accuracy to six decimal places. Its primary application areas include consumer electronics like tablets, e-books, and tablets, as well as industrial equipment such as DVRs, GPON, EPON systems, and high-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet. Operating within a wide temperature range of -40°C to 85°C, it is designed for reliable performance across challenging environments.
    Technical Parameters
    Below are the key technical specifications of the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | - | 1 - 110 | - | MHz
    | Frequency Stability | ±20 | ±25 | ±50 | ppm | Includes initial tolerance, first-year aging, and temperature variation. |
    | Operating Temperature Range | -40 85 | °C | Extended commercial (-20 to 70°C), Industrial (-40 to 85°C). |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Recommended support for lower voltages upon request. |
    | Current Consumption (no load) | 3.4 | 3.6 | 4.5 | mA | Varying according to voltage and frequency conditions. |
    | Jitter | 1.76 3 | ps | RMS Period Jitter, measured at 75 MHz, Vdd = 2.5V - 3.3V. |
    Other notable characteristics include:
    - LVCMOS/HCMOS compatible output.
    - Programmable drive strength to enhance jitter performance and reduce EMI.
    - Packages available in standard sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    1. Precision and Flexibility: With a programmable frequency range of 1 MHz to 110 MHz, users can tailor the oscillator to their specific needs.
    2. Low Power Consumption: Typical current consumption is just 3.6 mA, making it ideal for battery-powered devices.
    3. Enhanced EMI Performance: Adjustable drive strength improves electromagnetic compatibility and reduces interference.
    4. Rugged Design: Operates over a broad temperature range (-40°C to 85°C), ensuring reliability in extreme conditions.
    5. Field Programmability: Immediate access to samples via Time Machine II programming, facilitating rapid prototyping and customization.
    6. Compliance: RoHS, REACH, and Pb-free compliant, aligning with environmental standards.
    Applications and Use Case Examples
    1. Consumer Electronics: Suitable for tablet computers, e-readers, and portable media players due to its low power consumption and compact size.
    2. Industrial Equipment: Ideal for DVRs, network switches, and storage solutions requiring precise timing.
    3. Networking Systems: Optimized for high-speed communication interfaces such as Ethernet (1G/10G), Firewire, and SATA/SAS.
    Use Suggestion: For systems requiring significant capacitive loading, utilize the higher drive strength settings to maintain sharp edges and full swing output levels.
    Compatibility and Support
    The SiT8008 is compatible with industry-standard voltage levels and offers multiple package options for ease of integration. SiTime provides comprehensive technical support, including assistance with custom configurations and field-programmable features.
    Common Issues and Solutions
    | Problem | Solution

SIT8008AC-33-33E-66.666666参数

参数
扩频带宽 -
频率 66.666664MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm

SIT8008AC-33-33E-66.666666厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-33-33E-66.666666数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-33-33E-66.666666 SIT8008AC-33-33E-66.666666数据手册

SIT8008AC-33-33E-66.666666封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693