处理中...

首页  >  产品百科  >  SiT1618AE-23-33E-16.000000

SiT1618AE-23-33E-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-23-33E-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-23-33E-16.000000

SiT1618AE-23-33E-16.000000概述

    Product Introduction
    The SiT1618, manufactured by SiTime Corporation, is a high-performance, standard-frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. Known for its robust design and excellent reliability, the SiT1618 offers a wide operating temperature range (-40°C to 125°C) and ensures precise timing even under extreme conditions. This device is ideal for applications such as industrial sensors, motor control systems, networking equipment, and medical imaging.
    Technical Parameters
    The SiT1618 supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, providing flexibility for various system requirements. Key technical specifications include:
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, 1st-year aging, and variations across operating temperature, voltage, and load.
    - Operating Voltage: 1.8V to 3.3V.
    - Current Consumption: Typical 3.4 mA at 1.8V in no-load condition; Standby current as low as 0.6 μA.
    - Output Compatibility: Supports LVCMOS/LVTTL outputs, making it compatible with a wide range of electronic interfaces.
    - Package Options: Available in industry-standard sizes including 2.0x1.6 mm², 2.5x2.0 mm², 3.2x2.5 mm², 5.0x3.2 mm², and 7.0x5.0 mm².
    - Compliance: RoHS, REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out due to its excellent frequency stability, low power consumption, and ability to operate over a broad temperature range. Its key advantages include:
    - High-Temperature Operation: Withstanding temperatures up to 125°C makes it suitable for harsh environments.
    - Customizable Frequencies: Users can select from 33 predefined frequencies to meet specific application needs.
    - Field Programmability: Instant sampling options with Time Machine II allow quick customization.
    - Advanced Noise Performance: Low jitter characteristics ensure minimal phase noise and improved system performance.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for a variety of applications, including:
    - Industrial Sensors: Ensures stable operation across varying environmental conditions.
    - Medical Equipment: Critical for precision timing in imaging devices.
    - Automotive Systems: Withstands extreme temperature fluctuations.
    Usage Tips:
    - Ensure proper filtering with a 0.1 µF capacitor between Vdd and GND.
    - Use pull-up resistors (≤10 kΩ) for OE/ST pin if left floating.
    Compatibility and Support
    The SiT1618 is fully compatible with industry-standard components and interfaces. SiTime provides comprehensive support through its Time Machine II programming tool, ensuring ease of integration and customization.
    Common Issues and Solutions
    | Problem | Solution |

    | Oscillator fails to start | Verify correct wiring and check Vdd levels. |
    | Excessive jitter | Adjust drive strength settings for optimized performance. |
    Conclusion and Recommendation
    The SiT1618 is an exceptional choice for applications requiring reliable and precise timing solutions. Its superior stability, energy efficiency, and extensive operating conditions make it a top contender in the market. Highly recommended for industries where high performance and durability are paramount.
    Rating: 4.8/5
    Recommendation: Yes, this product is highly recommended for professional electronics projects and designs demanding stringent timing standards.

SiT1618AE-23-33E-16.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 16MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-23-33E-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-23-33E-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-23-33E-16.000000 SiT1618AE-23-33E-16.000000数据手册

SiT1618AE-23-33E-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693