处理中...

首页  >  产品百科  >  SiT1618AA-22-25E-13.000000

SiT1618AA-22-25E-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-25E-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-25E-13.000000

SiT1618AA-22-25E-13.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, high-temperature standard frequency oscillator developed by SiTime Corporation. It is designed for industrial, medical, automotive, avionics, and other high-temperature applications. The oscillator features a supply voltage range of 1.8V to 3.3V and an operating temperature range of -40°C to 125°C, making it ideal for harsh environmental conditions. The product offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, ensuring compatibility across various applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 demonstrates excellent total frequency stability, with values as low as ±20 ppm inclusive of initial tolerance, first-year aging, and variations over operating temperature, rated power supply voltage, and load (15 pF ± 10%). Key technical specifications include:
    - Frequency Range: 7.3728 MHz to 48 MHz (33 standard frequencies)
    - Supply Voltage: 1.8V to 3.3V
    - Operating Temperature Range: -40°C to 125°C (Automotive: -40°C to 125°C)
    - Frequency Stability: ±20 ppm to ±50 ppm
    - Current Consumption: 3.4 mA typical at 1.8V (no load condition, f = 20 MHz)
    - Output Compatibility: LVCMOS/LVTTL compatible
    - Packages: Industry-standard packages (e.g., 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm)
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free
    Product Features and Advantages
    The SiT1618 stands out with several unique features:
    - Field Programmability: Supports instant sampling with Time Machine II and field programmable oscillators.
    - Energy Efficiency: Low power consumption, reducing overall system energy usage.
    - Reliability: High-temperature operation and robust design ensure durability in extreme environments.
    - Precision: Superior frequency stability and jitter performance.
    - Compatibility: Offers flexible packaging options to suit diverse application needs.
    Application Cases and Usage Recommendations
    The SiT1618 is well-suited for various demanding applications:
    - Industrial Sensors: Monitor and transmit accurate timing signals under varying environmental conditions.
    - Motor Servos: Provide precise timing for motor control systems, enhancing efficiency and accuracy.
    - Medical Video Cameras: Ensure reliable operation in high-temperature environments.
    - Networking Equipment: Reliable clock generation in outdoor environments where temperature fluctuations are common.
    Usage Suggestions:
    - Utilize the OE/ST mode to manage power consumption effectively during non-critical periods.
    - Consider using the Time Machine II for on-demand customization of oscillator parameters.
    - Follow the recommended 0.1 µF capacitor placement between Vdd and GND for stable operation.
    Compatibility and Support
    The SiT1618 is compatible with a wide range of electronic components and systems, particularly those requiring high-temperature resilience. SiTime provides comprehensive support, including technical documentation, software tools, and customer service to assist in integrating the SiT1618 into end products.
    Common Issues and Solutions
    Here are some common issues users might face along with practical solutions:
    - Problem: Output signal distortion. Solution: Verify the connection and load configuration. Adjust the drive strength if necessary.
    - Problem: Excessive current draw. Solution: Check the supply voltage and ensure it falls within the recommended range.
    - Problem: Inconsistent startup behavior. Solution: Ensure proper power sequencing and initialize the OE/ST pin correctly.
    Summary and Recommendation
    The SiT1618 oscillator is a highly reliable, versatile, and energy-efficient solution for high-temperature appli

SiT1618AA-22-25E-13.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 13MHz
最大工作电压 2.75V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-25E-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-25E-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-25E-13.000000 SiT1618AA-22-25E-13.000000数据手册

SiT1618AA-22-25E-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693