处理中...

首页  >  产品百科  >  SiT1618AE-78-33N-25.000000

SiT1618AE-78-33N-25.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 25MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-78-33N-25.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-78-33N-25.000000

SiT1618AE-78-33N-25.000000概述

    The Smart Timing Choice™: SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a versatile and robust MEMS-based oscillator designed for demanding industrial, automotive, and high-temperature applications. It is particularly suited for environments requiring reliable timing solutions, such as industrial sensors, PLCs, motor servos, outdoor networking equipment, and medical video cameras. This oscillator offers 33 standard frequency options ranging from 7.3728 MHz to 48 MHz, ensuring compatibility with various system designs.
    Key functionalities include excellent total frequency stability (as low as ±20 ppm), low power consumption (typically 3.4 mA at 1.8V), and LVCMOS/LVTTL compatible outputs. Available in multiple industry-standard package sizes (2.0x1.6 mm² to 7.0x5.0 mm²), the SiT1618 is fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards, making it environmentally friendly and suitable for modern electronics manufacturing.
    Technical Parameters
    The SiT1618 boasts several technical specifications that ensure its performance under challenging conditions:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | - | 48 | MHz | 33 standard frequencies. |
    | Frequency Stability | Fstab | -25 | - | +25 | ppm | Inclusive of initial tolerance, 1st-year aging, temp., voltage, and load. |
    | Operating Temperature Range | Tuse | -40 | - | 125 | °C | Extended industrial and automotive grade. |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V | Multiple ranges: 1.8V, 2.5V, and 3.3V. |
    | Current Consumption | Idd | - | 3.4 | - | mA | Typical value at 1.8V. |
    | Standby Current | Istd | - | 0.6 | 3.5 | µA | With OE pin low and output weakly pulled down. |
    | Jitter | Tjitt | - | 1.6 | 2.5 | ps | RMS period jitter at 20 MHz, Vdd = 2.5V to 3.3V. |
    Additional specifications include duty cycle control (45–55%), rise/fall time optimization, and compatibility with OE/ST modes for power management.
    Product Features and Advantages
    The SiT1618 stands out with the following unique features:
    1. Programmable Drive Strength: Allows fine-tuning of rise/fall times to optimize EMI and jitter performance.
    2. High Reliability: Operates across a wide temperature range (-40°C to 125°C), ensuring durability in extreme environments.
    3. Low Power Consumption: Critical for energy-efficient systems.
    4. Field Programmability: Utilizes the Time Machine II for real-time customization of frequency and functionality.
    5. RoHS/REACH Compliance: Ensures environmental safety without compromising performance.
    These advantages make the SiT1618 ideal for mission-critical applications where precision and reliability are paramount.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for a variety of applications:
    1. Industrial Sensors: Optimized for harsh environments, ensuring accurate timing signals despite temperature fluctuations.
    2. Medical Imaging Equipment: Offers high frequency stability, essential for capturing clear images in video cameras.
    3. Automotive Networking: Supports stable performance in extreme temperatures, ensuring seamless communication within vehi

SiT1618AE-78-33N-25.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 25MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-78-33N-25.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-78-33N-25.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-78-33N-25.000000 SiT1618AE-78-33N-25.000000数据手册

SiT1618AE-78-33N-25.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693