处理中...

首页  >  产品百科  >  SiT1618AE-28-33N-24.000000

SiT1618AE-28-33N-24.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 24MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-28-33N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-28-33N-24.000000

SiT1618AE-28-33N-24.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance MEMS-based standard frequency oscillator designed for industrial, medical, automotive, avionics, and other high-temperature applications. This oscillator offers robust functionality with precise frequency options ranging from 7.3728 MHz to 48 MHz. It is ideal for scenarios where extreme temperature conditions, high reliability, and precise timing are critical.
    Key features include:
    - 33 standard frequencies: Providing flexibility across a wide range of applications.
    - Operating temperature range: -40°C to 125°C, with an extended option up to -55°C for extreme environments.
    - Excellent total frequency stability: As low as ±20 ppm.
    - Low power consumption: Typically 3.4 mA at 1.8V.
    - LVCMOS/LVTTL compatible output: Ensures compatibility with most digital interfaces.
    - RoHS and REACH compliant: Ensures environmental friendliness without halogens or antimony.
    Technical Parameters
    The SiT1618 delivers exceptional performance across multiple parameters:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Output Frequency Range | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | N/A | +20 | ppm |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | - | 3.4 | 4.5 | mA |
    | Output Enable Current | - | - | 4.1 | mA |
    | Jitter (RMS) | - | 1.6 | 2.5 | ps (at 20 MHz) |
    Other critical details include support for various temperature ranges (-40°C to +125°C), multiple packaging options, and compliance with stringent industry standards such as AEC-Q100.
    Product Features and Advantages
    The SiT1618 stands out due to its advanced features:
    1. Field Programmable: Capabilities allow customization even after production for rapid prototyping.
    2. Robust Design: Supports extended temperature ranges making it ideal for harsh environments.
    3. High Stability: Excellent frequency stability ensures reliable performance under varying conditions.
    4. Integrated Noise Reduction: Reduces electromagnetic interference (EMI) and improves jitter characteristics.
    Its market advantage lies in combining high precision, reliability, and adaptability, making it a go-to solution for demanding industrial and automotive applications.
    Application Case Studies and Recommendations
    The SiT1618 is well-suited for:
    - Industrial Sensors: Where accuracy and durability are crucial.
    - PLCs (Programmable Logic Controllers): Providing stable clock signals for complex systems.
    - Medical Imaging Equipment: Ensuring precise imaging processes.
    For optimal usage:
    - Ensure proper power decoupling with a minimum of 0.1 µF between VDD and GND.
    - Choose appropriate drive strength based on load requirements to maintain signal integrity.
    Compatibility and Support
    SiT1618 supports multiple standard packages (2.0 x 1.6 mm to 7.0 x 5.0 mm) and is compatible with LVCMOS/LVTTL outputs. Manufacturer support includes comprehensive documentation, sample programs, and real-time configuration tools like Time Machine II.
    Common Issues and Solutions
    | Issue | Solution |

    | Unstable Output | Verify power supply connections and ensure the correct drive strength setting. |
    | Excessive Power Consumption | Review OE/ST configuration to manage unnecessary activity. |
    | Incorrect Frequency | Double-check the programming settings before deployment. |
    Conclusion and Recommendation
    The SiT1618 demonstrates strong performance acro

SiT1618AE-28-33N-24.000000参数

参数
频率 24MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-28-33N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-28-33N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-28-33N-24.000000 SiT1618AE-28-33N-24.000000数据手册

SiT1618AE-28-33N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693