处理中...

首页  >  产品百科  >  SiT1602AI-23-25E-54.000000

SiT1602AI-23-25E-54.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 54MHz QFN 贴片安装
供应商型号: 10A-SIT1602AI-23-25E-54.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-23-25E-54.000000

SiT1602AI-23-25E-54.000000概述

    Smart Timing Choice: SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to deliver exceptional performance in critical timing applications. It supports 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile for various electronic systems. The product offers a robust alternative to traditional quartz-based oscillators, providing excellent frequency stability (as low as ±20 PPM) across a wide range of operating conditions.
    Key Applications:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - IP Cameras
    - Tablets and e-Books
    - Solid-State Drives (SSD)
    - Gigabit Passive Optical Network (GPON) and Ethernet Passive Optical Network (EPON)
    - High-Speed Serial Protocols including USB, SATA, SAS, Firewire, and Ethernet
    Technical Parameters
    Below are the key technical specifications of the SiT1602:
    | Parameter | Min | Typ | Max | Units | Conditions |
    |
    | Frequency Range | MHz | 3.75 to 77.76 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance and temperature variation. |
    | Operating Temperature | -20 +70 | °C | Extended Commercial |
    | Supply Voltage Range | 1.62 | 1.8 | 3.63 | V | Recommended ranges supported. |
    | Current Consumption (No Load) 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 2.8V to 3.3V |
    | Standby Current 0.6 | 1.3 | µA | ST = GND, Vdd = 1.8V |
    | Startup Time 5 ms
    | Jitter (RMS Period) 1.76 | 3 | ps | f = 75 MHz, Vdd = 2.5V |
    Additional Notes:
    - Operates with a 15 pF output load.
    - Pb-Free, RoHS, and REACH compliant.
    - Compatible with LVCMOS/HCMOS outputs.
    Product Features and Advantages
    The SiT1602 boasts several unique advantages that set it apart from traditional quartz oscillators:
    1. Pin-to-Pin Drop-In Replacement: Easy integration into existing designs without major changes.
    2. Exceptional Frequency Stability: Ensures precise timing even under varying environmental conditions.
    3. Low Power Consumption: Consumes as little as 0.6 µA in standby mode, extending battery life significantly.
    4. Wide Operating Temperature Range: Supports extended industrial (-40 to +85°C) and commercial (-20 to +70°C) temperature ranges.
    5. Field Programmability: Customizable via Time Machine II, enabling tailored solutions for specific applications.
    6. Improved EMC: Adjustable rise/fall times allow for better control of electromagnetic interference.
    Application Cases and Usage Suggestions
    The SiT1602 excels in scenarios requiring precise timing and minimal power consumption. Some practical applications include:
    - Digital Camera Systems: Provides stable synchronization signals for high-resolution image capture.
    - Networking Equipment: Optimized for gigabit Ethernet devices ensuring robust data transmission.
    - SSDs: Ideal for controlling data transfer rates in storage systems.
    Usage Recommendations:
    - Use pull-up resistors (<10 kΩ) between OE/ST pins and Vdd in noisy environments.
    - Ensure proper decoupling capacitors (≥0.1 µF) between Vdd and GND to minimize ripple.
    Compatibility and Support
    The SiT1602 is fully compatible with industry-standard packages such as 2.0 x 1.6 mm, 2.5

SiT1602AI-23-25E-54.000000参数

参数
扩频带宽 -
频率 54MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1602AI-23-25E-54.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-23-25E-54.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-23-25E-54.000000 SiT1602AI-23-25E-54.000000数据手册

SiT1602AI-23-25E-54.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693