处理中...

首页  >  产品百科  >  XTN312100.000000I

XTN312100.000000I

产品分类: 可编程振荡器
产品描述: 瑞萨电子 时钟振荡器, 100MHz, HCSL输出
供应商型号: 2398101
供应商: 海外现货
标准整包数: 1
RENESAS ELECTRONICS 可编程振荡器 XTN312100.000000I

XTN312100.000000I概述

    # Renesas XT Family of Ultra-Low Phase Noise Quartz-Based PLL Oscillators
    Product Introduction
    The Renesas XT series represents a cutting-edge solution in the realm of quartz-based PLL oscillators. Designed for applications requiring precise timing and low phase noise, the XT devices offer unparalleled flexibility with their ability to generate output frequencies ranging from 15 MHz to 2100 MHz. Key features include support for multiple output interface types (LVDS, LVPECL, CML, HCSL), programmable configurations via an I²C interface, and exceptional electrical characteristics. These devices are ideal for high-performance applications across telecommunications, data centers, wireless infrastructure, and test & measurement equipment.
    Technical Parameters
    The XT devices are equipped with several critical technical parameters that ensure their robust performance:
    - Frequency Range: 15 MHz to 2100 MHz for LVDS, LVPECL, and CML outputs; 15 MHz to 725 MHz for HCSL.
    - Resolution: 1 Hz (typical accuracy).
    - Supply Voltage Options: 1.8V, 2.5V, and 3.3V.
    - Phase Jitter (12 kHz to 20 MHz): 135 fs typical.
    - Operating Temperature Range: -40°C to +85°C, with ±3 ppm frequency stability.
    - Package Size: 3.2 × 2.5 × 0.85 mm.
    - Power Consumption:
    - 3.3V: 59 mA to 85 mA (depending on frequency range).
    - 2.5V: 59 mA to 85 mA.
    - 1.8V: 59 mA to 85 mA.

    Other key specifications include support for various output formats, excellent rise/fall time (≤400 ps), and minimal duty cycle distortion (45%-55%).
    Product Features and Advantages
    The XT devices stand out due to their unique combination of features and advantages:
    - Programmability: Both factory programming for fixed frequencies and field configuration via I²C make it adaptable for diverse use cases.
    - Low Phase Noise: With a typical phase jitter of just 135 fs, the XT series ensures superior signal integrity.
    - Wide Operating Temperature Range: The devices operate reliably under extreme temperatures, offering ±3 ppm frequency stability over -40°C to +85°C.
    - Rapid Delivery Times: The configurability allows quick delivery for both small-scale samples and large-scale production orders.
    - Multiple Output Types: Support for LVDS, LVPECL, CML, and HCSL interfaces makes it suitable for a variety of circuit designs.
    These capabilities position the XT series as a market leader in precision timing solutions, providing unmatched flexibility and reliability.
    Application Case Studies and Usage Recommendations
    Application Examples:
    - Telecommunications: Used in base stations for LTE/5G networks to provide highly stable clock signals.
    - Data Centers: Employed in server racks for synchronization of network traffic.
    - Test & Measurement Equipment: Utilized in oscilloscopes and spectrum analyzers for accurate time-domain analysis.
    Usage Recommendations:
    1. Consider the Application’s Power Requirements: Ensure that the chosen supply voltage aligns with the application's power constraints.
    2. Termination Considerations: Proper termination is essential for minimizing reflections and maintaining signal integrity. For instance, use a 50 Ω termination resistor when interfacing with LVPECL outputs.
    3. Thermal Management: Due to the thermal limitations (e.g., 125°C max junction temperature), adequate cooling measures should be implemented in high-power environments.
    Compatibility and Support
    The XT devices exhibit excellent compatibility with various electronic systems. They support industry-standard I²C interfaces, facilitating integration into existing designs. Renesas provides comprehensive documentation, including detailed schematics and application notes, ensuring seamless implementation.
    Additionally, Renesas offers robust support through its global customer service network, ensuring timely assistance for product integration and troubleshooting.
    Common I

XTN312100.000000I参数

参数
最大电源电流 -
频率稳定性 ±13ppm
扩频带宽 -
频率 100MHz
最大工作电压 1.89V
最小工作电压 1.71V
输出格式 HCSL
负载电容 -
通用封装 LGA
应用等级 工业级

XTN312100.000000I厂商介绍

Renesas Electronics(瑞萨电子)是一家全球领先的半导体解决方案供应商,总部位于日本东京。公司专注于微控制器(MCU)、SoC(系统级芯片)、模拟、电源和功率器件等半导体产品的研发、制造和销售。

Renesas Electronics的产品主要分为以下几类:
1. 微控制器(MCU):广泛应用于工业自动化、汽车电子、消费电子等领域。
2. SoC(系统级芯片):集成了处理器、存储器、接口等组件,应用于物联网、智能设备等。
3. 模拟和电源器件:包括放大器、转换器、电源管理芯片等,应用于通信、医疗、工业控制等领域。
4. 功率器件:如MOSFET、IGBT等,应用于电力电子、新能源汽车等领域。

Renesas Electronics的优势在于:
1. 技术领先:拥有强大的研发实力,不断推出高性能、低功耗的创新产品。
2. 产品丰富:提供广泛的半导体产品线,满足不同应用领域的需求。
3. 客户服务:提供专业的技术支持和定制化解决方案,帮助客户实现产品优化。
4. 全球布局:在全球设有研发中心和销售网络,为客户提供便捷的本地化服务。

XTN312100.000000I数据手册

厂牌 PDF简要描述 下载
RENESAS ELECTRONICS 可编程振荡器 RENESAS ELECTRONICS XTN312100.000000I XTN312100.000000I数据手册

XTN312100.000000I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 88.1292
10+ ¥ 79.5918
库存: 93
起订量: 3 增量: 0
交货地:
最小起订量为:1
合计: ¥ 88.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235