处理中...

首页  >  产品百科  >  INN2023K

INN2023K

产品分类: AC-DC稳压器
厂牌: POWER INTEGRATIONS
产品描述: 反激,次级侧 SR 100KHz 12W 隔离 Yes 超温,过压 60% 650V 贴片安装
供应商型号: MIK-INN2023K
供应商: 海外现货
标准整包数: 1
POWER INTEGRATIONS AC-DC稳压器 INN2023K

INN2023K概述

    InnoSwitch-CH Family: Revolutionizing Power Supply Design
    1. Product Introduction
    The InnoSwitch-CH family of ICs from Power Integrations is a game-changer in the realm of off-line CV/CC flyback switcher solutions. These ICs integrate a comprehensive suite of functionalities, including a flyback controller, 650V MOSFET, secondary-side sensing, and synchronous rectification driver, all within a single package. Designed to meet stringent energy efficiency standards, they are ideal for applications ranging from smart mobile device chargers to high-efficiency power supplies.
    2. Technical Parameters
    - Power Handling: The InnoSwitch-CH family supports output powers ranging from 12W to 25W, making it versatile for various power supply needs.
    - Input Voltage Range: Operates with input voltages between 85VAC and 265VAC, ensuring compatibility with global mains supplies.
    - Efficiency: Achieves no-load power consumption of less than 10mW when powered by a transformer bias winding, significantly reducing standby losses.
    - Safety Features: Offers advanced protection mechanisms such as primary sensed output OVP, secondary sensed output overshoot clamp, and hysteretic thermal shutdown, enhancing reliability and safety.
    - Isolation Voltage: Exceeds 3,500VAC, ensuring reinforced insulation and full compliance with international safety standards like UL1577 and TUV.
    3. Product Features and Advantages
    The InnoSwitch-CH family stands out due to its exceptional integration level and eco-friendly design:
    - Compact Design: Combines multiple critical components into a single IC, reducing PCB space and component count.
    - Energy Efficiency: Adheres to global energy efficiency regulations, ensuring compliance with modern standards.
    - Thermal Management: Features a hysteretic thermal shutdown mechanism that prevents overheating, extending product lifespan.
    4. Application Case Studies and Usage Recommendations
    The InnoSwitch-CH family excels in scenarios requiring high efficiency and compact form factors:
    - Smart Mobile Device Charging: Ideal for designing chargers with enhanced efficiency and minimal standby power consumption.
    - Industrial Power Supplies: Suitable for industrial applications demanding high reliability and stringent safety standards.
    Usage Suggestions:
    - Implement output voltage monitoring to prevent voltage spikes.
    - Utilize the FluxLink communication link for robust feedback and synchronization between primary and secondary sides.
    5. Compatibility and Support
    The InnoSwitch-CH series is designed to be compatible with a wide range of electronic systems and adheres to industry standards. Power Integrations offers extensive support through documentation, technical forums, and customer service to assist in integrating these ICs into new designs.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High no-load power consumption | Use an external resistor to power the IC externally. |
    | Overheating | Ensure proper thermal management with adequate heatsinking. |
    7. Conclusion and Recommendation
    The InnoSwitch-CH family represents a leap forward in power supply design, offering unparalleled integration, efficiency, and safety features. Its ability to handle complex requirements while maintaining simplicity makes it highly recommended for both new development projects and upgrades of existing systems. For designers aiming to create efficient, reliable, and cost-effective power solutions, the InnoSwitch-CH family is an excellent choice.

INN2023K参数

参数
最小输入电压 -
占空比 60%
故障保护 超温,过压
内部开关 Yes
开关频率 100KHz
电压 - 电源(Vcc/Vdd) -
最小输出电压 -
最大输出电压 -
最大输入电压 -
输出电流 -
隔离 隔离
功率 12W
拓扑 反激,次级侧 SR
击穿电压 650V
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 管装

INN2023K厂商介绍

Power Integrations是一家全球领先的高性能电子公司,专注于开发高效能的电源管理集成电路。公司的主要产品包括集成电路、二极管和相关产品,广泛应用于家电、计算机、工业和汽车等众多领域。

产品分类:
1. 集成电路:包括AC-DC电源转换器、DC-DC电源转换器等,用于将交流电转换为直流电,或在不同电压之间进行转换。
2. 二极管:包括肖特基二极管、快速恢复二极管等,用于整流、开关和保护电路。
3. 相关产品:包括电源模块、电源适配器等,为客户提供一站式电源解决方案。

应用领域:
1. 家电:如空调、冰箱、洗衣机等家用电器的电源管理。
2. 计算机:如服务器、个人电脑、笔记本电脑等计算机设备的电源转换。
3. 工业:如自动化设备、工业控制系统等工业领域的电源管理。
4. 汽车:如电动汽车、混合动力汽车等新能源汽车的电源转换。

Power Integrations的优势:
1. 高效能:产品具有高效率、低功耗的特点,有助于降低能源消耗和减少碳排放。
2. 创新技术:公司拥有多项专利技术,如Flyback技术、SOTB技术等,为客户提供高性能的电源解决方案。
3. 可靠性:产品经过严格的质量控制和测试,确保在各种环境下的稳定运行。
4. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足不同应用场景的需求。

INN2023K数据手册

厂牌 PDF简要描述 下载
POWER INTEGRATIONS AC-DC稳压器 POWER INTEGRATIONS INN2023K INN2023K数据手册

INN2023K封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 2.3281 ¥ 19.5096
200+ $ 2.2568 ¥ 18.9118
库存: 5
起订量: 134 增量: 5
交货地:
最小起订量为:50
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
AA07S0500A ¥ 115.328
AA30D0512A ¥ 277.1476
AA60S0500A ¥ 305.5291
AA60S1200A ¥ 294.2666
AA60S2400A ¥ 297.33
AIF04ZPFC-01NL ¥ 0
AIF04ZPFC-01NNTL ¥ 0
AIF04ZPFC-02NL ¥ 0
AIQ00ZPFC-01NL ¥ 0
AL1697-20CS7-13 ¥ 0.6857