处理中...

首页  >  产品百科  >  CPH3910-TL-E

CPH3910-TL-E

产品分类: 结型场效应管(JFET)
厂牌: ON SEMICONDUCTOR
产品描述: 400mW 400mW 1.8V@ 100 µA 1个N沟道 25V 50mA 20mA 6pF@5V 25V CPH-3 贴片安装 2.9mm*1.6mm*950μm
供应商型号: AV-S-ONSCPH3910TLE
供应商: Avnet
标准整包数: 3000
ON SEMICONDUCTOR 结型场效应管(JFET) CPH3910-TL-E

CPH3910-TL-E概述

    # N-Channel JFET CPH3910:高性能低噪声放大器

    产品简介


    CPH3910是一款N沟道结型场效应晶体管(JFET),主要用于射频放大和低噪声应用。它的主要功能包括RF信号的放大以及在高频应用中的低噪声处理。该产品广泛应用于AM调谐器中的射频放大和低噪声放大器,尤其适合于对噪声敏感的应用场合。

    技术参数


    以下是CPH3910的主要技术规格:
    - 漏源电压(VDS): 最大值为25V。
    - 栅源电压(VGDS): 最大值为-25V。
    - 门电流(IG): 最大值为10mA。
    - 漏电流(ID): 最大值为50mA。
    - 功率耗散(PD): 最大值为400mW。
    - 工作温度(Tj): 最高可达150°C。
    - 存储温度(Tstg): -55°C至+150°C。
    电气特性(在TA=25°C时):
    - 栅极击穿电压(V(BR)GDS): 最小值为-25V。
    - 栅漏截止电流(IGSS): 最小值为-1.0nA。
    - 截止电压(VGS(off)): -0.6V到-1.8V。
    - 漏电流(IDSS): 20mA至40mA。
    - 前向传输导纳(ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore admittance (ystore ad

CPH3910-TL-E参数

参数
FET类型 1个N沟道
Id-连续漏极电流 50mA
通道数量 -
Vds-漏源极击穿电压 25V
Rds(On)-漏源导通电阻 -
最大功率耗散 400mW
Idss-不同Vds(Vgs=0)时的漏极电流 20mA
配置 -
Ciss-不同 Vds 时的输入最大电容 6pF@5V
Vgs-栅源极电压 -
Vgs(th)-栅源极阈值电压 1.8V@ 100 µA
最大功率 400mW
击穿电压 25V
长*宽*高 2.9mm*1.6mm*950μm
通用封装 CPH-3
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

CPH3910-TL-E厂商介绍

ON Semiconductor(安森美半导体)是一家全球领先的半导体供应商,总部位于美国亚利桑那州菲尼克斯。公司成立于1999年,由摩托罗拉的半导体部门拆分而来,专注于提供广泛的半导体解决方案。

ON Semiconductor的主营产品包括电源管理、模拟、传感器和连接解决方案。产品分类主要包括:

1. 电源管理:包括电源模块、电源管理IC、电池管理等,广泛应用于消费电子、工业、汽车等领域。
2. 模拟:包括放大器、数据转换器、接口等,应用于通信、医疗、工业控制等领域。
3. 传感器:包括图像传感器、环境传感器、运动传感器等,应用于汽车、工业、消费电子等领域。
4. 连接解决方案:包括以太网、无线通信、接口等,应用于通信、工业、汽车等领域。

ON Semiconductor的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的半导体解决方案。
2. 产品多样性:产品线丰富,覆盖多个应用领域,满足客户的多样化需求。
3. 客户服务:公司在全球设有多个销售和技术支持中心,为客户提供及时、专业的服务。
4. 供应链管理:公司在全球设有多个生产基地,确保产品的稳定供应和质量控制。

CPH3910-TL-E数据手册

厂牌 PDF简要描述 下载
ON SEMICONDUCTOR 结型场效应管(JFET) ON SEMICONDUCTOR CPH3910-TL-E CPH3910-TL-E数据手册

CPH3910-TL-E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.137 ¥ 1.212
9000+ $ 0.1357 ¥ 1.2012
库存: 3000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 3636
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
2N4117A ¥ 33.4224
2N4117A-E3 ¥ 0
2N4339 ¥ 29.063
2N4340 ¥ 149.7888
2N4341 ¥ 57.5735
2N4392 ¥ 175.561
2N4858 ¥ 0
2N5197 ¥ 291.8503
2N5434 ¥ 424.9728
2SK1069-4-TL-E ¥ 8.4698