处理中...

首页  >  产品百科  >  MAX4204EUA

MAX4204EUA

产品分类: 运算放大器
厂牌: MAXIM INTEGRATED
产品描述: 2.2mA 4.2KV/μs 2.1nV/rtHz 关闭 52mA 2 2 1mV 800nA(Typ) 720MHz High Speed Amplifiers 贴片安装
供应商型号:
供应商:
标准整包数: 0
MAXIM INTEGRATED 运算放大器 MAX4204EUA

MAX4204EUA概述

    # MAX4200–MAX4205 Ultra-High-Speed, Low-Noise, Low-Power SOT23 Open-Loop Buffers
    Product Introduction
    The MAX4200–MAX4205 series represents a family of ultra-high-speed, open-loop buffers designed to excel in high-performance applications. These buffers come in single and dual configurations (MAX4200/MAX4203 for singles, MAX4201/MAX4204 for dual buffers with 50Ω termination, and MAX4202/MAX4205 for dual buffers with 75Ω termination). Key features include high slew rate, excellent capacitive-load-driving capabilities, low noise, and low power consumption, making them ideal for high-speed analog-to-digital converters (ADCs), digital transmission systems, and various IF/communications systems.
    Technical Parameters
    The MAX4200–MAX4205 series boasts impressive technical specifications:
    - Frequency Performance:
    - MAX4201/MAX4202: Up to 780MHz -3dB bandwidth, 280MHz 0.1dB gain flatness.
    - MAX4203/MAX4204/MAX4205: Up to 720MHz -3dB bandwidth, 230MHz 0.1dB gain flatness.
    - Slew Rate: 4200V/µs.
    - Output Current: ±90mA.
    - Noise Performance: Low voltage noise (2.1nV/√Hz) and current noise (0.8pA/√Hz).
    - Supply Voltage: Operates from ±5V, consuming just 2.2mA of quiescent current per buffer.
    - Package Options: Available in compact SOT23 and µMAX packages.
    Product Features and Advantages
    Unique Features:
    - High Slew Rate: Enables rapid signal transitions, essential for high-speed applications.
    - Low Noise: Reduces distortion and enhances signal integrity.
    - Capacitive Load Driving: Offers superior performance in driving various loads without compromising stability.
    - Integrated Termination Resistors: Available models with 50Ω and 75Ω resistors cater to specific applications requiring precise termination.
    Market Competitiveness:
    - Low Power Consumption: Minimal current draw ensures energy efficiency, which is critical in portable and battery-powered devices.
    - Broad Applications: Versatility in RF, IF processing, and data communication systems underscores its broad market appeal.
    Application Case Studies and Usage Recommendations
    High-Speed DAC Buffers:
    The MAX4200–MAX4205 are well-suited for high-speed digital-to-analog converter (DAC) buffers due to their high bandwidth and low noise characteristics. Properly terminating input transmission lines can further enhance performance.
    Wireless LANs:
    In wireless communication systems, these buffers provide the necessary speed and stability required for transmitting high-speed data packets. Designers should focus on minimizing parasitic inductance and capacitance to leverage full performance.
    Digital Transmission Line Drivers:
    Their high slew rate and robust capacitive load handling make them excellent candidates for driving long transmission lines. Ensuring correct bypassing of power supplies is crucial to maintaining optimal operation.
    Recommended Usage Practices:
    - Always use microstrip and stripline techniques for PCB design.
    - Avoid IC sockets and wire-wrap boards to minimize parasitic elements.
    - Ensure the use of surface-mount components for improved high-frequency performance.
    Compatibility and Support
    The MAX4200–MAX4205 series offers compatibility with a variety of electronic systems due to its flexible package options and broad application spectrum. Maxim Integrated provides comprehensive support through literature and sample availability at [http://www.maxim-ic.com](http://www.maxim-ic.com) or by contacting customer service at 1-800-998-8800.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient Power Supply | Verify that ±4V to ±5.5V is supplied correctly and bypass capacitors are in place. |
    | Oscillation | Check if the output is loaded with a capacitive load exceeding design limits. |
    | Poor Si

MAX4204EUA参数

参数
典型输入噪声电压密度 2.1nV/rtHz
CMRR - 共模抑制比 -
最小工作供电电压 -
每个通道的输出电流 52mA
放大器类型 High Speed Amplifiers
输出类型 -
-3db带宽 720MHz
最大工作供电电压 -
典型供电电流 2.2mA
电流 - 输入偏置 800nA(Typ)
Vos - 输入偏置电压 1mV
电路数 2
典型压摆率 4.2KV/μs
通道数量 2
典型增益带宽 -
关闭 关闭
3.1mm(Max)
3.1mm(Max)
950μm(Max)
安装方式 贴片安装

MAX4204EUA厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX4204EUA数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 运算放大器 MAXIM INTEGRATED MAX4204EUA MAX4204EUA数据手册

MAX4204EUA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
5962-8777101M3A ¥ 0
5962-88565023A ¥ 1068.9653
5962-8980101CA ¥ 0
7800303XA ¥ 0
ACNT-H790-500E ¥ 69.3255
ACNT-H87A-000E ¥ 79.3984
ACPL-790A-000E ¥ 76.0163
ACPL-790B-000E ¥ 36.725
ACPL-798J-000E ¥ 85.4775
AD4558 ¥ 0.2554