处理中...

首页  >  产品百科  >  LCMXO2-640HC-4MG132I

LCMXO2-640HC-4MG132I

产品分类: 可编程逻辑器件(PLD)
产品描述: 系统内可编程 2.375V 7.82ns 3.465V BGA 贴片安装 8mm*8mm*1.1mm
供应商型号: LCMXO2-640HC-4MG132I
供应商: 国内现货
标准整包数: 1
LATTICE SEMICONDUCTOR 可编程逻辑器件(PLD) LCMXO2-640HC-4MG132I

LCMXO2-640HC-4MG132I概述

    # MachXO2™ Family FPGA Data Sheet Overview
    Product Introduction
    The MachXO2™ family of Field Programmable Gate Arrays (FPGAs) offers a comprehensive suite of features designed for ultra-low power consumption and immediate-on functionality. These devices come in six distinct configurations, offering LUT counts ranging from 256 to 6864 and IO pin counts from 18 to 334. They cater to applications across a broad spectrum including consumer electronics, embedded systems, and industrial automation.
    Key functionalities include a flexible logic architecture supporting varying densities, embedded and distributed memory options, on-chip flash memory, pre-engineered source-synchronous I/O support, and robust clocking solutions. Their unique attributes make them ideal for applications requiring customizable logic, precise control over power consumption, and ease of reconfiguration.
    Technical Parameters
    General Specifications:
    - LUT Sizes: 256, 640, 1280, 2112, 4320, 6864.
    - Distributed RAM (kbits): 2 to 54 kbits.
    - Embedded Block RAM (EBR) Size (kbits): 0 to 240 kbits.
    - User Flash Memory (UFM) Size (kbits): 0 to 256 kbits.
    - Number of PLLs: 0 to 2.
    - Operating Voltage: 1.2V or 3.3V depending on device type.
    Electrical Characteristics:
    - Standby Power Consumption: As low as 22µW.
    - Clock Frequency: Up to 400 MHz input frequency for PLLs.
    - I/O Standards: Supports LVCMOS, LVTTL, PCI, LVDS, RSDS, SSTL, HSTL, among others.
    Environmental Conditions:
    - Temperature Range: Typically -40°C to +85°C.
    - Humidity Range: Up to 85% non-condensing.
    Product Features and Advantages
    The MachXO2™ series stands out due to its ultra-low power consumption, high flexibility, and non-volatility, enabling "instant-on" capabilities essential for real-time systems. Its pre-engineered I/O logic simplifies interfacing with various standards like DDR, DDR2, and LPDDR, while advanced configuration options allow for secure firmware updates.
    Another critical advantage is the presence of hardwired peripherals such as timers/counters, SPI controllers, and I²C interfaces, reducing the need for additional components and thus minimizing board space and cost. Furthermore, the ability to migrate densities within the same package enhances scalability without redesigning hardware.
    Application Cases and Usage Tips
    Applications span across diverse fields such as consumer products, medical devices, automotive infotainment, and home automation. For instance, in home security systems, MachXO2™ devices can handle complex state machine operations with minimal latency. Similarly, in medical monitoring equipment, they ensure reliable and efficient data processing under stringent conditions.
    Practical advice includes ensuring proper thermal management during implementation to maintain optimal performance. Additionally, leveraging vendor-provided development kits can significantly reduce prototyping time and facilitate seamless integration into final designs.
    Compatibility and Support
    MachXO2™ devices exhibit strong compatibility with third-party tools and libraries, facilitating smooth integration into existing workflows. Lattice Semiconductor provides extensive documentation and support services, including software tools like ispLEVER Classic and Diamond, aiding both beginners and seasoned engineers alike. The company also offers technical assistance and training programs to enhance user proficiency.
    Common Issues and Solutions
    Frequent challenges faced by users might include incorrect pin assignments leading to functional failures or misconfigured PLL settings causing unstable system behavior. Appropriate remedies involve thorough review of pin configuration files and meticulous calibration procedures for PLLs. Regular updates to software tools should also be maintained to benefit from bug fixes and new features.
    Summary and Recommendation
    Overall, the MachXO

LCMXO2-640HC-4MG132I参数

参数
可编程类型 系统内可编程
宏单元数 -
最大传输延迟时间 7.82ns
最大工作供电电压 3.465V
最小工作供电电压 2.375V
长*宽*高 8mm*8mm*1.1mm
通用封装 BGA
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

LCMXO2-640HC-4MG132I厂商介绍

Lattice Semiconductor(莱迪思半导体)是一家美国半导体公司,专注于提供低功耗、小型化的FPGA(现场可编程门阵列)解决方案。公司成立于1983年,总部位于俄勒冈州希尔斯伯勒。

Lattice Semiconductor的主营产品主要分为以下几类:

1. FPGA产品:提供广泛的FPGA产品线,包括iCE系列、ECP系列和XO系列等,适用于各种应用场景。

2. 可编程解决方案:包括视频桥接、音频桥接、USB桥接等,为各种接口提供灵活的解决方案。

3. 可编程互连:提供可编程互连解决方案,如CrossLink系列,用于实现高速数据传输和信号路由。

4. 可编程电源管理:提供可编程电源管理解决方案,如SiP系列,用于实现高效能的电源管理。

Lattice Semiconductor的产品广泛应用于通信、消费电子、工业控制、汽车电子等领域。其优势在于:

1. 低功耗:Lattice的FPGA产品具有低功耗特性,适合电池供电的应用。

2. 小型化:Lattice的FPGA产品尺寸较小,适合空间受限的应用。

3. 灵活性:Lattice的FPGA产品具有高度的可编程性,可以根据客户需求进行定制。

4. 快速上市:Lattice提供快速上市解决方案,帮助客户缩短产品开发周期。

LCMXO2-640HC-4MG132I数据手册

厂牌 PDF简要描述 下载
LATTICE SEMICONDUCTOR 可编程逻辑器件(PLD) LATTICE SEMICONDUCTOR LCMXO2-640HC-4MG132I LCMXO2-640HC-4MG132I数据手册

LCMXO2-640HC-4MG132I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
120+ ¥ 66.5199
360+ ¥ 65.4806
720+ ¥ 65.4806
库存: 425
起订量: 120 增量: 360
交货地:
最小起订量为:120
合计: ¥ 7982.38
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
2700458 ¥ 2391.0957
2700459 ¥ 2249.8425
2700775 ¥ 1543.4941
2702875 ¥ 12719.7047
2861360 ¥ 1608.0967
2862194 ¥ 4204.9418
2884208 ¥ 9683.0364
2905137 ¥ 682.7083
2906917 ¥ 547.6513
2907443 ¥ 1047.9014