处理中...

首页  >  产品百科  >  XBP9B-DPST-001

XBP9B-DPST-001

产品分类: 射频模块
厂牌: DIGI INTERNATIONAL
产品描述: FHSS 44mA 229mA 10Kbps -110dBm 2.1V 不包括,RP-SMA ADF7023 通孔安装
供应商型号: SYE-XBP9B-DPST-001
供应商: 海外现货
标准整包数: 1
DIGI INTERNATIONAL 射频模块 XBP9B-DPST-001

XBP9B-DPST-001概述

    XBee-PRO 900HP/XSC RF Modules: Product Overview
    1. Product Introduction
    The XBee-PRO 900HP/XSC RF Modules are embedded RF devices designed to provide robust wireless connectivity for end-point devices in mesh networks. Built upon the XBee-PRO S3B hardware platform, these modules come preloaded with firmware that supports both the XStream-Compatible (XSC) and 900HP protocols. With advanced capabilities, these modules are ideal for building scalable networks, capable of handling up to 1,000 nodes. The XBee-PRO 900HP is specifically tailored for high-performance, low-latency wireless applications, while the XSC firmware ensures backward compatibility with older networks.
    These modules find extensive use across a variety of industries, including industrial automation, smart energy, healthcare, environmental monitoring, and asset tracking. They excel in environments requiring reliable wireless communication over significant distances, even in the presence of physical obstructions.
    2. Technical Parameters
    Below is a concise overview of the key technical specifications:
    | Specification | Value |

    | Radio Output Power | 24 dBm (250 mW) |
    | Operating Frequency | 900 MHz |
    | Data Rates | 10 kb/s to 200 kb/s |
    | Line-of-Sight Range | Up to 9 miles (15.5 km) @ 10 kb/s
    Up to 4 miles (6.5 km) @ 200 kb/s |
    | Supply Voltage | 3.0 – 3.6 V |
    | Operating Temperature | -40°C to +85°C |
    | RF Bandwidth | ±250 kHz |
    | Power Consumption | Sleep mode: <1 µA
    Average active mode: 10 mA |
    | Antenna Types Supported | External SMA or PCB antenna |
    | GPIO Pins | 10 digital I/O pins |
    | Serial Interfaces | UART, SPI |
    3. Product Features and Advantages
    The XBee-PRO 900HP/XSC RF Modules stand out due to several unique features:
    - High Performance: Offers a maximum data rate of 200 kb/s, ensuring fast communication.
    - Long Range: Achieves impressive line-of-sight ranges under optimal conditions.
    - Flexible Configuration: Supports transparent and API modes, allowing users to adapt the module to various use cases.
    - Programmable Variant: The programmable version includes an Energy Micro EFM32G230F128 secondary processor, enabling custom software development.
    - Low Power Consumption: Excellent sleep mode efficiency reduces overall power usage, making it ideal for battery-operated systems.
    - Versatile Compatibility: Offers backward compatibility through the XSC firmware, enabling seamless integration into legacy systems.
    Its market advantage lies in its ability to combine high-performance wireless connectivity with scalability, reliability, and flexibility, catering to diverse industrial needs.
    4. Application Cases and Use Recommendations
    Applications:
    - Smart Home Automation: Implementing decentralized control systems for lights, thermostats, and sensors.
    - Industrial Monitoring: Tracking temperature, pressure, or humidity levels across large factory floors.
    - Environmental Monitoring: Deploying networks of sensors to monitor air quality or water conditions.
    - Wireless Asset Tracking: Enabling real-time location tracking for goods in transit or storage facilities.
    Use Recommendations:
    - Range Optimization: Position antennas at strategic heights to maximize line-of-sight coverage.
    - Energy Management: Use sleep mode effectively to minimize power consumption during idle periods.
    - Configuration Best Practices: Prioritize setting appropriate power levels and baud rates based on specific application demands.
    5. Compatibility and Support
    The XBee-PRO 900HP/XSC RF Modules are compatible with a range of complementary devi

XBP9B-DPST-001参数

参数
工作电压 2.1V
天线形式 不包括,RP-SMA
发射电流 229mA
灵敏度 -110dBm
接收电流 44mA
频段 -
数据速率 10Kbps
芯片平台 ADF7023
发射功率 -
功耗 -
调制方式 FHSS
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

XBP9B-DPST-001厂商介绍

DIGI International是一家全球领先的物联网(IoT)解决方案提供商,专注于为各种行业提供嵌入式计算和网络连接解决方案。公司主营产品包括嵌入式计算机、串行设备服务器、无线设备、物联网网关和传感器等。

产品分类:
1. 嵌入式计算机:提供高性能、低功耗的嵌入式计算平台,适用于工业自动化、医疗设备等领域。
2. 串行设备服务器:实现串行设备与以太网之间的数据传输,广泛应用于远程监控、工业控制等领域。
3. 无线设备:提供Wi-Fi、蜂窝等多种无线通信模块,适用于远程数据传输、无线监控等场景。
4. 物联网网关:集成多种通信协议,实现设备与云平台之间的数据交互,适用于智慧城市、智能家居等领域。
5. 传感器:提供温度、湿度、压力等多种传感器,适用于环境监测、工业自动化等领域。

DIGI International的优势:
1. 丰富的产品线:提供多种类型的物联网解决方案,满足不同行业的需求。
2. 高度定制化:根据客户需求提供定制化的硬件和软件解决方案。
3. 强大的技术支持:提供专业的技术支持和售后服务,确保客户项目的顺利实施。
4. 广泛的应用领域:产品广泛应用于工业、医疗、能源、交通等多个行业,具有广泛的市场前景。

XBP9B-DPST-001数据手册

厂牌 PDF简要描述 下载
DIGI INTERNATIONAL 射频模块 DIGI INTERNATIONAL XBP9B-DPST-001 XBP9B-DPST-001数据手册

XBP9B-DPST-001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 69.0184 ¥ 578.3742
库存: 280
起订量: 5 增量: 25
交货地:
最小起订量为:1
合计: ¥ 578.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
102010128 ¥ 272.6768
102010129 ¥ 404.2
113990583 ¥ 98.1468
114992732 ¥ 165.1975
317030213 ¥ 120.266
318020691 ¥ 507.5113
36704485 ¥ 37.6443
3990150502 ¥ 3443.7698
700-0082 ¥ 108.55
76000956 ¥ 286.1736