处理中...

首页  >  产品百科  >  XB8-DPRS-001

XB8-DPRS-001

产品分类: 射频模块
厂牌: DIGI INTERNATIONAL
产品描述: 27mA 48mA 10Kbps -106dBm 2.7V~3.6V Antenna Not Included ADF7023 贴片安装
供应商型号: SYE-XB8-DPRS-001
供应商: 海外现货
标准整包数: 1
DIGI INTERNATIONAL 射频模块 XB8-DPRS-001

XB8-DPRS-001概述

    XBee/XBee-PRO S2C 802.15.4 RF Module: A Comprehensive Review
    1. Product Introduction
    The XBee/XBee-PRO S2C 802.15.4 RF Module is a compact wireless communication solution designed for low-cost, low-power applications. These modules utilize the IEEE 802.15.4 standard, enabling high-throughput, low-latency, and predictable point-to-multipoint or peer-to-peer communication. The module supports integration into various industries such as IoT sensor networks, industrial automation, smart home systems, and asset tracking.
    2. Technical Specifications
    | Parameter | XBee | XBee-PRO |
    |
    | Transmit Power Output | 6.3 mW (8 dBm), Boost Mode | 63 mW (18 dBm) |
    | RF Data Rate | 250 kbps | 250 kbps |
    | Indoor Range | Up to 60 m | Up to 90 m |
    | Outdoor Range | Up to 1200 m | Up to 3200 m |
    | Supply Voltage | 2.1–3.6 V | 2.7–3.6 V |
    | Idle/Receive Current | 31 mA (Boost), 28 mA (Norm.)| 31 mA |
    | Power-Down Current | <1 µA | <1 µA |
    | Supported Frequencies | ISM 2.4 GHz | ISM 2.4 GHz |
    3. Product Features and Advantages
    - Wide Operating Temperature Range: Operates reliably between -40°C to 85°C.
    - Flexible Antenna Options: Supports PCB antenna, U.FL connector, and RPSMA connector.
    - High-Throughput & Low Latency: Ideal for demanding applications needing real-time communication.
    - Versatile Interfaces: Compatible with both UART and SPI interfaces.
    - Regulatory Compliance: Meets FCC, CE, and RCM standards, ensuring global compatibility.
    4. Application Case Studies and Usage Suggestions
    Use Case 1: Smart Home Automation
    - Utilize XBee/XBee-PRO S2C for wireless communication between sensors and actuators in home appliances.
    - Recommendation: Optimize network stability by setting up multiple XBee nodes for redundancy and reliability.
    Use Case 2: Industrial IoT
    - Deploy these modules for monitoring temperature, pressure, and vibration in industrial environments.
    - Optimization: Employ the Direct and Indirect Transmission feature to reduce unnecessary packet collisions.
    5. Compatibility and Support
    - Compatible Hardware: Works seamlessly with the XB24C series (both through-hole and surface-mount).
    - Support Resources: Digi offers comprehensive technical support via phone (+1 952.912.3444) and online portal (www.digi.com/support).
    - Firmware Updates: Over-the-air updates simplify maintenance and enhancement.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Module Not Responding | Ensure correct pin configuration and baud rate. |
    | Unexpected Signal Drop | Check interference sources and optimize antenna placement. |
    | Incorrect Data Transmission | Verify AT commands (e.g., `CH`, `ID`, `NP`) for channel and payload size. |
    7. Conclusion and Recommendation
    The XBee/XBee-PRO S2C 802.15.4 RF Module stands out as a robust wireless communication solution tailored for diverse industrial and consumer applications. Its key features, including high transmit power, low power consumption, and global regulatory compliance, make it an ideal choice for developers seeking efficient and reliable connectivity.
    Recommendation: Highly recommended for projects requiring seamless wireless integration. For high-volume production, the surface-mount version is the optimal choice due to its cost-effectiveness and ease of automated assembly.
    By leveraging the detailed technical documentation provided by Digi, engineers can s

XB8-DPRS-001参数

参数
发射电流 48mA
天线形式 Antenna Not Included
调制方式 -
灵敏度 -106dBm
频段 -
功耗 -
芯片平台 ADF7023
发射功率 -
数据速率 10Kbps
接收电流 27mA
工作电压 2.7V~3.6V
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

XB8-DPRS-001厂商介绍

DIGI International是一家全球领先的物联网(IoT)解决方案提供商,专注于为各种行业提供嵌入式计算和网络连接解决方案。公司主营产品包括嵌入式计算机、串行设备服务器、无线设备、物联网网关和传感器等。

产品分类:
1. 嵌入式计算机:提供高性能、低功耗的嵌入式计算平台,适用于工业自动化、医疗设备等领域。
2. 串行设备服务器:实现串行设备与以太网之间的数据传输,广泛应用于远程监控、工业控制等领域。
3. 无线设备:提供Wi-Fi、蜂窝等多种无线通信模块,适用于远程数据传输、无线监控等场景。
4. 物联网网关:集成多种通信协议,实现设备与云平台之间的数据交互,适用于智慧城市、智能家居等领域。
5. 传感器:提供温度、湿度、压力等多种传感器,适用于环境监测、工业自动化等领域。

DIGI International的优势:
1. 丰富的产品线:提供多种类型的物联网解决方案,满足不同行业的需求。
2. 高度定制化:根据客户需求提供定制化的硬件和软件解决方案。
3. 强大的技术支持:提供专业的技术支持和售后服务,确保客户项目的顺利实施。
4. 广泛的应用领域:产品广泛应用于工业、医疗、能源、交通等多个行业,具有广泛的市场前景。

XB8-DPRS-001数据手册

厂牌 PDF简要描述 下载
DIGI INTERNATIONAL 射频模块 DIGI INTERNATIONAL XB8-DPRS-001 XB8-DPRS-001数据手册

XB8-DPRS-001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 36
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
102010128 ¥ 272.6768
102010129 ¥ 404.2
113990583 ¥ 98.1468
114992732 ¥ 165.1975
317030213 ¥ 120.266
318020691 ¥ 507.5113
36704485 ¥ 37.6443
3990150502 ¥ 3443.7698
700-0082 ¥ 108.55
76000956 ¥ 286.1736