处理中...

首页  >  产品百科  >  XB24CZ7RIS-004

XB24CZ7RIS-004

产品分类: 射频模块
厂牌: DIGI INTERNATIONAL
产品描述: DSSS 28mA~45mA 33mA~59mA 1Mbps -100dBm 2.1V Antenna Not Included EM357 SMD 贴片安装 22mm*34mm*3mm
供应商型号: 602-1194-ND
供应商: Digi-Key
标准整包数: 1
DIGI INTERNATIONAL 射频模块 XB24CZ7RIS-004

XB24CZ7RIS-004概述

    XBee/XBee-PRO S2C 802.15.4 RF Module: A Comprehensive Technical Overview
    Product Introduction
    The XBee/XBee-PRO S2C 802.15.4 RF Module is a versatile embedded solution designed to facilitate wireless connectivity in various IoT and industrial applications. These modules leverage the IEEE 802.15.4 networking protocol, enabling efficient point-to-multipoint or peer-to-peer communication. The XBee S2C series targets high-throughput applications requiring low-latency, predictable communication timing. With two primary footprints—through-hole (TH) and surface-mount (SMT)—it offers flexibility in deployment, from prototyping to high-volume manufacturing.
    The modules are tailored for low-cost, low-power wireless sensor networks. They operate within the ISM 2.4 GHz frequency band, ensuring compatibility across different global regions. The S2C hardware and Silicon Labs EM357 chipset underpin its robust functionality.
    Technical Parameters
    Below are the key technical specifications of the XBee/XBee-PRO S2C 802.15.4 RF Module:
    | Specification | XBee | XBee-PRO |
    |
    | Supply Voltage | 2.1 – 3.6 V | 2.7 – 3.6 V |
    | Transmit Current (Typ.) | 45 mA (8 dBm) | 120 mA (18 dBm) |
    | Idle/Receive Current (Typ.) | 31 mA | 31 mA |
    | Power-Down Current | <1 µA | <1 µA |
    | Indoor/Urban Range | Up to 200 ft (60 m) | Up to 300 ft (90 m) |
    | Outdoor RF Line-of-Sight Range| Up to 4000 ft (1200 m) | Up to 2 miles (3200 m) |
    | RF Data Rate | 250,000 b/s | 250,000 b/s |
    Additional parameters include:
    - Operating Temperature: -40°C to 85°C (Industrial)
    - UART Interface Data Rate: 1200 b/s to 250,000 b/s
    - SPI Data Rate: Up to 5 Mb/s (burst)
    These modules offer programmable RF transmit power levels ranging from 0 dBm to 18 dBm, with enhanced performance in the XBee-PRO variant.
    Product Features and Advantages
    1. Flexibility in Footprint: Available in TH and SMT formats, supporting prototyping and large-scale production.
    2. Low Power Consumption: Minimal power draw during idle and sleep modes, ideal for battery-powered devices.
    3. High Data Throughput: Capable of handling up to 96,000 b/s of data throughput.
    4. Wide Operating Frequency Band: Supports global ISM bands, ensuring compatibility in diverse geographical locations.
    5. IEEE 802.15.4 Compliance: Ensures interoperability with other Zigbee devices.
    Application Case Studies and Usage Recommendations
    XBee/XBee-PRO S2C 802.15.4 RF Modules excel in a variety of applications, including:
    - Wireless Sensor Networks: Ideal for monitoring environmental conditions like temperature, humidity, and air quality.
    - Industrial Automation: Used for remote equipment monitoring and control.
    - Home Automation: Facilitates smart lighting and thermostat systems.
    Usage Suggestions:
    - Optimize the antenna selection based on application requirements—PCB antennas for compact designs, whip/dipole antennas for long-range applications.
    - Ensure proper shielding and grounding to minimize interference in dense environments.
    Compatibility and Support
    These modules are compatible with various serial interfaces (UART, SPI), making integration straightforward. Digi provides extensive support, including firmware updates, comprehensive documentation, and technical assistance via their support portal. Additionally, the XBee library facilitates rapid integration with popular platforms.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor signal strength | Increase transmit power level; optimize antenna placement. |
    | Connection instability | Verify baud rates and ensure p

XB24CZ7RIS-004参数

参数
频段 -
数据速率 1Mbps
功耗 -
调制方式 DSSS
发射电流 33mA~59mA
工作电压 2.1V
发射功率 -
灵敏度 -100dBm
芯片平台 EM357
天线形式 Antenna Not Included
接收电流 28mA~45mA
长*宽*高 22mm*34mm*3mm
通用封装 SMD
安装方式 贴片安装
应用等级 工业级
零件状态 新设计不推荐
包装方式 托盘装

XB24CZ7RIS-004厂商介绍

DIGI International是一家全球领先的物联网(IoT)解决方案提供商,专注于为各种行业提供嵌入式计算和网络连接解决方案。公司主营产品包括嵌入式计算机、串行设备服务器、无线设备、物联网网关和传感器等。

产品分类:
1. 嵌入式计算机:提供高性能、低功耗的嵌入式计算平台,适用于工业自动化、医疗设备等领域。
2. 串行设备服务器:实现串行设备与以太网之间的数据传输,广泛应用于远程监控、工业控制等领域。
3. 无线设备:提供Wi-Fi、蜂窝等多种无线通信模块,适用于远程数据传输、无线监控等场景。
4. 物联网网关:集成多种通信协议,实现设备与云平台之间的数据交互,适用于智慧城市、智能家居等领域。
5. 传感器:提供温度、湿度、压力等多种传感器,适用于环境监测、工业自动化等领域。

DIGI International的优势:
1. 丰富的产品线:提供多种类型的物联网解决方案,满足不同行业的需求。
2. 高度定制化:根据客户需求提供定制化的硬件和软件解决方案。
3. 强大的技术支持:提供专业的技术支持和售后服务,确保客户项目的顺利实施。
4. 广泛的应用领域:产品广泛应用于工业、医疗、能源、交通等多个行业,具有广泛的市场前景。

XB24CZ7RIS-004数据手册

厂牌 PDF简要描述 下载
DIGI INTERNATIONAL 射频模块 DIGI INTERNATIONAL XB24CZ7RIS-004 XB24CZ7RIS-004数据手册

XB24CZ7RIS-004封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 31.6764 ¥ 267.6656
库存: 36
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 267.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
102010128 ¥ 272.6768
102010129 ¥ 404.2
113990583 ¥ 98.1468
114992732 ¥ 165.1975
317030213 ¥ 120.266
318020691 ¥ 507.5113
36704485 ¥ 37.6443
3990150502 ¥ 3443.7698
700-0082 ¥ 108.55
76000956 ¥ 286.1736