处理中...

首页  >  产品百科  >  XA7A75T-1FGG484Q

XA7A75T-1FGG484Q

厂牌: XILINX
产品描述: 472.5KB 75520 5900 950mV 1.05V BGA-484 贴片安装
供应商型号:
供应商:
标准整包数: 0
XILINX 现场可编程门阵列(FPGA) XA7A75T-1FGG484Q

XA7A75T-1FGG484Q概述

    Comprehensive Guide to Xilinx XA Artix-7 Automotive FPGAs
    Product Introduction
    The Xilinx XA Artix-7 FPGAs are optimized for the automotive industry, offering a balance of low cost, low power consumption, and high performance. These FPGAs are particularly well-suited for high-volume automotive applications where cost and space are critical. Built using the advanced 28 nm high-performance/low-power (HPL) process with high-k metal gate (HKMG) technology, they provide more logic per watt than the Spartan-6 family. The XA Artix-7 series redefines low-cost alternatives with their robust feature set, which includes advanced Analog Mixed Signal (AMS) technology, DDR3 memory interfaces, and a high number of DSP slices for signal processing.
    Technical Parameters
    The following technical specifications highlight the key capabilities of the XA Artix-7 FPGAs:
    | Device | Logic Cells | Configurable Logic Blocks (CLBs) | DSP48E1 Slices | Block RAM Blocks | CMTs | PCIe GTPs | XADC Blocks | Total I/O Banks | Max User I/O |
    ||
    | XA7A12T | 12,800 | 2,000 | 171 | 40 | 40 | 20 | 3 | 1 | 2 |
    | XA7A15T | 16,640 | 2,600 | 200 | 45 | 50 | 25 | 5 | 1 | 4 |
    | XA7A25T | 23,360 | 3,650 | 313 | 80 | 90 | 45 | 3 | 1 | 4 |
    | XA7A35T | 33,280 | 5,200 | 400 | 90 | 100 | 50 | 5 | 1 | 4 |
    | XA7A50T | 52,160 | 8,150 | 600 | 120 | 150 | 75 | 5 | 1 | 4 |
    | XA7A75T | 75,520 | 11,800 | 892 | 180 | 210 | 105 | 6 | 1 | 4 |
    | XA7A100T | 101,440 | 15,850 | 1,188 | 240 | 270 | 135 | 6 | 1 | 4 |
    Key Features:
    - Logic cells: Up to 101,440 cells.
    - Configurable logic blocks: Up to 15,850 blocks.
    - DSP slices: Up to 1,188 slices.
    - Block RAM: Multiple dual-port configurations up to 36 Kb.
    Product Features and Advantages
    The XA Artix-7 FPGAs offer several unique advantages that make them ideal for automotive applications:
    - Advanced AMS Technology: Seamless integration of dual 12-bit ADCs with independent channels and integrated thermal and supply sensors.
    - High-Speed Connectivity: Supports up to 50 Gb/s peak bandwidth through high-speed serial transceivers.
    - Comprehensive Configuration Options: Includes support for AES encryption, authentication, and SEU detection and correction.
    - Automotive Compliance: Meets stringent automotive standards like ISO-TS16949, AEC-Q100 qualification, and PPAP documentation.
    - Integrated PCIe Support: For x4 Gen2 Endpoint compatibility.
    Application Cases and Usage Suggestions
    These FPGAs are designed for a wide array of automotive applications, including ADAS systems, infotainment systems, and communication modules. Here are some practical usage scenarios:
    - ADAS Systems: Utilize the high-performance DSP slices for vision processing and sensor fusion.
    - Infotainment: Use the large number of I/O pins and high-speed connectivity for multimedia streaming.
    - Communication Modules: Leverage the PCIe support for high-speed data transfer between devices.
    Usage Tips:
    - Optimize power consumption by selecting appropriate I/O voltage levels based on the application needs.
    - Ensure proper thermal management due to the high power densit

XA7A75T-1FGG484Q参数

参数
最小工作供电电压 950mV
总RAM位数 472.5KB
LAB/CLB数量 5900
逻辑元件数量 75520
最大工作供电电压 1.05V
通用封装 BGA-484
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

XA7A75T-1FGG484Q厂商介绍

Xilinx(赛灵思)是一家全球领先的可编程逻辑解决方案提供商,总部位于美国加利福尼亚州。公司成立于1984年,专注于FPGA(现场可编程门阵列)、SoC(系统级芯片)和3D IC等技术的研发和制造。

Xilinx的主营产品主要分为以下几类:
1. FPGA:包括7系列、Virtex系列、Kintex系列等,广泛应用于通信、工业、汽车、消费电子等领域。
2. SoC:如Zynq系列,集成了ARM处理器和FPGA,适用于高性能计算、视频处理等应用。
3. 3D IC:通过堆叠技术实现芯片间的高速互连,提高性能和集成度。

Xilinx的优势主要体现在:
1. 灵活性:FPGA和SoC产品可编程,可根据客户需求定制功能,适应不断变化的市场。
2. 性能:提供高性能的解决方案,满足高速数据处理和复杂计算的需求。
3. 低功耗:优化设计,降低功耗,延长电池寿命,适用于移动和便携设备。
4. 快速上市:可编程解决方案缩短产品开发周期,加速产品上市。

XA7A75T-1FGG484Q数据手册

厂牌 PDF简要描述 下载
XILINX 现场可编程门阵列(FPGA) XILINX XA7A75T-1FGG484Q XA7A75T-1FGG484Q数据手册

XA7A75T-1FGG484Q封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX090H3F34E2SG ¥ 0
14235R-2000 ¥ 110.9696
15311R-1000 ¥ 191.139
5962-8605304LA ¥ 0
5AGXBA1D6F27C6G ¥ 2991.5408
5CGXFC7C6F23I7N ¥ 911.7972
6ES71532BA100XB0 ¥ 11926.1483
A3P1000-1FGG144M ¥ 2944.06
A3P1000-FGG484I ¥ 1119.25
A3P250-2VQG100 ¥ 202.062