处理中...

首页  >  产品百科  >  REC3-4815SRW/H4/A/CTRL

REC3-4815SRW/H4/A/CTRL

产品分类: DC-DC模块
厂牌: RECOM POWER
产品描述: 3W DC/DC-Converter \'ECONOLINE\' DIP24 4kV reg 2:1
供应商型号: SG-REC3-4815SRW/H4/A/CTRL
供应商: 期货订购
标准整包数: 15
RECOM POWER DC-DC模块 REC3-4815SRW/H4/A/CTRL

REC3-4815SRW/H4/A/CTRL概述

    ECONOLINE DC/DC Converter: REC3-SDRW Technical Overview
    Product Introduction:
    The ECONOLINE REC3-SDRW series represents a cutting-edge range of DC/DC converters offering robust performance and reliable functionality across multiple applications. These converters deliver 3W of power in a compact DIP24 or SMD package, making them ideal for applications requiring efficient power conversion. They come with a three-year warranty, ensuring durability and reliability.
    This series supports 2:1 or 4:1 wide input voltage ranges, including options like 4.5–9VDC, 9–18VDC, 18–36VDC, and 36–72VDC. The converters are designed with advanced features such as feedback-regulated outputs, continuous short-circuit protection, and high isolation levels, making them suitable for both industrial and medical applications.
    Technical Parameters:
    Below are key technical specifications of the REC3-SDRW series:
    | Parameter | Value |

    | Power Rating | 3W |
    | Input Voltage Range | 2:1 (e.g., 4.5–9VDC, 9–18VDC) |
    4:1 (e.g., 18–72VDC) |
    | Output Voltage | 3.3V, 5V, 9V, 12V, 15V, ±5V, ±12V, ±15V |
    | Efficiency | Up to 86% |
    | Isolation Voltage | 2kV, 4kV, 6kVDC |
    | Switching Frequency | 90kHz–150kHz (2:1 Input), 120kHz–180kHz (4:1 Input) |
    | Line Regulation | ±0.4% |
    | Load Regulation | ±0.6% |
    | Operating Temperature | -40°C to +85°C |
    | Storage Temperature | -55°C to +125°C |
    | Capacitive Load | Up to 4700µF |
    Product Features and Advantages:
    1. High Isolation Levels: Offers options for 2kV, 4kV, and 6kVDC isolation, making it highly suitable for medical and sensitive electronic systems.
    2. Flexible Input Ranges: Supports both 2:1 (narrow input range) and 4:1 (wide input range) configurations to accommodate diverse applications.
    3. Industry Standard Packaging: Available in DIP24 and SMD packages, providing ease of integration into existing designs.
    4. Continuous Protection: Features continuous short-circuit protection with automatic restart capability.
    5. Efficient Operation: High efficiency up to 86%, minimizing energy losses and heat dissipation.
    6. Medical Certifications: Compliance with EN/IEC 60601-1 and UL 60950-1 standards, ensuring safety in medical environments.
    Application Cases and Usage Recommendations:
    The REC3-SDRW series excels in a variety of industrial and medical applications. Here are some typical scenarios:
    1. Industrial Automation: Suitable for powering sensors, actuators, and controllers in harsh environments.
    2. Medical Equipment: Ideal for diagnostic devices, patient monitoring systems, and other life-support equipment requiring high isolation.
    3. Telecommunications: Used in telecom equipment for power conversion and distribution.
    Usage Tips:
    - Ensure proper input filtering to minimize noise and improve efficiency.
    - Use appropriate capacitive loads (up to 4700µF) to avoid exceeding the maximum capacitive load limits.
    - For capacitive loads > 4700µF, consider using remote on/off control via the optional /CTRL pin to manage start-up currents.
    Compatibility and Support:
    The REC3-SDRW series is compatible with various electronic components and systems, thanks to its standardized pinout options and metal/case options. It is RoHS-compliant and includes certifications for UL, EN, and IEC standards. RECOM provides extensive documentation, including application notes and MTBF calculations, ensuring seamless integration and long-term reliability.
    Common Issues and Solutions

REC3-4815SRW/H4/A/CTRL参数

参数
输出电压 15V
输出方式 -
转换效率 86%
类型 -
输入电压最小值 -
散热方式 -
输出电压组数 1
输出总功率 -
最大容性负载 -
输入电压最大值 72V
开关频率 -
输出电流最大值 200mA
特性 Remote On/Off,SCP
长*宽*高 32.004mm*20.32mm*10.16mm
通用封装 DIP-24
安装方式 通孔安装
应用等级 医疗级,商用级
零件状态 在售

REC3-4815SRW/H4/A/CTRL厂商介绍

RECOM Power是一家全球领先的电源解决方案供应商,专注于研发和生产高效、可靠的电源模块。公司主营产品包括AC/DC电源模块、DC/DC电源模块、隔离电源模块和电源适配器等,广泛应用于工业自动化、通信、医疗、交通、能源和消费电子等领域。

RECOM Power的优势在于:
1. 高效节能:产品采用先进的电源技术,具有高效率、低功耗的特点,有助于降低能耗和减少碳排放。
2. 可靠性高:严格的质量控制和测试流程,确保产品的高可靠性和长寿命。
3. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足特定应用需求。
4. 全球布局:在全球范围内设有研发、生产和销售网络,为客户提供快速响应和本地化服务。
5. 持续创新:持续投入研发,不断推出新技术和新产品,引领行业发展。

REC3-4815SRW/H4/A/CTRL数据手册

厂牌 PDF简要描述 下载
RECOM POWER DC-DC模块 RECOM POWER REC3-4815SRW/H4/A/CTRL REC3-4815SRW/H4/A/CTRL数据手册

REC3-4815SRW/H4/A/CTRL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15+ ¥ 177.5262
150+ ¥ 167.5848
库存: 150
起订量: 15 增量: 0
交货地:
最小起订量为:15
合计: ¥ 2662.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.6M12-P0.5 ¥ 2124.9184
1046800 ¥ 1996.0314
1046803 ¥ 1817.7675
173950575 ¥ 52.6689
2320034 ¥ 2114.4769
2320102 ¥ 2357.5
2320115 ¥ 2204.3381
2320144 ¥ 2204.3381
2866284 ¥ 1139.4194
2905008 ¥ 3308.09