处理中...

首页  >  产品百科  >  REC5-2412DRW/H6/A/SMD-R

REC5-2412DRW/H6/A/SMD-R

产品分类: DC-DC模块
厂牌: RECOM POWER
产品描述: 5W DC/DC-Converter \'ECONOLINE\' SMD 6kV reg 2:1
供应商型号: SG-REC5-2412DRW/H6/A/SMD-R
供应商: 期货订购
标准整包数: 100
RECOM POWER DC-DC模块 REC5-2412DRW/H6/A/SMD-R

REC5-2412DRW/H6/A/SMD-R概述

    ECONOLINE DC/DC Converter: REC 5 Technical Overview
    1. Product Introduction
    The ECONOLINE DC/DC Converter is a highly efficient power supply solution designed to meet demanding requirements across multiple industries. The REC 5 model, rated at 5 watts, supports a wide range of input voltages (2:1 and 4:1 input configurations) and is available in two packaging options: DIP24 and SMD. This versatile converter can provide either single or dual outputs, making it suitable for a variety of applications including industrial, medical, and advanced embedded systems.
    Key features include:
    - High isolation levels: Up to 6 kVDC.
    - Feedback-regulated output ensuring consistent performance.
    - Continuous short-circuit protection with automatic restart.
    - Wide input voltage ranges: Suitable for different power systems.
    - Compliance with international safety standards such as UL, EN, and IEC 60601-1.
    This product is designed to cater to medical-grade equipment and other critical applications requiring high reliability and performance.
    2. Technical Parameters
    Below are the key technical specifications of the REC 5 DC/DC Converter:
    | Parameter | Value |

    | Power Rating | 5 Watts |
    | Input Voltage Range | 2:1 (9–18V, 18–36V, 36–72V), 4:1 (9–36V, 18–72V) |
    | Output Voltage Options | ±5V, ±9V, ±12V, ±15V, 3.3V, 5V |
    | Output Voltage Accuracy | ±2% |
    | Line Regulation (HL-LL) | ±0.3% |
    | Load Regulation (20%-100%) | ±0.6% |
    | Maximum Output Current | ±500 mA (Dual Output), 1000 mA (Single Output) |
    | Efficiency | Up to 86% |
    | Capacitive Load Capability | 6800 µF (Single Output), 2200 µF (Dual Output) |
    | Isolation Voltage | 2kVDC (H2), 4kVDC (H4), 6kVDC (H6) |
    | Operating Frequency | 120 kHz (2:1 input), 200 kHz (4:1 input) |
    | Operating Temperature Range | -40°C to +75°C |
    | Storage Temperature Range | -55°C to +125°C |
    Additional features include continuous short-circuit protection, feedback regulation, and excellent ripple/noise performance.
    3. Product Features and Advantages
    The REC 5 series excels in several aspects:
    - High Isolation Levels: With isolation voltages up to 6 kVDC, it ensures safe operation in sensitive environments like medical devices.
    - Wide Input Range: Accommodates various power supply scenarios, simplifying integration into different systems.
    - Flexible Packaging Options: Available in DIP24, SMD, and metal cases, catering to diverse design needs.
    - Safety Certifications: Meets stringent regulatory requirements such as EN60950-1 and IEC60601-1 for medical applications.
    - Advanced Thermal Management: Low thermal impedance ensures reliable performance even under heavy loads.
    Its high efficiency and robust design make the REC 5 an ideal choice for demanding industrial and medical applications.
    4. Application Case Studies and Usage Suggestions
    The REC 5 DC/DC Converter is ideal for:
    - Medical Equipment: Due to its high isolation and compliance with medical safety standards.
    - Industrial Automation: Handling high-capacity loads with continuous short-circuit protection.
    - Telecommunications: Where space optimization and low power consumption are critical.
    Usage Recommendations:
    - Ensure proper grounding and isolation practices when integrating with sensitive circuits.
    - Use the recommended footprint details provided in the manual to ensure mechanical stability and electrical performance.
    - Select the appropriate pinout option (e.g.

REC5-2412DRW/H6/A/SMD-R参数

参数
输出总功率 -
输入电压最大值 36V
散热方式 -
转换效率 -
输出电压组数 2
开关频率 -
输出电压 12V
输出电流最大值 210mA,210mA
特性 SCP
类型 -
输出方式 -
最大容性负载 -
输入电压最小值 -
长*宽*高 32.004mm*20.32mm*10.16mm
通用封装 SMD-24
安装方式 贴片安装
应用等级 医疗级,商用级
零件状态 在售
包装方式 卷带包装

REC5-2412DRW/H6/A/SMD-R厂商介绍

RECOM Power是一家全球领先的电源解决方案供应商,专注于研发和生产高效、可靠的电源模块。公司主营产品包括AC/DC电源模块、DC/DC电源模块、隔离电源模块和电源适配器等,广泛应用于工业自动化、通信、医疗、交通、能源和消费电子等领域。

RECOM Power的优势在于:
1. 高效节能:产品采用先进的电源技术,具有高效率、低功耗的特点,有助于降低能耗和减少碳排放。
2. 可靠性高:严格的质量控制和测试流程,确保产品的高可靠性和长寿命。
3. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足特定应用需求。
4. 全球布局:在全球范围内设有研发、生产和销售网络,为客户提供快速响应和本地化服务。
5. 持续创新:持续投入研发,不断推出新技术和新产品,引领行业发展。

REC5-2412DRW/H6/A/SMD-R数据手册

厂牌 PDF简要描述 下载
RECOM POWER DC-DC模块 RECOM POWER REC5-2412DRW/H6/A/SMD-R REC5-2412DRW/H6/A/SMD-R数据手册

REC5-2412DRW/H6/A/SMD-R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ ¥ 245.8432
1000+ ¥ 232.076
库存: 1000
起订量: 100 增量: 0
交货地:
最小起订量为:100
合计: ¥ 24584.32
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.6M12-P0.5 ¥ 2124.9184
1046800 ¥ 2417.173
1046803 ¥ 1817.7675
173950575 ¥ 52.6689
2320034 ¥ 2114.4769
2320102 ¥ 2357.5
2320115 ¥ 2204.3381
2320144 ¥ 2204.3381
2866284 ¥ 1139.4194
2905008 ¥ 3308.09