处理中...

首页  >  产品百科  >  REC3-1205SRW/H6/A/CTRL/X2

REC3-1205SRW/H6/A/CTRL/X2

产品分类: DC-DC模块
厂牌: RECOM POWER
产品描述: 3W DC/DC-Converter \'ECONOLINE\' DIP24 6kV reg 2:1
供应商型号: SG-REC3-1205SRW/H6/A/CTRL/X2
供应商: 期货订购
标准整包数: 15
RECOM POWER DC-DC模块 REC3-1205SRW/H6/A/CTRL/X2

REC3-1205SRW/H6/A/CTRL/X2概述

    ECONOLINE DC/DC Converter REC3-SDRW Technical Overview
    1. Product Introduction
    The ECONOLINE REC3-SDRW is a high-performance DC/DC converter that provides robust power solutions with a 3-year warranty. Designed to operate efficiently across multiple voltage ranges, it features a compact Industry Standard 3W DIP24 Package, ideal for a variety of applications including medical, industrial, and communication systems. This device offers continuous short circuit protection and feedback-regulated outputs, ensuring reliable operation under diverse environmental conditions.
    The REC3-SDRW supports both 2:1 and 4:1 input voltage configurations, allowing flexibility in system design. With isolation voltages ranging from 2kV to 6kVDC, this converter is particularly suited for medical equipment requiring stringent safety certifications such as IEC/EN 60601-1 and industrial systems needing compliance with UL 60950-1 and EN 60950-1 standards.
    2. Technical Parameters
    The REC3-SDRW offers the following key technical specifications:
    - Input Voltage Range: 2:1 (4.5–9V, 9–18V, etc.) or 4:1 (9–36V, 18–72V)
    - Output Voltage Accuracy: ±2% maximum
    - Line Regulation: ±0.4% max.
    - Load Regulation: ±0.6% max.
    - Efficiency: Up to 86%
    - Output Ripple & Noise: 50mVp-p max.
    - Short-Circuit Protection: Continuous, auto-restart
    - Operating Temperature Range: -40°C to +85°C (free-air convection)
    - Storage Temperature Range: -55°C to +125°C
    - Isolation Voltage: 2kVDC, 4kVDC, or 6kVDC (optional suffixes)
    - Switching Frequency: 90kHz–150kHz (2:1 input) or 120kHz–180kHz (4:1 input)
    3. Product Features and Advantages
    - Industry-Standard Design: Compact 3W DIP24 format ensures easy integration into existing designs.
    - High Isolation: Supports up to 6kVDC isolation, meeting medical-grade safety requirements.
    - Continuous Short-Circuit Protection: Ensures stable performance even under fault conditions.
    - Wide Input Voltage Range: Flexible input configurations cater to a broad range of applications.
    - Medical Compliance: Approved by regulatory bodies such as IEC/EN 60601-1 and EN 60950-1.
    - Low No-Load Power Consumption: Maximizes efficiency in low-demand scenarios.
    These features make the REC3-SDRW a standout choice for applications demanding high reliability, minimal downtime, and strict safety standards.
    4. Application Cases and Usage Recommendations
    The REC3-SDRW is widely used in medical, industrial, and telecommunication industries. Some notable application examples include:
    - Medical Equipment: Used in diagnostic tools, imaging devices, and patient monitors where high isolation and compliance with safety standards are critical.
    - Industrial Automation: Suitable for programmable logic controllers (PLCs), sensors, and actuators operating in harsh environments.
    - Telecommunications: Ideal for base stations and network equipment requiring robust DC-to-DC conversion.
    Usage Tips:
    - Ensure proper heat dissipation when operating at high ambient temperatures.
    - Always connect the output capacitive load within the specified limits to prevent converter damage.
    - For applications requiring remote on/off control, select the appropriate control pin configuration.
    5. Compatibility and Support
    The REC3-SDRW is compatible with a wide range of configurations, including:
    - Multiple pin-out options (A, B, or C) and case styles (plastic or metal).
    - SMD and through-hole mounting options.
    - Control pin support for remote operation.
    RECOM offers comprehensive customer support, including detailed application notes, certification documentation, and lifecycle management services to ensure long-term availability and reliability.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Insufficient load on output leads to out-of-spec performance. | Ensure at least 10% of the rated output load is connected to the d

REC3-1205SRW/H6/A/CTRL/X2参数

参数
最大容性负载 -
输入电压最小值 9V
输出电压 5V
类型 -
输入电压最大值 18V
开关频率 180KHz
特性 Remote On/Off,SCP
散热方式 -
转换效率 79%
输出方式 Fixed
输出电压组数 1
输出总功率 -
输出电流最大值 600mA
长*宽*高 32.004mm*20.32mm*10.16mm
通用封装 DIP-24
安装方式 通孔安装
应用等级 医疗级,商用级
零件状态 在售
包装方式 管装

REC3-1205SRW/H6/A/CTRL/X2厂商介绍

RECOM Power是一家全球领先的电源解决方案供应商,专注于研发和生产高效、可靠的电源模块。公司主营产品包括AC/DC电源模块、DC/DC电源模块、隔离电源模块和电源适配器等,广泛应用于工业自动化、通信、医疗、交通、能源和消费电子等领域。

RECOM Power的优势在于:
1. 高效节能:产品采用先进的电源技术,具有高效率、低功耗的特点,有助于降低能耗和减少碳排放。
2. 可靠性高:严格的质量控制和测试流程,确保产品的高可靠性和长寿命。
3. 定制化服务:根据客户需求,提供定制化的电源解决方案,满足特定应用需求。
4. 全球布局:在全球范围内设有研发、生产和销售网络,为客户提供快速响应和本地化服务。
5. 持续创新:持续投入研发,不断推出新技术和新产品,引领行业发展。

REC3-1205SRW/H6/A/CTRL/X2数据手册

厂牌 PDF简要描述 下载
RECOM POWER DC-DC模块 RECOM POWER REC3-1205SRW/H6/A/CTRL/X2 REC3-1205SRW/H6/A/CTRL/X2数据手册

REC3-1205SRW/H6/A/CTRL/X2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15+ ¥ 195.2788
150+ ¥ 184.3432
库存: 150
起订量: 15 增量: 0
交货地:
最小起订量为:15
合计: ¥ 2929.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.6M12-P0.5 ¥ 2124.9184
1046800 ¥ 1996.0314
1046803 ¥ 1817.7675
173950575 ¥ 52.6689
2320034 ¥ 2114.4769
2320102 ¥ 2357.5
2320115 ¥ 2204.3381
2320144 ¥ 2204.3381
2866284 ¥ 1139.4194
2905008 ¥ 3308.09