处理中...

首页  >  产品百科  >  MPQ6523GR-AEC1-Z

MPQ6523GR-AEC1-Z

产品分类: 其他稳压器
产品描述: Triple Half-Bridge Motor Driver With Serial Input Control
供应商型号: 1589-MPQ6523GR-AEC1-ZTR-ND
供应商: Digi-Key
标准整包数: 5000
MONOLITHIC POWER SYSTEMS 其他稳压器 MPQ6523GR-AEC1-Z

MPQ6523GR-AEC1-Z概述

    # MPQ6523 Triple Half-Bridge Motor Driver with Serial Input Control
    Product Introduction
    The MPQ6523 is a highly efficient triple half-bridge motor driver developed by Monolithic Power Systems (MPS). It integrates advanced control and protection features, making it suitable for driving up to three independent loads. This product supports a wide range of automotive and industrial applications due to its robust design and compatibility with AEC-Q100 standards.
    Key Features:
    - Output Current: Up to 0.9A per channel.
    - Resistance: Low RDS(ON), typically 1.1Ω at 25°C, ensuring efficient power delivery.
    - Power Efficiency: Very low quiescent current (IVS < 6μA in standby mode).
    - Protection Mechanisms: Includes short-circuit protection (SCP), under-voltage protection (UVP), and thermal shutdown.
    - Control Interface: Equipped with a serial data interface for easy integration into complex systems.

    Primary Applications:
    - DC motors
    - Automotive electronic control units (ECUs)
    - Industrial automation equipment
    Technical Parameters
    The following table summarizes the critical technical specifications of the MPQ6523:
    | Parameter | Value | Unit |
    |
    | Supply Voltage (VVS) | 7V to 28V
    | Logic Supply Voltage (VCC) | 4.75V to 5.25V
    | Continuous Power Dissipation | 3W
    | Junction Temperature Range | -40°C to 150°C
    | Quiescent Current (VVS=28V) | 1.5 to 6μA
    | Oscillator Frequency | 85 to 166kHz
    | Dead Time | 2μs
    Product Characteristics and Advantages
    The MPQ6523 offers several unique advantages that make it stand out in the market:
    - Efficient Thermal Management: Advanced thermal protection mechanisms ensure prolonged operational life.
    - High Reliability: With comprehensive diagnostics including short-circuit and open-load detection, reliability is significantly enhanced.
    - Low Quiescent Current: Ideal for battery-powered devices where energy conservation is crucial.
    - Easy Integration: A minimal number of external components required for setup simplifies system design.
    Application Cases and Recommendations
    The MPQ6523 is particularly well-suited for automotive applications requiring precise motor control. For instance, it can be used in electric window lifters or seat adjusters within vehicles. Users are recommended to carefully manage the discharge circuit during long periods of inhibition to avoid exceeding voltage limits.
    Compatibility and Support
    The MPQ6523 is designed to work seamlessly with other standard components and adheres strictly to industry norms like RoHS compliance. MPS provides comprehensive support through documentation, software tools, and technical assistance to facilitate smooth implementation across diverse platforms.
    Common Issues and Solutions
    Users might encounter issues related to incorrect configuration settings leading to unexpected behaviors. To resolve these, always refer to the detailed instruction manuals provided by MPS. Proper initialization procedures must be followed before activating any outputs.
    Conclusion
    The MPQ6523 represents a significant advancement in motor driver technology offering high performance alongside ease of use. Its innovative features combined with stringent quality checks ensure reliable performance across various environments. Therefore, it is highly recommended for developers looking for reliable solutions in motor control applications especially within the automotive sector.
    For further inquiries regarding availability or customization options contact your local MPS representative today!

MPQ6523GR-AEC1-Z参数

参数
拓扑 -
通用封装 QFN-24
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

MPQ6523GR-AEC1-Z厂商介绍

Monolithic Power Systems(MPS)是一家领先的高性能模拟半导体公司,专注于为广泛的电子系统提供电源管理解决方案。公司总部位于美国加利福尼亚州,成立于1997年,并于2004年在纳斯达克上市。

MPS的主要产品分为以下几类:
1. DC-DC转换器:用于将电池或其他电源的电压转换为所需的电压和电流。
2. AC-DC电源解决方案:将交流电转换为直流电,适用于各种电子设备。
3. 线性稳压器:提供稳定的电压输出,适用于需要精确电压的应用。
4. 电池管理IC:包括电池充电器和保护电路,确保电池安全和延长寿命。
5. LED驱动器:为LED照明提供精确的电流和电压控制。

MPS的产品广泛应用于以下领域:
- 移动设备和通信
- 计算机和服务器
- 工业和汽车
- 医疗设备
- 消费电子产品

Monolithic Power Systems的优势在于:
- 高性能:提供高效率和高精度的电源管理解决方案。
- 高可靠性:产品经过严格的测试,确保在各种环境下的稳定性。
- 创新技术:持续研发新技术,以满足市场对更高性能和更小尺寸的需求。
- 定制解决方案:能够根据客户的具体需求提供定制化的电源管理解决方案。

MPQ6523GR-AEC1-Z数据手册

厂牌 PDF简要描述 下载
MONOLITHIC POWER SYSTEMS 其他稳压器 MONOLITHIC POWER SYSTEMS MPQ6523GR-AEC1-Z MPQ6523GR-AEC1-Z数据手册

MPQ6523GR-AEC1-Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 1.794 ¥ 15.0135
库存: 5000
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 75067.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-100688-02 ¥ 1636.1602
1-101052-01 ¥ 2032
155421 ¥ 1328.5043
155481 ¥ 1637.4627
194761 ¥ 2105.1865
194762 ¥ 2004.1844
197082 ¥ 557.3004
197094 ¥ 456.0495
2001820000 ¥ 5624.8335
2TLA020070R1800 ¥ 13472.3198