处理中...

首页  >  产品百科  >  PIC16F688T-I/ML

PIC16F688T-I/ML

产品分类: 微控制器(MCU)
产品描述: 2V~5.5V 20MHz 2KB FLASH 7KB Brown-out Detect/Reset,POR,WDT 内部 12 2V 5.5V 20MHz UART,USART 256 x 8 A/D 8x10b 8bit PIC QFN 贴片安装,黏合安装 4mm*4mm*880μm
供应商型号: Q-PIC16F688T-I/ML
供应商: 期货订购
标准整包数: 3300
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC16F688T-I/ML

PIC16F688T-I/ML概述

    Product Introduction
    The PIC16F688 is a high-performance, flash-based 8-bit CMOS microcontroller designed by Microchip Technology Inc. This microcontroller features advanced capabilities such as nanoWatt Technology, which offers ultra-low power consumption suitable for battery-operated devices. Its primary function is to act as a control unit in various embedded applications, including consumer electronics, industrial automation, automotive systems, and healthcare devices. The device integrates essential peripherals such as analog-to-digital converters, timers, comparators, and communication interfaces to provide a complete solution for developers.
    Technical Parameters
    Below are the key technical specifications of the PIC16F688:
    - Processor Core: High-performance RISC CPU with only 35 instructions to learn.
    - Operating Frequency: Up to 20 MHz oscillator/clock input; each instruction cycle is typically 200 ns.
    - Interrupt Capability: Supports 8-level deep hardware stack and multiple interrupts.
    - Power Supply: Operates over a wide voltage range (2.0V-5.5V).
    - Memory: 4KB Flash memory, 256 bytes of RAM, and 256 bytes of EEPROM.
    - Peripherals:
    - 12 I/O pins with individual direction control and interrupt-on-change capability.
    - 10-bit ADC with 8 channels for analog signal conversion.
    - Enhanced comparator module with programmable voltage references.
    - Two 8-bit timers (Timer0) and one 16-bit timer (Timer1) with prescaler options.
    - Enhanced USART module supporting RS-232, LIN, and J2602 protocols.
    - Temperature Range: Industrial (-40°C to +85°C) and extended (-40°C to +125°C) temperature ranges.
    - Standby Current: 50 nA @ 2.0V (typical).
    - Package Options: Available in 14-pin PDIP, SOIC, TSSOP, and 16-pin QFN packages.
    Product Features and Advantages
    The PIC16F688 stands out due to several unique features:
    - nanoWatt Technology: Enables low-power consumption, making it ideal for battery-powered applications.
    - Factory-Calibrated Oscillator: Provides ±1% precision for consistent performance.
    - Two-Speed Start-Up Mode: Reduces power-on time while maintaining reliability.
    - Flexible Clock Modes: Allows dynamic switching between internal and external clocks during operation.
    - Enhanced Security: Includes programmable code protection and robust flash/EEPROM cells with high endurance (up to 100,000 write cycles for Flash and 1,000,000 for EEPROM).
    These features make the PIC16F688 highly competitive in the embedded systems market, especially where compactness, energy efficiency, and flexibility are required.
    Application Case Studies and Usage Recommendations
    Applications:
    - Consumer Electronics: Used in remote controls, gaming controllers, and small household appliances due to its low power consumption and ease of integration.
    - Industrial Automation: Suitable for sensors and actuators requiring precise control and reliable performance.
    - Automotive Systems: Ideal for low-power sensors and control modules within vehicles.
    Usage Suggestions:
    - When designing low-power devices, leverage the sleep mode and ultra-low-power wake-up functionality to extend battery life.
    - Utilize the analog comparator and ADC for real-time monitoring of analog signals in sensor applications.
    - Leverage the enhanced USART for robust communication across different protocols.
    Compatibility and Support
    The PIC16F688 is fully compatible with Microchip's development tools, including the MPLAB X IDE and the PICkit series of programmers. These tools simplify the development process and offer comprehensive support for debugging and testing. Additionally, Microchip provides extensive documentation, datasheets, and application notes to assist developers.
    Common Issues and Solutions
    | Problem | Solution |

PIC16F688T-I/ML参数

参数
数据转换器 A/D 8x10b
振荡器类型 内部
内核数 -
最大工作供电电压 5.5V
程序存储器大小 7KB
外设 Brown-out Detect/Reset,POR,WDT
电压-电源(Vcc/Vdd) 2V~5.5V
最小工作供电电压 2V
核心处理器 PIC
数据总线宽度 8bit
速度 20MHz
程序存储器类型 FLASH
EEPROM大小 256 x 8
接口类型 UART,USART
最大时钟频率 20MHz
RAM大小 2KB
I/O数量 12
长*宽*高 4mm*4mm*880μm
通用封装 QFN
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

PIC16F688T-I/ML厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC16F688T-I/ML数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC16F688T-I/ML PIC16F688T-I/ML数据手册

PIC16F688T-I/ML封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3300+ ¥ 25.2756
6600+ ¥ 23.7888
9900+ ¥ 22.302
库存: 9900
起订量: 3300 增量: 3300
交货地:
最小起订量为:3300
合计: ¥ 83409.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0