处理中...

首页  >  产品百科  >  PIC12LF1612-E/P

PIC12LF1612-E/P

产品分类: 微控制器(MCU)
产品描述: 1.8V~3.6V 32MHz 2KB FLASH 3.5KB Brown-out Detect/Reset,POR,PWM,WDT 内部 6 2.5V 3.6V,5.5V 32MHz A/D 4x10b 8bit PIC PDIP-8 通孔安装 9.271mm*6.35mm*5.334mm
供应商型号: PIC12LF1612-E/P
供应商: 期货订购
标准整包数: 1000
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC12LF1612-E/P

PIC12LF1612-E/P概述

    # PIC12(L)F1612/16(L)F1613 Microcontroller: Comprehensive Overview
    Product Introduction
    The PIC12(L)F1612/16(L)F1613 microcontrollers are 8/14-pin, 8-bit Flash microcontrollers designed to deliver robust on-chip features for embedded control of small motors and general-purpose applications. These controllers are optimized for space-constrained designs, providing versatility in various industrial and consumer applications such as home appliances, white goods, and end-user equipment. Key features include a high-resolution analog-to-digital converter (ADC), complementary waveform generator (CWG), and zero-cross detection (ZCD), enabling efficient and precise control of motor and sensor applications.
    Technical Parameters
    The PIC12(L)F1612/16(L)F1613 series offers advanced technical specifications:
    - Core Features:
    - RISC architecture with only 49 instructions.
    - Operating speed: DC – 32 MHz.
    - Instruction cycle: 125 ns minimum.
    - Supports up to 16-level deep hardware stack.
    - Memory:
    - Program memory: 2–8 KB Flash.
    - Data SRAM: 256 bytes.
    - High-endurance Flash (HEF): 128 bytes with 100K erase/write cycles.
    - Operating Voltage:
    - 1.8V to 5.5V.
    - Temperature ranges: Industrial (-40°C to 85°C), Extended (-40°C to 125°C).
    - Low Power Consumption:
    - Sleep mode: 50 nA typical.
    - Watchdog Timer: 500 nA typical.
    - Secondary oscillator: 500 nA @ 32 kHz.
    Product Features and Advantages
    The PIC12(L)F1612/16(L)F1613 excels in delivering integrated functionalities crucial for cost-effective and efficient microcontroller solutions. Its standout features include:
    - High-Resolution Analog-to-Digital Conversion: With up to 10-bit ADC and up to 8 external channels, the controller provides precision for complex sensing applications.

    - Advanced Peripheral Integration: Includes a Complementary Waveform Generator (CWG) for advanced motor control and dual Capture/Compare/PWM (CCP) modules, enhancing system flexibility and performance.
    - Low-Power Operation: Ideal for battery-powered devices, with ultra-low sleep current and watchdog timer functionality ensuring reliability in power-sensitive environments.
    These advantages make the PIC12(L)F1612/16(L)F1613 ideal for a wide range of applications where power efficiency and high-performance integration are critical.
    Application Cases and Use Suggestions
    Application Examples
    - Home Appliances: Used in motor control systems for washing machines and dishwashers, ensuring energy-efficient operation.
    - Consumer Electronics: Efficient control of fan speed in air conditioners or refrigerators.
    Use Recommendations
    - Optimized Performance: Leverage the multiple PWM channels for smooth motor control and ensure proper configuration of watchdog timers for fault protection.
    - Energy Efficiency: Utilize the low-power modes effectively to extend battery life in portable devices.
    Compatibility and Support
    The PIC12(L)F1612/16(L)F1613 supports integration with a variety of sensors and actuators due to its versatile I/O capabilities. Microchip offers comprehensive technical support through documentation, online forums, and development tools to assist users throughout their design process.
    Common Issues and Solutions
    | Problem | Solution |

    | Device entering sleep mode | Ensure correct configuration of wake-up conditions (interrupt sources). |
    | High current consumption | Optimize code execution and verify pin configurations. |
    | Unexpected resets | Check and validate configuration bits and reset sources. |
    Conclusion and Recommendation
    The PIC12(L)F1612/16(L)F1613 series stands out as a highly integrated and efficient microcontroller, offering exceptional performance acro

PIC12LF1612-E/P参数

参数
EEPROM大小 -
外设 Brown-out Detect/Reset,POR,PWM,WDT
最大时钟频率 32MHz
核心处理器 PIC
数据转换器 A/D 4x10b
最大工作供电电压 3.6V,5.5V
最小工作供电电压 2.5V
电压-电源(Vcc/Vdd) 1.8V~3.6V
数据总线宽度 8bit
程序存储器类型 FLASH
速度 32MHz
程序存储器大小 3.5KB
接口类型 -
I/O数量 6
RAM大小 2KB
内核数 -
振荡器类型 内部
长*宽*高 9.271mm*6.35mm*5.334mm
通用封装 PDIP-8
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

PIC12LF1612-E/P厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC12LF1612-E/P数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC12LF1612-E/P PIC12LF1612-E/P数据手册

PIC12LF1612-E/P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 10.7011
2000+ ¥ 10.5117
3000+ ¥ 10.417
库存: 1000
起订量: 1000 增量: 60
交货地:
最小起订量为:1000
合计: ¥ 10701.1
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0