处理中...

首页  >  产品百科  >  PIC16LC63A-04I/SP

PIC16LC63A-04I/SP

产品分类: 微控制器(MCU)
产品描述: 2.5V~5.5V 4MHz 1.5KB OTP 7KB Brown-out Detect/Reset,POR,PWM,WDT 外部 22 2.5V 5.5V 4MHz I2C,SPI,UART,USART 8bit PIC SPDIP-28 通孔安装 34.67mm*7.24mm*3.3mm
供应商型号: Q-PIC16LC63A-04I/SP
供应商: 期货订购
标准整包数: 15
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC16LC63A-04I/SP

PIC16LC63A-04I/SP概述

    PIC16C63A/65B/73B/74B: Advanced 8-bit Microcontrollers
    1. Product Introduction
    The PIC16C63A/65B/73B/74B series represents a family of low-cost, high-performance CMOS-based 8-bit microcontrollers. Designed within Microchip's mid-range PIC16CXX series, these microcontrollers are known for their advanced Reduced Instruction Set Computing (RISC) architecture, which enhances execution efficiency.
    Primarily, they are targeted at applications requiring robust digital signal processing and low-power consumption, such as remote sensors, industrial automation, household appliances, and automotive systems. They also excel in fields like motor control, pressure monitoring, thermostat regulation, and other embedded solutions.
    2. Technical Parameters
    | Feature | Specifications |

    | Processor Type | RISC Architecture |
    | Clock Speed | Up to 20 MHz (DC – 200 ns instruction cycle) |
    | Memory Size | Program Memory: 4 KB x 14 bits, Data Memory: 192 x 8 bits |
    | Power Supply Range | 2.5V to 5.5V |
    | Output Current | Sink/Source Current: 25 mA |
    | Operating Temperature | Commercial, Industrial, and Automotive Levels |
    | Sleep Mode Current | ≤ 1.2 μA typical |
    | Number of Pins | 28-pin or 40-pin variants |
    | Analog-to-Digital Converter (ADC) | 5 or 8-channel ADC with 8-bit resolution |
    Additional peripheral features include:
    - Three timer/counter modules (Timer0, Timer1, Timer2)
    - Two Capture/Compare/PWM modules
    - UART/USART and I²C/SPI serial communication interfaces
    - Brown-out detection and reset capabilities
    - Programmable code protection
    These features make the PIC16C63A/65B/73B/74B family a versatile choice for both prototyping and mass production scenarios.
    3. Product Characteristics and Advantages
    Key Benefits:
    - High Performance: Utilizes a RISC core that requires only 35 simple instructions for faster operations and a maximum clock frequency of 20 MHz.
    - Low Power Consumption: Supports ultra-low sleep current (≤1.2 µA), making it ideal for battery-powered devices.
    - Wide Voltage Range: Operates efficiently across a broad range (2.5V to 5.5V), providing adaptability in various environments.
    - Extensive Peripheral Integration: Multiple timers, ADC, and multiple communication protocols facilitate diverse functionalities.
    Competitive Edge:
    The PIC16C63A/65B/73B/74B stands out due to its ease of integration, compact design, and ability to support critical applications like motor control and pressure sensing. It significantly reduces system costs by minimizing external components and maximizing on-chip functionality.
    4. Application Cases and Usage Recommendations
    Applications:
    - Home Appliances: Temperature control, motor speed regulation, and display management.
    - Automotive Electronics: Engine management, fuel injection timing, and sensor interfacing.
    - Industrial Automation: Remote sensing, process control, and data logging.
    Recommendations:
    For energy-efficient applications, enable the sleep mode whenever possible to minimize power drain. Use the onboard capture/compare/pwm module for tasks involving time-critical events or motor speed modulation. Ensure proper grounding and filtering when interfacing the microcontroller with external sensors to maximize accuracy.
    5. Compatibility and Suppor

PIC16LC63A-04I/SP参数

参数
外设 Brown-out Detect/Reset,POR,PWM,WDT
程序存储器类型 OTP
最大时钟频率 4MHz
I/O数量 22
EEPROM大小 -
电压-电源(Vcc/Vdd) 2.5V~5.5V
核心处理器 PIC
最小工作供电电压 2.5V
内核数 -
数据总线宽度 8bit
速度 4MHz
程序存储器大小 7KB
振荡器类型 外部
数据转换器 -
RAM大小 1.5KB
最大工作供电电压 5.5V
接口类型 I2C,SPI,UART,USART
长*宽*高 34.67mm*7.24mm*3.3mm
通用封装 SPDIP-28
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

PIC16LC63A-04I/SP厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC16LC63A-04I/SP数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC16LC63A-04I/SP PIC16LC63A-04I/SP数据手册

PIC16LC63A-04I/SP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15+ ¥ 62.5464
30+ ¥ 58.8672
45+ ¥ 55.188
库存: 45
起订量: 15 增量: 15
交货地:
最小起订量为:15
合计: ¥ 938.19
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0