处理中...

首页  >  产品百科  >  M2S010TS-VF256I

M2S010TS-VF256I

产品分类: 微控制器(MCU)
产品描述: 166MHz 64KB FLASH DDR,PCIe,SERDES 138 CANbus,Ethernet,I2C,SPI,UART,USART,USB ARM® Cortex®-M3 BGA
供应商型号: M2S010TS-VF256I-ND
供应商: Digi-Key
标准整包数: 1
MICROCHIP TECHNOLOGY 微控制器(MCU) M2S010TS-VF256I

M2S010TS-VF256I概述

    DS0128 Datasheet Overview: IGLOO2 FPGA and SmartFusion2 SoC FPGA
    1. Product Introduction
    The IGLOO2 FPGA and SmartFusion2 SoC FPGA from Microsemi represent advanced programmable logic solutions designed for aerospace, defense, communication, data centers, and industrial markets. These products combine flexibility and performance with enhanced security features to address critical applications. Key features include field-programmability, robustness under harsh environments, and integration of analog and digital functionalities within a single device.
    - Product Type: FPGA (Field Programmable Gate Array) and SoC FPGA (System on Chip Field Programmable Gate Array).
    - Primary Functions: High-performance logic fabric, embedded non-volatile memory (eNVROM), clock conditioning circuits, and cryptographic capabilities.
    - Application Areas: Aerospace/Defense, Communication Systems, Data Center Solutions, Industrial Automation, Medical Equipment.
    2. Technical Parameters
    Below is a concise summary of key technical specifications:
    | Parameter | Details |

    | Operating Voltage Range | 1.0V to 1.5V |
    | Operating Temperature Range | -40°C to +125°C |
    | Fabric Density | Up to 200K Logic Elements |
    | SRAM Size | 1Mbit to 4Mbit |
    | Logic Block Frequency | Up to 300 MHz |
    | Power Consumption | ~1 mW per Logic Element |
    | Clock Resources | Up to 24 global clock resources |
    | Communication Interfaces | SPI, I2C, UART, CAN, USB, Ethernet |
    | Non-Volatile Memory | eNVM (Embedded Non-Volatile Memory) |
    | Security Features | True Random Number Generator (TRNG), Physically Unclonable Function (PUF) |
    3. Product Features and Advantages
    The IGLOO2 and SmartFusion2 series excel in providing secure and low-power solutions tailored for diverse applications:
    - Low Power Consumption: With an average consumption of ~1 mW per logic element, these devices stand out in power-sensitive environments.
    - High Reliability: Designed for extreme operating conditions (-40°C to +125°C), ensuring robustness in demanding environments.
    - Advanced Security Mechanisms: Integrated hardware-based encryption modules support secure data processing and tamper resistance.
    - Integrated Analog Features: SmartFusion2 devices feature ARM Cortex-M3 cores, enabling seamless integration of control functions with digital logic.
    4. Application Case Studies and Usage Recommendations
    These FPGAs find application across multiple domains:
    - Aerospace and Defense: Used in satellite systems for signal processing and real-time computation.
    - Communications: Ideal for routing switches due to their extensive interface options.
    - Industrial Automation: Employed in programmable logic controllers (PLCs) for deterministic control loops.
    Recommendation: When deploying these devices, ensure thorough testing of both electrical and thermal properties to maximize reliability. Use proper cooling mechanisms for extended temperature operation.
    5. Compatibility and Support
    - Compatibility: Compatible with standard PCB layouts and adheres to JEDEC standards.
    - Support Services: Microsemi offers a comprehensive support network including online forums, direct tech support via phone/email, and detailed documentation like this

M2S010TS-VF256I参数

参数
最小工作供电电压 -
EEPROM大小 -
电压-电源(Vcc/Vdd) -
外设 DDR,PCIe,SERDES
最大工作供电电压 -
速度 166MHz
接口类型 CANbus,Ethernet,I2C,SPI,UART,USART,USB
程序存储器大小 -
程序存储器类型 FLASH
振荡器类型 -
核心处理器 ARM® Cortex®-M3
数据总线宽度 -
RAM大小 64KB
I/O数量 138
最大时钟频率 -
数据转换器 -
内核数 -
通用封装 BGA
应用等级 工业级
包装方式 托盘

M2S010TS-VF256I厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2S010TS-VF256I数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY M2S010TS-VF256I M2S010TS-VF256I数据手册

M2S010TS-VF256I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
119+ $ 55.9936 ¥ 468.5964
库存: 0
起订量: 119 增量: 1
交货地:
最小起订量为:119
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0