处理中...

首页  >  产品百科  >  MCP2515DM-PCTL

MCP2515DM-PCTL

产品描述: Microchip演示板, 无线通信开发工具, MCP2515芯片
供应商型号: 1332096
供应商: 海外现货
标准整包数: 1
MICROCHIP TECHNOLOGY 评估、开发板开发工具 MCP2515DM-PCTL

MCP2515DM-PCTL概述

    Introduction
    The MCP2515 is a high-performance standalone Controller Area Network (CAN) controller developed by Microchip Technology. It implements the CAN 2.0B specification, allowing communication speeds up to 1 Mbps. This device is primarily used in automotive and industrial applications where reliable and robust data communication is critical. The MCP2515 features advanced capabilities such as message filtering, prioritization, and support for both standard and extended CAN frames, making it ideal for embedded systems requiring seamless integration with CAN networks.
    Technical Parameters
    The MCP2515 is designed with precision and flexibility in mind. Below are its key technical specifications:
    | Parameter | Value |

    | Maximum Communication Speed | 1 Mbps |
    | Message Length | 0–8 bytes |
    | Operating Voltage Range | 2.7V–5.5V |
    | Active Current Consumption | 5 mA (typical) |
    | Standby Current Consumption | 1 µA (typical) |
    | Operating Temperature Range | Industrial (-40°C to +85°C) |
    | Extended Temperature Range | (-40°C to +125°C) |
    | SPI Modes Supported | Mode 0,0 and Mode 1,1 |
    The MCP2515 supports standard and extended data and remote frames, and includes two receive buffers with prioritized message storage. It also offers three transmit buffers with prioritization and abort features, along with comprehensive error handling mechanisms.
    Product Features and Advantages
    Unique Features:
    1. High-Speed SPI Interface: With a maximum clock speed of 10 MHz, the MCP2515 ensures efficient data transfer.
    2. Message Filtering and Prioritization: Six 29-bit filters and two 29-bit masks allow precise control over which messages are accepted, reducing the host MCU's processing burden.
    3. One-Shot Mode: Ensures reliable message transmission attempts, minimizing communication errors.
    4. Clock Out Pin: Provides a programmable clock source for synchronization, enabling additional design flexibility.
    5. Interrupt and RTS Pins: Enhanced control through multiple interrupt outputs and request-to-send inputs.
    Key Advantages:
    - Reduced CPU Load: Efficient message handling minimizes the need for constant CPU intervention.
    - Enhanced Reliability: Comprehensive error management ensures robust communication under adverse conditions.
    - Wide Temperature Support: Designed for demanding environments, it operates reliably across -40°C to +125°C.
    Application Case Studies and Recommendations
    Applications:
    - Automotive Systems: The MCP2515 is widely used in automotive ECUs for monitoring vehicle health, safety systems, and driver assistance technologies.
    - Industrial Automation: Ideal for industrial control systems where real-time data exchange is crucial.
    - Medical Devices: Suitable for medical equipment requiring accurate and reliable communication.
    Practical Use Cases:
    - Remote Sensing: Implementing the MCP2515 in remote sensor networks ensures seamless data acquisition and transmission.
    - Safety Monitoring: Used in safety-critical applications like fire alarms and intrusion detection systems.
    Usage Suggestions:
    - Optimize SPI Settings: Fine-tune the SPI settings to match your system requirements for optimal performance.
    - Filter Configurations: Adjust filters to minimize unnecessary traffic and improve message throughput.
    Compatibility and Support
    The MCP2515 is fully compatible with Microchip's range of microcontrollers and is designed to work seamlessly with various peripheral devices. Microchip provides extensive documentation, application notes, and technical support to assist developers in integrating the MCP2515 into their projects.
    Common Issues and Solutions
    | Issue

MCP2515DM-PCTL参数

参数
零件状态 在售
包装方式 散装

MCP2515DM-PCTL厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

MCP2515DM-PCTL数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 评估、开发板开发工具 MICROCHIP TECHNOLOGY MCP2515DM-PCTL MCP2515DM-PCTL数据手册

MCP2515DM-PCTL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 757.2718
库存: 6
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 757.27
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1470.1651
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1608.9826
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717