处理中...

首页  >  产品百科  >  LMC7211AIM5X/NOPB

LMC7211AIM5X/NOPB

产品分类: 比较器
厂牌: TEXAS INSTRUMENTS
产品描述: 14μA 4μs Push-Pull 14μA 1 1.35V,2.7V 15V 5mV@ 5V 0.04pA@ 5V 通用 SOT-23-5 贴片安装,黏合安装 2.92mm*1.6mm*1.02mm
供应商型号: 14M-LMC7211AIM5X/NOPB
供应商: 云汉优选
标准整包数: 1
TEXAS INSTRUMENTS 比较器 LMC7211AIM5X/NOPB

LMC7211AIM5X/NOPB概述

    LMC7211 Tiny CMOS Comparator Technical Overview
    1. Product Introduction
    The LMC7211 is a miniature CMOS comparator designed to provide excellent performance in low-power and space-constrained applications. Available in a tiny SOT23-5 package, this comparator stands out due to its ultra-low supply current and rail-to-rail input/output capability. It is particularly suited for battery-powered electronics, including notebooks, PDAs, PCMCIA cards, mobile communications, and security/alarm systems.
    Key attributes of the LMC7211 include:
    - Tiny Footprint: SOT23-5 package with dimensions of 3.05 mm x 3.00 mm x 1.43 mm.
    - Wide Supply Voltage Range: Operates effectively between 2.7V and 15V.
    - Rail-to-Rail Inputs: Allows input signals to extend slightly beyond the power supply rails, enabling precise detection of analog signals.
    - Push-Pull Output: Capable of sourcing and sinking current efficiently.
    - Low Supply Current: Typical supply current is just 7 µA at 5V, maximizing battery life in portable devices.
    The LMC7211 offers two offset voltage grades: 5 mV and 15 mV, allowing flexibility in applications requiring high accuracy.
    2. Technical Parameters
    Below are key technical specifications extracted from the datasheet:
    | Parameter | Typical Value | Min Value | Max Value | Units |

    | Supply Voltage | 2.7V to 15V | - | - | V |
    | Input Offset Voltage | 3 mV | 5 mV | 15 mV | mV |
    | Input Bias Current | 0.04 pA | - | - | pA |
    | Output Voltage High (V+) | 4.8 V | 4.6 V | 4.8 V | V |
    | Output Voltage Low (V-) | 0.2 V | 0.4 V | 0.55 V | V |
    | Propagation Delay | 4 µs (at 5V, 100 mV overdrive) | - | - | µs |
    | Short Circuit Current | 30 mA (sourcing) | - | - | mA |
    3. Product Features and Advantages
    The LMC7211 offers several advantages:
    - Space Savings: Its compact SOT23-5 package is ideal for dense PCB layouts.
    - Power Efficiency: Ultra-low supply current ensures extended battery life in portable devices.
    - Versatility: Supports operation over a broad supply voltage range, making it adaptable to various battery-powered environments.
    - Noise Immunity: Excellent common-mode rejection ratio (CMRR) ensures reliable operation in noisy environments.
    - Fast Response: Minimal propagation delay supports high-speed applications.
    4. Application Cases and Usage Recommendations
    The LMC7211 excels in applications requiring precision and efficiency. Some practical examples include:
    - Battery Monitoring: Used to compare battery voltage against a reference, ensuring accurate detection of critical thresholds.
    - Sensor Interface: Directly interfaces with sensors like light detectors and magnetic sensors due to its wide input voltage range.
    - Alarm Systems: Monitors environmental changes and triggers alarms when predefined conditions are met.
    To optimize usage, ensure proper bypass capacitors are added to reduce shoot-through currents and improve stability. Additionally, careful placement of components can minimize parasitic capacitance and improve overall performance.
    5. Compatibility and Support
    The LMC7211 is compatible with a variety of microcontrollers and digital circuits. It integrates seamlessly with other Texas Instruments components and supports industry-standard mounting techniques. For additional support, users can access detailed application notes and technical assistance through TI’s extensive documentation portal.
    6. Common Issues and Solutions
    Below are some common problems encountered with the LMC7211 and their solutions:
    - Problem: Excessive shoot-through current leading to unstable

LMC7211AIM5X/NOPB参数

参数
每个通道的输出电流 14μA
响应时间 4μs
最大工作供电电压 15V
Vos - 输入偏置电压 5mV@ 5V
通道数量 1
比较器类型 通用
电流 - 输入偏置 0.04pA@ 5V
输出类型 Push-Pull
最小工作供电电压 1.35V,2.7V
典型供电电流 14μA
长*宽*高 2.92mm*1.6mm*1.02mm
通用封装 SOT-23-5
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 散装,卷带包装

LMC7211AIM5X/NOPB厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

LMC7211AIM5X/NOPB数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 比较器 TEXAS INSTRUMENTS LMC7211AIM5X/NOPB LMC7211AIM5X/NOPB数据手册

LMC7211AIM5X/NOPB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 6.7439
10+ ¥ 6.0435
30+ ¥ 5.3065
100+ ¥ 5.1591
300+ ¥ 4.9616
1000+ ¥ 4.817
库存: 80
起订量: 1 增量: 3000
交货地:
最小起订量为:1
合计: ¥ 6.74
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
74AC521SC ¥ 3.2045
74ACT74SC ¥ 0
74FCT521ATQG8 ¥ 33.1367
74FCT521ATSOG ¥ 26.8912
74FCT521CTQG8 ¥ 13.1346
74HC688D,652 ¥ 0
74HC688PW,118 ¥ 3.3097
74HC85D,652 ¥ 1.605
74HC85DB,118 ¥ 2.0489
74HC85PW,118 ¥ 4.0814