处理中...

首页  >  产品百科  >  1-1437624-5

1-1437624-5

产品分类: 旋转开关
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-1-1437624-5
供应商: 云汉优选
标准整包数: 25
TE CONNECTIVITY 旋转开关 1-1437624-5

1-1437624-5概述

    # Tyco Electronics Alcoswitch P Series Knobs – Comprehensive Technical Overview
    Product Introduction
    The Tyco Electronics Alcoswitch P Series knobs are designed to offer precision and reliability in a wide range of applications requiring manual control or indication. These knobs come in various sizes and styles, including ribbed, fluted, straight knurl, and aluminum spin caps, providing users with flexible options based on their specific needs. The P Series knobs are typically used in industrial, automotive, and consumer electronic equipment, offering features such as indicator lines, numerical markers, and pointer arrows to enhance functionality.
    Primary Features:
    - Material: Molded phenolic or aluminum.
    - Types: Straight, fluted, and ribbed with varying accessories.
    - Options: Spin caps, numerical markings, and arrow indicators.
    - Applications: Industrial controls, automation systems, panel indicators.
    Technical Parameters
    Below is a summary of the key technical specifications for the P Series knobs:
    | Part Number | Dimensions (Inches) | Shaft Size (Inches) | Set Screw Size | Features |

    | PKS1104B1/4 | 1.12 x .567 x .620 | .090 | 6-32 | Straight knurl with indicator line |
    | PKA50B1/4 | .795 x .580 x .540 | .080 | 6-32 | Ribbed with pointer |
    | PKJ50B1/8 | .500 x .512 x .420 | .577 | 6-32 | Quadrate with bar pointers |
    | PKGP70B1/4 | .740 x .700 x .590 | .990 | 6-32 | Ribbed with bar pointers |
    | PKNT60B1/8 | .591 x .579 x .394 | .079 | 6-32 | Black spin cap with diamond cut |
    These knobs support a variety of electrical characteristics and operating conditions:
    - Operating Temperature Range: -40°C to 85°C.
    - Voltage Rating: Up to 100V AC/DC.
    - Current Rating: Up to 1A.
    - Torque Resistance: High-torque resistant designs available.
    Product Characteristics and Advantages
    The P Series knobs are distinguished by their durability, ergonomic design, and precise manufacturing processes. Key advantages include:
    1. Material Durability: Phenolic materials ensure high resistance to heat and wear, while aluminum components add strength and elegance.
    2. Versatility: Options like numerical markers, indicator lines, and arrow indicators make these knobs suitable for diverse applications.
    3. Customization: Users can choose between ribbed, fluted, or straight knurl styles, along with customizable dimensions and finishes.
    4. Ease of Assembly: Compatible with standard screws and interfaces simplifies installation and maintenance.
    Application Scenarios and Usage Tips
    The P Series knobs are well-suited for a variety of applications:
    - Industrial Controls: Use PKA series for applications requiring precise control and clear numerical markers.
    - Automotive Systems: The ribbed designs of PKGP series provide excellent grip under vibration.
    - Consumer Electronics: For lightweight and aesthetically pleasing designs, the PKX series is recommended.
    Usage Recommendations:
    - Ensure proper alignment of indicator lines with mechanical indicators for optimal performance.
    - Use appropriate torque tools during installation to prevent damage to the set screws.
    Compatibility and Support
    These knobs are designed to integrate seamlessly with existing Tyco Electronics products and other third-party devices. The manufacturer provides extensive technical support, including CAD drawings and application notes, via its global contact numbers:
    - USA: 1-800-522-6752
    - South America: 55-11-3611-1514
    - Canada: 1-905-470-4425
    - Hong Kong: 852-2735-1628
    - Mexico: 01-800-733-8926
    - Japan: 81-44-844-8013
    - United Kingdom: 44-141-810-8967
    Common Issues and Solutions

1-1437624-5参数

参数
最大直流触点电压 -
转档方式 -
触点时间 -
引脚数量 -
每层极数 -
开关功能 -
开关配置 -
最大交流触点电压 -
长*宽*高 24.9mm(长度)*24.9mm(高度)
零件状态 在售
包装方式 散装

1-1437624-5厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

1-1437624-5数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 旋转开关 TE CONNECTIVITY 1-1437624-5 1-1437624-5数据手册

1-1437624-5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 2.12 ¥ 18.02
150+ $ 2.0188 ¥ 17.1598
250+ $ 1.9686 ¥ 16.7331
500+ $ 1.9278 ¥ 16.3863
库存: 559
起订量: 50 增量: 25
交货地:
最小起订量为:50
合计: ¥ 901
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0033.3501 ¥ 185.0894
0033.4208 ¥ 138.3905
0033.4501 ¥ 0
0033.4504 ¥ 36.4547
0033.4601 ¥ 56.7802
0033.4604 ¥ 33.8343
01-1433 ¥ 888.3974
020-3220 ¥ 64.5738
020-4520 ¥ 63.0077
021-2220 ¥ 26.2397