处理中...

首页  >  产品百科  >  MAX3107EVKIT+

MAX3107EVKIT+

厂牌: ANALOG DEVICES
产品描述: Evaluation Kit Evaluate The MAX3107 Advanced Universal Asynchronous Receiver-Transmitter
供应商型号: 2765078
供应商: element14
标准整包数: 1
ANALOG DEVICES 评估、开发板开发工具 MAX3107EVKIT+

MAX3107EVKIT+概述

    MAX3107 Evaluation Kit: A Comprehensive Guide
    1. Product Introduction
    The MAX3107 Evaluation Kit (EV Kit) is a versatile tool designed to evaluate the MAX3107 advanced universal asynchronous receiver-transmitter (UART). This evaluation kit offers a complete setup with dual transmit/receive first-in/first-out (FIFO) buffers (128 words each) and supports both I²C and high-speed SPI interfaces. The kit is equipped with user-friendly Windows XP/Vista/7 compatible software that simplifies the exploration of the MAX3107's features through an intuitive graphical user interface (GUI).
    This evaluation kit is ideal for engineers working in embedded systems, industrial automation, telecommunications, and IoT applications where UART communication is critical.
    2. Technical Parameters
    Here are the key technical specifications and performance parameters of the MAX3107:
    - Interface Compatibility: Supports I²C and SPI communication protocols.
    - FIFO Buffers: Dual 128-word transmit/receive FIFO buffers.
    - Operational Modes: Configurable through hardware jumpers and software commands.
    - Voltage Supply: Operates on 3.6V to 5V supply voltage.
    - Operating Temperature Range: -40°C to +85°C.
    - Communication Speed: Supports baud rates up to 115.2 kbps with programmable clock division.
    - Electrical Characteristics: Provides robust performance with low noise and high reliability.
    3. Product Features and Advantages
    The MAX3107 Evaluation Kit offers several unique features that make it stand out:
    - On-Board Microcontroller: Simplifies configuration and testing with pre-programmed support for I²C and SPI.
    - Integrated Transceivers: Comes with RS-232 and RS-422/RS-485 transceivers, reducing design complexity.
    - Comprehensive Software: User-friendly software compatible with multiple Windows operating systems.
    - Proven Design: Fully assembled and tested PCB layout ensures optimal performance.
    - Flexibility: Supports both single-ended and differential communication standards, making it adaptable for various applications.
    The MAX3107's integration of advanced features like dual FIFO buffers, programmable clock settings, and compatibility with multiple interfaces gives it a competitive edge in high-performance UART solutions.
    4. Application Case Studies and Usage Suggestions
    The MAX3107 Evaluation Kit excels in scenarios requiring reliable UART communication across diverse environments. Below are some practical examples:
    - Industrial Automation: Ideal for interfacing between sensors and PLCs over RS-232 or RS-485 networks.
    - IoT Devices: Suitable for edge computing devices requiring efficient UART communication with cloud servers.
    - Medical Equipment: Utilizes robust RS-422/RS-485 communication for medical instruments in harsh environments.
    Usage Suggestions:
    - Use the provided software to quickly configure the UART parameters and monitor data flow.
    - Perform loopback tests using jumpers like JU35 to verify functionality before integrating the MAX3107 into a full design.
    - For RS-485 applications, ensure proper termination resistors are in place to prevent signal reflections.
    5. Compatibility and Support
    The MAX3107 Evaluation Kit is compatible with most industry-standard components and interfaces, making it highly versatile.
    - Software: Windows XP/Vista/7 compatible software simplifies development and debugging.
    - Support: Maxim Integrated provides detailed documentation, application notes, and technical support to help users optimize their designs.
    Additionally, the EV Kit software allows seamless integration with custom hardware designs, facilitating rapid prototyping and validation.
    6. Common Issues and Solutions
    Below are common problems users might face, along with practical solutions:
    | Problem | Solution |

    |

MAX3107EVKIT+参数

参数
零件状态 在售
包装方式 散装

MAX3107EVKIT+厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

MAX3107EVKIT+数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 评估、开发板开发工具 ANALOG DEVICES MAX3107EVKIT+ MAX3107EVKIT+数据手册

MAX3107EVKIT+封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1375.647
5+ ¥ 1327.4112
库存: 0
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1470.1651
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1609.7546
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 82.4592