处理中...

首页  >  产品百科  >  EVAL-ADV8003-SMZ

EVAL-ADV8003-SMZ

厂牌: ANALOG DEVICES
产品描述:
供应商型号: EVAL-ADV8003-SMZ-ND
供应商: Digi-Key
标准整包数: 1
ANALOG DEVICES 评估、开发板开发工具 EVAL-ADV8003-SMZ

EVAL-ADV8003-SMZ概述

    NatureVue™ Video Signal Processor with Bitmap OSD, Dual HDMI Tx, and Encoder
    Product Introduction
    The NatureVue™ Video Signal Processor is a high-performance integrated circuit designed to deliver advanced video processing capabilities. It combines a video signal processor (VSP), dual HDMI transmitters, and a video encoder into a single chip. The product is primarily used in high-end audio-video receivers, Blu-ray players, set-top boxes, and standalone video processors. Its robust feature set ensures top-tier performance across various video formats, making it suitable for demanding applications.
    Technical Parameters
    The ADV8003 operates over a wide range of electrical parameters and supports multiple video formats. Here’s a summary of its key technical specifications:
    - Resolution: Up to 4k × 2k at 30 Hz (8-bit)
    - Maximum Data Rate: 3 Gbps
    - Input Formats: 48-bit TTL, external OSD TTL, HDMI inputs
    - Output Formats: HDMI 1.x/2.x, composite (CVBS), S-Video (Y/C), and component (YPrPb) in SD, ED, and HD formats
    - Audio Support: I²S, S/PDIF, direct stream digital (DSD), and HBR audio up to 192 kHz
    - Power Supply Voltage Range: 1.746 V to 1.854 V for multiple supplies
    - Operating Temperature Range: 0°C to 70°C
    Product Features and Advantages
    The ADV8003 offers several distinct advantages that make it stand out in the market:
    1. Advanced Video Processing: It includes motion-adaptive de-interlacing with ultra-low angle interpolation, cadence detection, and noise reduction features.
    2. Multi-format Support: Supports SD, ED, and HD video formats, with the ability to upscale and downscale resolutions.
    3. Dual HDMI Transmitters: Provides simultaneous output of multiple different resolutions and supports 3D video resolutions.
    4. High-Quality On-Screen Display (OSD): Internal OSD generator supports up to 24-bit true color, with overlay on 3D video formats.
    5. High Bitrate Audio: Offers support for 6-channel LPCM and DSD audio inputs.
    6. Professional Video Mode: Supports 30-bit TTL input/output modes for professional applications.
    Application Cases and Usage Recommendations
    The ADV8003 is ideal for applications requiring high-resolution video processing and multi-stream output. Common applications include:
    - High-end A/V Receivers: Handle multiple video sources and formats seamlessly.
    - Blu-ray Players: Provide upscale and downscale capabilities for enhanced picture quality.
    - Video Conferencing Equipment: Ensure clear and sharp video transmission with detailed enhancement and noise reduction.
    Usage Tips:
    - Use the dual HDMI transmitters for distributing video signals to multiple displays.
    - Optimize the OSD settings for better clarity and aesthetic appeal.
    Compatibility and Support
    The ADV8003 is compatible with various devices and systems that support HDMI standards. Analog Devices provides comprehensive support, including detailed documentation, design tools, and technical assistance. Additionally, the availability of external DDR2 memory options enhances flexibility in video processing tasks.
    Common Issues and Solutions
    Here are some common issues users might encounter and their solutions:
    - Issue: Poor video quality despite correct settings.
    - Solution: Ensure all connections are secure and check the resolution and format compatibility.

    - Issue: Audio not synchronized with video.
    - Solution: Verify audio format and bit rate settings match the video format.
    - Issue: Overheating during prolonged use.
    - Solution: Implement proper heat dissipation mechanisms and ensure adequate airflow.
    Conclusion and Recommendation
    The ADV8003 NatureVue™ Video Signal Processor is a powerful and versatile solution for advanced video processing needs. Its robust feature set, high-performance capabilities, and broad compatibility make it a top choice for professional and consumer elec

EVAL-ADV8003-SMZ参数

参数
零件状态 在售
包装方式 盒装

EVAL-ADV8003-SMZ厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

EVAL-ADV8003-SMZ数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 评估、开发板开发工具 ANALOG DEVICES EVAL-ADV8003-SMZ EVAL-ADV8003-SMZ数据手册

EVAL-ADV8003-SMZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1470.1651
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1608.9826
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717