处理中...

首页  >  产品百科  >  76002051

76002051

产品分类: 天线
厂牌: DIGI INTERNATIONAL
产品描述: 2.5dB 850MHz,900MHz,1.8GHz,1.9GHz,2.1GHz MAGNT 导线安装,磁性安装 88.6mm(高度)
供应商型号: SYE-76002051
供应商: 海外现货
标准整包数: 1
DIGI INTERNATIONAL 天线 76002051

76002051概述

    # TransPort® WR41 Wireless Routers: Comprehensive Product Overview
    1. Product Introduction
    The TransPort® WR41 from Digi International is a versatile and high-performance wireless router designed for enterprise-level mobile communication needs. Its primary function is to serve as a reliable hub for internet connectivity, offering true enterprise-class routing, security, and firewall capabilities. The WR41 is a key component in transportation, fleet management, and industrial IoT applications, providing seamless integration into various environments.
    Key features include:
    - Dual SIM capability: Offers primary and backup cellular connectivity.
    - Integrated Wi-Fi Access Point: Supports multiple SSIDs for enhanced networking flexibility.
    - Flexible Connectivity Options: Equipped with Ethernet, USB, and multiple serial ports.
    - Advanced Security Protocols: Includes stateful inspection firewall and integrated VPN.
    - Multiple Network Support: Operates on GPRS, EDGE, UMTS, HSUPA, EVDO, and 1xRTT networks.
    The WR41's compatibility with diverse industries and applications makes it an ideal choice for businesses requiring robust, reliable wireless solutions.
    2. Technical Parameters
    Below are the critical technical specifications of the TransPort® WR41:
    | Parameter | Specification |

    | Supported Networks | GPRS, EDGE, UMTS, HSUPA, EVDO, 1xRTT |
    | Antenna Types | Primary and secondary WWAN antennas |
    | Wi-Fi Standard | IEEE 806.11 b/g/n |
    | Data Transfer Rates | Up to 14.4 Mbps |
    | Voltage Range | AC: 100-240V, DC: 12-36V |
    | Operating Temperature | -40°C to +85°C |
    | LED Indicators | Signal strength, network status |
    The device is equipped with a robust LED system for real-time monitoring of network activity and signal strength, aiding in quick troubleshooting.
    3. Product Features and Advantages
    Unique Features:
    - True Enterprise-Class Routing: Provides advanced routing features like BGP, OSPF, and VRRP+ for failover and redundancy.
    - Dual-SIM Redundancy: Ensures uninterrupted connectivity in case of primary network failure.
    - Extensive Connectivity Options: Offers a wide range of ports and interfaces for maximum flexibility.
    Market Competitiveness:
    The TransPort® WR41 stands out due to its reliability and adaptability. Its ability to integrate seamlessly into existing IT infrastructures, combined with its comprehensive security features, positions it as a leader in the wireless router market.
    4. Application Cases and Usage Recommendations
    Applications:
    - Transportation Industry: Ideal for logistics companies managing fleets of vehicles needing constant connectivity.
    - IoT Solutions: Supports remote monitoring and control of sensors and devices in industrial settings.
    - Backup Communication: Provides redundant connectivity for critical systems requiring high uptime.
    Usage Suggestions:
    - Ensure optimal antenna placement for best signal reception.
    - Regularly update firmware to benefit from the latest security patches and performance improvements.
    - Consider utilizing dual antennas for diversity reception in challenging environments.
    5. Compatibility and Support
    The TransPort® WR41 is fully compatible with various network standards and supports integration with third-party devices through its extensive connectivity options. Digi International offers robust customer support, including technical assistance and documentation, ensuring users can maximize their investment.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Cannot connect to the web interface | Check power supply and network connections; ensure IP settings ar

76002051参数

参数
典型天线增益 2.5dB
最大电压驻波比 -
带宽 -
阻抗 -
额定功率 -
天线类型 -
中心频率 850MHz,900MHz,1.8GHz,1.9GHz,2.1GHz
支持协议 -
长*宽*高 88.6mm(高度)
通用封装 MAGNT
安装方式 导线安装,磁性安装
零件状态 在售
包装方式 散装

76002051厂商介绍

DIGI International是一家全球领先的物联网(IoT)解决方案提供商,专注于为各种行业提供嵌入式计算和网络连接解决方案。公司主营产品包括嵌入式计算机、串行设备服务器、无线设备、物联网网关和传感器等。

产品分类:
1. 嵌入式计算机:提供高性能、低功耗的嵌入式计算平台,适用于工业自动化、医疗设备等领域。
2. 串行设备服务器:实现串行设备与以太网之间的数据传输,广泛应用于远程监控、工业控制等领域。
3. 无线设备:提供Wi-Fi、蜂窝等多种无线通信模块,适用于远程数据传输、无线监控等场景。
4. 物联网网关:集成多种通信协议,实现设备与云平台之间的数据交互,适用于智慧城市、智能家居等领域。
5. 传感器:提供温度、湿度、压力等多种传感器,适用于环境监测、工业自动化等领域。

DIGI International的优势:
1. 丰富的产品线:提供多种类型的物联网解决方案,满足不同行业的需求。
2. 高度定制化:根据客户需求提供定制化的硬件和软件解决方案。
3. 强大的技术支持:提供专业的技术支持和售后服务,确保客户项目的顺利实施。
4. 广泛的应用领域:产品广泛应用于工业、医疗、能源、交通等多个行业,具有广泛的市场前景。

76002051数据手册

厂牌 PDF简要描述 下载
DIGI INTERNATIONAL 天线 DIGI INTERNATIONAL 76002051 76002051数据手册

76002051封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 39.68 ¥ 332.5184
库存: 0
起订量: 8 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
001-0015 ¥ 34.5286
001-0023 ¥ 34.2249
0433AT62A0020E ¥ 10.0665
0783AT43A0008E ¥ 3.792
0830AT54A2200001E ¥ 24.032
0868AT43A0020E ¥ 3.7815
0900AD47A2450001E ¥ 12.7299
0900AT43A0070E ¥ 5.7427
0900AT43A0070E ¥ 4.3681
1-2823599-2 ¥ 2516.5831