处理中...

首页  >  产品百科  >  EFM32HG210F32N-C-QFN32

EFM32HG210F32N-C-QFN32

产品分类: 微控制器(MCU)
产品描述: 1.98V~3.8V 25MHz 4KB FLASH 32KB Brown-out Detect/Reset,DMA,I²S,POR,PWM,WDT 内部 24 1 1.98V 3.8V 25MHz I2C,IrDA,SPI,SmartCard,UART,USART A/D 4x12b 32bit ARM® Cortex®-M0+ QFN-32 贴片安装
供应商型号: SYE-EFM32HG210F32N-C-QFN32
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 微控制器(MCU) EFM32HG210F32N-C-QFN32

EFM32HG210F32N-C-QFN32概述

    # EFM32 Happy Gecko Microcontroller: The Ultimate Energy-Friendly Solution
    Product Introduction
    The EFM32 Happy Gecko Family is renowned as the world's most energy-efficient microcontrollers, designed for applications where power conservation and performance are critical. These microcontrollers leverage the powerful 32-bit ARM Cortex-M0+ core, providing a combination of high performance and ultra-low power consumption. The EFM32HG family is especially suited for battery-powered systems and environments that demand both efficiency and processing power.
    The EFM32HG series finds application across various domains, including health and fitness tracking, smart accessories, alarm and security systems, industrial automation, home appliances, and energy and water metering solutions.
    Technical Parameters
    Here is a concise overview of the technical specifications of the EFM32HG:
    | Parameter | Value |

    | CPU Core | ARM Cortex-M0+ @ 25 MHz |
    | Flash Memory | Up to 64 KB |
    | RAM | Up to 8 KB |
    | Operating Voltage | 1.98 - 3.8 V |
    | Temperature Range | -40°C to 85°C (-40°C to 105°C for some variants) |
    | Current Consumption | - Stop Mode: 0.6 μA |
    - Sleep Mode: 51 μA/MHz |
    - Run Mode: 127 μA/MHz |
    | Wake-Up Time | 2 µs |
    | Interface Support | Low Energy UART, I²C, USB, USART |
    | Package Types | QFN24, QFN32, TQFP48, CSP36 |
    Product Features and Advantages
    Unique Features:
    1. Ultra-Low Power Consumption: Operates down to 0.6 µA in stop mode with full retention.
    2. Flexible Energy Management: Supports multiple power modes (EM0 to EM4) for optimized energy use.
    3. High Integration: Includes an ARM Cortex-M0+ core, hardware AES encryption, and numerous communication interfaces.
    4. Autonomous Peripherals: PRS (Peripheral Reflex System) enables automatic peripheral interaction without CPU intervention.
    5. Robust Security Features: Hardware-based AES encryption ensures secure data transmission.
    Key Advantages:
    - Ideal for battery-operated devices due to its exceptional energy efficiency.
    - Offers fast wake-up times for real-time responsiveness.
    - Provides extensive integration capabilities with built-in ADC, DAC, timers, and GPIOs.
    Application Cases and Usage Suggestions
    Application Cases:
    - Health Monitoring: Used in wearable devices for continuous monitoring of physiological parameters like heart rate, blood oxygen levels, etc.
    - Smart Metering: Perfect for utility meters like electricity, gas, and water, where continuous operation and low power usage are essential.
    - Home Automation: Control panels and IoT-enabled smart appliances benefit from its versatile interfacing options.
    Usage Suggestions:
    - Optimize Power Settings: Utilize deep sleep and stop modes whenever possible to extend battery life.
    - Use Peripheral Reflex System: Automate tasks using PRS to offload the CPU and reduce energy consumption.
    - Leverage Secure Communication: Implement hardware AES encryption for data-sensitive applications.
    Compatibility and Support
    The EFM32HG series is fully compatible with existing hardware ecosystems due to its standard communication interfaces such as UART, I²C, and USB. Silicon Labs provides comprehensive support through its online resources, including reference manuals, application notes, and software development kits (SDKs).
    Common Issues and Solutions
    1. Problem: Excessive current draw during active mode.
    - Solution: Ensure correct voltage settings and minimize perip

EFM32HG210F32N-C-QFN32参数

参数
程序存储器类型 FLASH
核心处理器 ARM® Cortex®-M0+
EEPROM大小 -
电压-电源(Vcc/Vdd) 1.98V~3.8V
RAM大小 4KB
最小工作供电电压 1.98V
接口类型 I2C,IrDA,SPI,SmartCard,UART,USART
速度 25MHz
内核数 1
程序存储器大小 32KB
最大工作供电电压 3.8V
外设 Brown-out Detect/Reset,DMA,I²S,POR,PWM,WDT
I/O数量 24
最大时钟频率 25MHz
数据总线宽度 32bit
振荡器类型 内部
数据转换器 A/D 4x12b
通用封装 QFN-32
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

EFM32HG210F32N-C-QFN32厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFM32HG210F32N-C-QFN32数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 微控制器(MCU) SILICON LABORATORIES EFM32HG210F32N-C-QFN32 EFM32HG210F32N-C-QFN32数据手册

EFM32HG210F32N-C-QFN32封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.1496 ¥ 26.3936
库存: 0
起订量: 95 增量: 2450
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0