处理中...

首页  >  产品百科  >  EFM32ZG108F8-B-QFN24

EFM32ZG108F8-B-QFN24

产品分类: 微控制器(MCU)
产品描述: 1.98V~3.8V 24MHz 2KB FLASH 8KB 欠压检测/复位,DMA,I²S,POR,PWM,WDT 内部 17 I2C,IrDA,SPI,UART,USART,智能卡 32bit ARM® Cortex®-M0+ QFN-24-EP 贴片安装
供应商型号: SYE-EFM32ZG108F8-B-QFN24
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 微控制器(MCU) EFM32ZG108F8-B-QFN24

EFM32ZG108F8-B-QFN24概述

    EFM32 Zero Gecko Family: World's Most Energy-Friendly Microcontroller
    1. Product Introduction
    The EFM32 Zero Gecko family represents the pinnacle of energy efficiency in microcontroller technology, offering unparalleled performance while consuming minimal power. These microcontrollers are designed specifically for battery-operated systems and high-performance, low-energy environments. The core of the EFM32ZG is built around the ARM Cortex-M0+ processor, delivering robust capabilities with ultra-low power consumption.
    Key applications include:
    - Energy, gas, water, and smart metering
    - Health and fitness applications
    - Smart accessories
    - Alarm and security systems
    - Industrial and home automation
    2. Technical Parameters
    The EFM32ZG series offers the following technical specifications:
    | Category | Specification |

    | Processor | ARM Cortex-M0+ at 24 MHz |
    | Operating Modes | Run Mode: 114 µA/MHz |
    Sleep Mode: 48 µA/MHz |
    Deep Sleep Mode: 0.9 µA @ 3 V |
    Stop Mode: 0.5 µA @ 3 V, including retention of RAM and CPU |
    | Peripherals | Up to 37 General Purpose I/O pins |
    Configurable I/O locations |
    Up to 16 asynchronous external interrupts |
    4-channel DMA Controller |
    Hardware AES encryption |
    | Memory | Flash: Up to 32 KB |
    RAM: Up to 4 KB |
    | Clock | High-frequency RC oscillator |
    Low-frequency crystal oscillator |
    | Analog Features | 12-bit ADC, current DAC, analog comparator |
    | Power Management | Ultra-low power modes (EM0 to EM4) |
    Wake-up time: 2 µs |
    | Temperature Range | -40°C to 85°C |
    | Supply Voltage | 1.98V to 3.8V |
    3. Product Features and Advantages
    The EFM32ZG stands out due to its exceptional energy efficiency and versatile feature set:
    - Unmatched Energy Efficiency: Operates in active and sleep modes with minimal current draw.
    - Advanced Security: Built-in AES hardware encryption ensures secure communication.
    - Extensive Peripheral Integration: Supports UART, I²C, SPI, and other communication interfaces.
    - Flexible Power Management: Offers five distinct energy modes to optimize power usage.
    - Robust Clock Management: Accurate oscillators ensure precise timing even under varying conditions.
    These features make the EFM32ZG highly competitive in markets demanding long battery life and advanced functionality.
    4. Application Case Studies and Usage Tips
    The EFM32ZG finds use in a variety of applications:
    - Smart Metering: Ideal for energy-efficient utility monitoring systems.
    - Health Monitoring: Suitable for wearable health devices requiring extended battery life.
    - Home Automation: Efficient for IoT-connected smart devices.
    Usage Tips:
    - Utilize the Peripheral Reflex System (PRS) to offload tasks from the CPU, improving energy efficiency.
    - Opti

EFM32ZG108F8-B-QFN24参数

参数
最小工作供电电压 -
数据转换器 -
RAM大小 2KB
数据总线宽度 32bit
振荡器类型 内部
速度 24MHz
最大时钟频率 -
核心处理器 ARM® Cortex®-M0+
电压-电源(Vcc/Vdd) 1.98V~3.8V
I/O数量 17
外设 欠压检测/复位,DMA,I²S,POR,PWM,WDT
内核数 -
最大工作供电电压 -
EEPROM大小 -
程序存储器类型 FLASH
接口类型 I2C,IrDA,SPI,UART,USART,智能卡
程序存储器大小 8KB
通用封装 QFN-24-EP
安装方式 贴片安装
应用等级 工业级
零件状态 在售

EFM32ZG108F8-B-QFN24厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFM32ZG108F8-B-QFN24数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 微控制器(MCU) SILICON LABORATORIES EFM32ZG108F8-B-QFN24 EFM32ZG108F8-B-QFN24数据手册

EFM32ZG108F8-B-QFN24封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.7236 ¥ 14.4438
库存: 0
起订量: 174 增量: 2450
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0