处理中...

首页  >  产品百科  >  TEA1723BT/N1,118

TEA1723BT/N1,118

产品分类: AC-DC稳压器
厂牌: NXP SEMICONDUCTORS
产品描述: 8.5V~20V Flyback 22.5KHz~50.5KHz 11W 15V 19V 非隔离 Yes 短路,超温,过压 75% 700V SOIC-7 贴片安装,黏合安装 4.9mm*3.9mm*1.35mm
供应商型号: QNH-TEA1723BT/N1,118
供应商: NXP直供
标准整包数: 2500
NXP SEMICONDUCTORS AC-DC稳压器 TEA1723BT/N1,118

TEA1723BT/N1,118概述

    # TEA1723BT HV Start-up Flyback Controller Technical Overview
    1. Product Introduction
    The TEA1723BT is a compact, low-cost Switched Mode Power Supply (SMPS) controller IC designed specifically for power applications up to 11 W. It operates directly from the rectified universal mains input, making it ideal for both domestic and industrial use cases. Key advantages include an integrated high-voltage power switch (700 V), efficient performance across the entire load range, and ultra-low power consumption during no-load conditions. The TEA1723BT simplifies design by eliminating the need for an additional secondary feedback circuitry using primary-side sensing.
    Applications
    The TEA1723BT is widely used in:
    - Battery chargers for mobile phones, tablets, and similar devices.
    - Standby power supplies for TVs, desktop PCs, and set-top boxes.
    - Power supply systems for white goods like washing machines and refrigerators.
    2. Technical Parameters
    The following are the key technical specifications of the TEA1723BT:
    | Parameter | Range | Unit |
    |
    | Power Switch (Pin: DRAIN) | On-state Resistance (RDSon) | 3.5–6 Ω |
    Drain-Source Breakdown Voltage (V(BR)DS) | 700 V |
    | Oscillator (Pins: DRAIN and SOURCE) | Burst Frequency (fburst) | 815–995 Hz |
    Maximum Oscillator Frequency (fosc-high) | 48–53 kHz |
    | Supply (Pin: VCC) | Start-up Supply Voltage (VCC(startup)) | 15–19 V |
    Stop Supply Voltage (VCC(stop)) | 7.5–9.5 V |
    | Feedback (Pin: FB) | Feedback Reference Voltage (Vref(fbck)) | 2.5–2.6 V |
    | Thermal Characteristics | Junction-to-Ambient Thermal Resistance (Rth(j-a)) | 136 K/W |
    | Current Characteristics | Supply Current (ICC) during Energy Save | 90–170 µA |
    The TEA1723BT offers efficient switching with burst mode functionality, ensuring very low power consumption even in standby or no-load conditions.
    3. Product Features and Advantages
    The TEA1723BT offers several distinct advantages that make it a top choice in its application domain:
    - Energy Efficiency: High-efficiency switching over the entire load range and ultra-low power consumption (< 25 mW) during no-load conditions.
    - Integrated Components: Combines a high-voltage power switch with minimal external components, reducing cost and complexity.
    - Green Features: Compliant with Energy Star 2.0 standards and supports an energy saver mode for reduced power consumption.
    - Protection Mechanisms: Built-in protections include OverVoltage Protection (OVP), UnderVoltage LockOut (UVLO), and OverTemperature Protection (OTP).
    - Noise Reduction: Equipped with a jitter function to minimize electromagnetic interference (EMI).
    4. Application Case Studies and Usage Recommendations
    The TEA1723BT is particularly suited for battery chargers, standby supplies, and white goods applications where efficiency and space optimization are critical.
    Example Use Case:
    For a battery charger application, the TEA1723BT can efficiently regulate voltage and current with minimal external components. To maximize performance:
    - Ensure proper isolation and grounding to prevent interference.
    - Optimize PCB layout for heat dissipation and electromagnetic compatibility (EMC).
    - Implement feedback loop compensation to enhance stability and transient response.
    Practical Tip:
    When designing a circuit around the TEA1723BT, always refer to the recommended component values provided in the datasheet to ensure optimal performance.
    5. Compatibility and Support
    The TEA1723BT is compatible with standard PCB layouts and can interface seamlessly with existing systems. NXP Semiconductors provides comprehensive support, including detailed documentation, application notes, and software tools to assist engineers in implementing the chip e

TEA1723BT/N1,118参数

参数
内部开关 Yes
最大输出电压 -
最小输出电压 -
占空比 75%
最大输入电压 19V
故障保护 短路,超温,过压
击穿电压 700V
功率 11W
隔离 非隔离
电压 - 电源(Vcc/Vdd) 8.5V~20V
最小输入电压 15V
拓扑 Flyback
开关频率 22.5KHz~50.5KHz
输出电流 -
长*宽*高 4.9mm*3.9mm*1.35mm
通用封装 SOIC-7
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

TEA1723BT/N1,118厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

TEA1723BT/N1,118数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS AC-DC稳压器 NXP SEMICONDUCTORS TEA1723BT/N1,118 TEA1723BT/N1,118数据手册

TEA1723BT/N1,118封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2500+ $ 0.6513 ¥ 5.3142
12500+ $ 0.6252 ¥ 5.1016
25000+ $ 0.5992 ¥ 4.8891
库存: 2500
起订量: 2500 增量: 2500
交货地:
最小起订量为:2500
合计: ¥ 13285.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
AA07S0500A ¥ 115.328
AA30D0512A ¥ 277.1476
AA60S0500A ¥ 305.5291
AA60S1200A ¥ 294.2666
AA60S2400A ¥ 297.33
AIF04ZPFC-01NL ¥ 0
AIF04ZPFC-01NNTL ¥ 0
AIF04ZPFC-02NL ¥ 0
AIQ00ZPFC-01NL ¥ 0
AL1697-20CS7-13 ¥ 0.6857