处理中...

首页  >  产品百科  >  MC908QY4AMDTE

MC908QY4AMDTE

产品分类: 微控制器(MCU)
厂牌: NXP SEMICONDUCTORS
产品描述: 2.7V~5.5V 8MHz 1KB FLASH 4KB LVD,POR,PWM 内部 13 2.7V 5.5V 8MHz A/D 6x10b 8bit HC08 TSSOP-16 贴片安装 5mm*4.4mm*1.05mm
供应商型号: QNI-MC908QY4AMDTE
供应商: NXP直供
标准整包数: 2880
NXP SEMICONDUCTORS 微控制器(MCU) MC908QY4AMDTE

MC908QY4AMDTE概述

    MC68HC908QY4A Microcontroller: A Comprehensive Overview
    Product Introduction
    The MC68HC908QY4A is part of the MC68HC908QYxA family of microcontrollers (MCUs) designed by Freescale Semiconductor. These MCUs are built for low-power, cost-effective embedded applications, making them ideal for consumer electronics, industrial control systems, and automotive solutions. The product features an advanced Flash memory with built-in EEPROM emulation capabilities, which enables developers to implement non-volatile storage within their designs without additional hardware.
    Primary functions include interfacing with external peripherals via I/O ports, managing real-time operations through its timer modules, and performing analog-to-digital conversions using its integrated ADC module. The device operates over a wide voltage range and supports multiple low-power modes for optimized energy consumption.
    Technical Parameters
    | Parameter | Value |

    | Flash Memory Size | 4 KB |
    | RAM Size | 256 B |
    | Core Clock Frequency | Up to 8 MHz |
    | Supply Voltage Range | 2.7V–5.5V |
    | Temperature Range | Industrial (-40°C to +85°C) |
    | Low-Power Modes | Wait Mode, Stop Mode |
    | Communication Interfaces | UART, SPI, I²C |
    | Analog Features | 10-bit ADC, Voltage Reference |
    Product Features and Advantages
    1. Built-In EEPROM Emulation: Utilizes Flash memory to emulate EEPROM functionality, reducing component count.
    2. Security Mechanism: Enhanced protection against unauthorized access during monitor mode ensures secure code execution.
    3. Low Power Consumption: Supports efficient standby modes, ideal for battery-operated devices.
    4. Integrated ADC: Offers 10-bit resolution for precision analog signal conversion.
    5. Compact Design: Small footprint makes it suitable for space-constrained applications.
    These features make the MC68HC908QY4A highly competitive in markets requiring high reliability, low power usage, and robust security mechanisms.
    Application Cases and Usage Suggestions
    Applications:
    - Consumer Electronics (e.g., remote controls, kitchen appliances)
    - Industrial Automation (e.g., sensor interfaces, motor control)
    - Automotive Systems (e.g., dashboard displays, infotainment units)
    Usage Tips:
    - Use the Flash memory's EEPROM emulation to store calibration data or configuration settings persistently.
    - Leverage the ADC module for sensing temperature, light intensity, or other environmental factors.
    - Ensure proper termination of unused pins as per Freescale’s recommendations to prevent noise and instability.
    For optimization, consider pairing the MC68HC908QY4A with external sensors or communication chips like I²C-based EEPROMs to extend its functionality.
    Compatibility and Support
    The MC68HC908QY4A integrates seamlessly with a variety of peripherals thanks to its flexible I/O configuration and communication protocols. It also benefits from Freescale’s extensive documentation and support resources, including detailed application notes and software libraries.
    Users can contact Freescale Semiconductor for technical assistance and firmware updates to ensure optimal performance across different environments.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | Monitor Mode Entry Denied | Insufficient matching security bytes | Ensure all 8 bytes match those stored at $FFF6–$FFFD. |
    | Flash Memory Not Writable | Incorrect configuration bits | Verify proper setup in the FLASH Control Register. |

MC908QY4AMDTE参数

参数
接口类型 -
最大时钟频率 8MHz
速度 8MHz
内核数 -
I/O数量 13
最小工作供电电压 2.7V
RAM大小 1KB
数据转换器 A/D 6x10b
核心处理器 HC08
电压-电源(Vcc/Vdd) 2.7V~5.5V
外设 LVD,POR,PWM
程序存储器类型 FLASH
数据总线宽度 8bit
振荡器类型 内部
EEPROM大小 -
最大工作供电电压 5.5V
程序存储器大小 4KB
长*宽*高 5mm*4.4mm*1.05mm
通用封装 TSSOP-16
安装方式 贴片安装
应用等级 汽车级
包装方式 散装,管装

MC908QY4AMDTE厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

MC908QY4AMDTE数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 微控制器(MCU) NXP SEMICONDUCTORS MC908QY4AMDTE MC908QY4AMDTE数据手册

MC908QY4AMDTE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2880+ $ 3.7434 ¥ 31.8189
14400+ $ 3.681 ¥ 31.2886
28800+ $ 3.5874 ¥ 30.4931
库存: 288000
起订量: 2880 增量: 96
交货地:
最小起订量为:2880
合计: ¥ 91638.43
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0