处理中...

首页  >  产品百科  >  LPC2102FBD48

LPC2102FBD48

产品分类: 微控制器(MCU)
厂牌: NXP SEMICONDUCTORS
产品描述: 70MHz 4KB FLASH 16KB 外部 32 1.65V 1.95V,3.6V 70MHz I2C,SPI,SSP,UART 16bit,32bit ARM,ARM7TDMI-S LQFP-48 贴片安装 7mm*7mm*1.6mm
供应商型号: CSCS-LPC2102FBD48
供应商: 海外现货
标准整包数: 1
NXP SEMICONDUCTORS 微控制器(MCU) LPC2102FBD48

LPC2102FBD48概述

    Advanced 16/32-bit Microcontroller: The LPC2101/02/03
    1. Product Introduction
    The LPC2101/02/03 series microcontrollers are compact, high-performance single-chip solutions designed for applications demanding both space efficiency and computational capability. Built around the ARM7TDMI-S CPU architecture, these controllers feature 16-bit and 32-bit processing, supporting a broad spectrum of industries such as industrial automation, medical systems, communication gateways, and protocol converters. With embedded flash memory capacities ranging from 8 kB to 32 kB and static RAM options from 2 kB to 8 kB, the LPC2101/02/03 stand out for their versatility in high-density and low-power applications.
    2. Technical Parameters
    Here are the key technical specifications for the LPC2101/02/03:
    - CPU Architecture: 16-bit/32-bit ARM7TDMI-S with real-time emulation.
    - Flash Memory: 8 kB/16 kB/32 kB.
    - RAM: 2 kB/4 kB/8 kB static RAM.
    - Clock Speed: Operates up to 70 MHz using a 128-bit wide memory interface/accelerator architecture.
    - Interfaces: Includes UARTs, SPI, SSP, and I²C, offering robust communication flexibility.
    - ADC: 10-bit ADC with eight analog inputs and conversion times down to 2.44 µs per channel.
    - Timers: Combination of 32-bit and 16-bit timers/external event counters, along with capture and compare channels.
    - Real-Time Features: Integrated low-power Real-Time Clock (RTC) with independent power supply.
    - Power Management: Supports Idle mode, Power-down mode, and Power-down mode with RTC active.
    - Operating Environment: Operates within temperature ranges of -40°C to +85°C.
    - Package Options: Available in LQFP48 (7×7×1.4 mm) and HVQFN48 (7×7×0.85 mm) formats.
    3. Product Characteristics and Advantages
    The LPC2101/02/03 possess several distinct advantages:
    - Compact Design: Tiny LQFP48 and HVQFN48 packages enable integration into ultra-compact products.
    - High Performance: Real-time debugging with embedded ICE-RT, reducing development time and enhancing functionality.
    - Memory Flexibility: ISP/IAP support allows for dynamic firmware updates without external hardware.
    - Peripheral Integration: Versatile interfaces facilitate diverse applications like protocol converters and math coprocessors.
    - Energy Efficiency: Supports multiple power-saving modes, ideal for battery-operated devices.
    - Versatility: Ideal for industrial control, medical systems, and telecommunication equipment.
    4. Application Case Studies and Usage Tips
    The LPC2101/02/03 find extensive use across various domains:
    - Industrial Control: Implementing robust control logic with multi-channel ADCs and high-resolution timers.
    - Medical Systems: Leveraging its precision timers and I²C connectivity for healthcare equipment requiring quick response times.
    - Communication Protocols: Serving as gateways between multiple protocols due to its comprehensive communication interfaces.

    Usage Suggestions:
    - Optimize system performance by selecting appropriate clock speeds based on the application requirements.
    - Ensure proper isolation between digital and analog grounds to maintain signal integrity, especially in noisy environments.
    5. Compatibility and Support
    These microcontrollers are highly compatible with other electronic modules thanks to their standardized interfaces. NXP Semiconductors provides robust technical support, including detailed documentation, evaluation kits, and software libraries to ease integration challenges.
    6. Common Issues and Solutions
    Below are some typical issues encountered and their respective solutions:
    - Issue: High-frequency oscillation due to improper pin configuration.
    Solution: Follow the pin configuration guidelines provided in the datasheet and ensure correct placement of pull-up resistors for open-drain outputs.
    - Issue: Voltage fluctuations affecting device stability.

LPC2102FBD48参数

参数
振荡器类型 外部
外设 -
最小工作供电电压 1.65V
核心处理器 ARM,ARM7TDMI-S
I/O数量 32
EEPROM大小 -
RAM大小 4KB
程序存储器类型 FLASH
数据总线宽度 16bit,32bit
程序存储器大小 16KB
内核数 -
速度 70MHz
数据转换器 -
最大时钟频率 70MHz
接口类型 I2C,SPI,SSP,UART
最大工作供电电压 1.95V,3.6V
电压-电源(Vcc/Vdd) -
长*宽*高 7mm*7mm*1.6mm
通用封装 LQFP-48
安装方式 贴片安装
应用等级 工业级
零件状态 新设计不推荐

LPC2102FBD48厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

LPC2102FBD48数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 微控制器(MCU) NXP SEMICONDUCTORS LPC2102FBD48 LPC2102FBD48数据手册

LPC2102FBD48封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
29+ $ 4.218 ¥ 35.6421
库存: 123
起订量: 119 增量: 1
交货地:
最小起订量为:29
合计: ¥ 1033.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0