处理中...

首页  >  产品百科  >  MC9S08SV16CLC

MC9S08SV16CLC

产品分类: 微控制器(MCU)
厂牌: NXP SEMICONDUCTORS
产品描述: 2.7V~5.5V 40MHz 1KB FLASH 16KB LVD,POR,PWM,WDT 内部 30 2.7V 5.5V 40MHz I2C,LINbus,SCI,SPI 8bit S08 QFP 贴片安装 7mm*7mm*1.4mm
供应商型号: QNF-MC9S08SV16CLC
供应商: NXP直供
标准整包数: 1250
NXP SEMICONDUCTORS 微控制器(MCU) MC9S08SV16CLC

MC9S08SV16CLC概述

    # MC9S08SV16 8-Bit Microcontroller Technical Overview
    Product Introduction
    The MC9S08SV16 is an advanced 8-bit microcontroller from Freescale Semiconductor designed for applications requiring robust performance, low-power consumption, and diverse peripheral integration. It is a key component in the MC9S08SV16 series, which includes both the MC9S08SV16 and MC9S08SV8 variants. This microcontroller is ideal for applications such as automotive electronics, industrial controls, consumer electronics, and general embedded systems.
    Key Features:
    - CPU: 8-bit HCS08 core supporting up to 40 MHz operation.
    - Memory: Up to 16 KB of flash memory with support for non-volatile data storage, and up to 1024 bytes of RAM.
    - Power Management: Dual low-power stop modes and a reduced power wait mode, offering optimized energy efficiency.
    - Clock Options: Both internal and external clock sources (oscillators or ceramic resonators) ensure flexibility and precision.
    Technical Parameters
    | Parameter | Specification |

    | Voltage Range | 2.7 V to 5.5 V |
    | Operating Temperature | –40 °C to 85 °C |
    | Clock Frequency | Up to 40 MHz |
    | Flash Memory | Up to 16 KB |
    | RAM | Up to 1024 Bytes |
    | Analog Comparator | With internal reference |
    | ADC | 12-channel, 10-bit resolution |
    Product Features and Advantages
    The MC9S08SV16 excels in its ability to deliver high-performance processing alongside comprehensive peripheral integration:
    - Processor Strength: The HCS08 core with enhanced instructions offers superior computational power while maintaining compatibility with existing HC08 software.
    - Peripheral Integration: Rich peripheral set including multiple timers, serial communication interfaces, analog components like ADC and ACMP, and flexible GPIO configurations provide versatility.
    - Security Mechanisms: Built-in security features protect data integrity and device security.
    Application Case Studies and Usage Recommendations
    Application Example: Automotive Dashboard
    The MC9S08SV16 can manage dashboard displays and instrument cluster functionalities. Its multiple timers can handle timing-sensitive tasks such as speedometer updates, while the ADC reads sensor inputs accurately.
    Usage Suggestion: Optimize power modes during periods of low activity to extend battery life.
    Recommendation for Industrial Automation
    This microcontroller can serve as a central controller in simple automation processes, leveraging its compact form factor and low power requirements.
    Optimization Tip: Use peripheral interrupts effectively to minimize CPU overhead and improve responsiveness.
    Compatibility and Support
    The MC9S08SV16 supports a wide range of peripherals and can integrate seamlessly into complex electronic systems. Freescale provides robust documentation and technical support, ensuring ease of integration and maintenance.
    Common Issues and Solutions
    | Issue | Solution |

    | Incorrect Clock Setup | Verify clock settings match intended configuration in the datasheet. |
    | Insufficient Power | Ensure power supply adheres strictly to recommended voltage ranges. |
    | Peripheral Malfunction | Check all pin configurations according to the pin assignment table. |
    Conclusion and Recommendation
    The MC9S08SV16 stands out due to its balance of performance, cost-effectiveness, and feature richness. Its broad application scope makes it suitable for numerous industries. Highly recommended for projects needing reliable performance within constrained environments.

MC9S08SV16CLC参数

参数
最小工作供电电压 2.7V
数据转换器 -
接口类型 I2C,LINbus,SCI,SPI
数据总线宽度 8bit
I/O数量 30
内核数 -
核心处理器 S08
外设 LVD,POR,PWM,WDT
EEPROM大小 -
最大时钟频率 40MHz
振荡器类型 内部
程序存储器类型 FLASH
速度 40MHz
最大工作供电电压 5.5V
RAM大小 1KB
电压-电源(Vcc/Vdd) 2.7V~5.5V
程序存储器大小 16KB
长*宽*高 7mm*7mm*1.4mm
通用封装 QFP
安装方式 贴片安装
应用等级 工业级
包装方式 散装

MC9S08SV16CLC厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

MC9S08SV16CLC数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 微控制器(MCU) NXP SEMICONDUCTORS MC9S08SV16CLC MC9S08SV16CLC数据手册

MC9S08SV16CLC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1250+ $ 2.9601 ¥ 25.1611
6250+ $ 2.9128 ¥ 24.7585
12500+ $ 2.8417 ¥ 24.1546
库存: 125000
起订量: 1250 增量: 250
交货地:
最小起订量为:1250
合计: ¥ 31451.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0