处理中...

首页  >  产品百科  >  M2GL150TS-1FCV484M

M2GL150TS-1FCV484M

产品分类: 其他可编程器件
产品描述: 1.14V 2.625V FBGA-484 贴片安装
供应商型号: 579-GL150TS-1FCV484M
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 其他可编程器件 M2GL150TS-1FCV484M

M2GL150TS-1FCV484M概述

    PB0121 Product Brief: Introducing Microsemi's IGLOO2 FPGAs
    Product Introduction
    Microsemi's IGLOO2 FPGAs represent a breakthrough in programmable logic design, combining high performance, low power consumption, and advanced security features. These field-programmable gate arrays (FPGAs) are tailored for embedded systems across diverse industries, including aerospace, defense, communications, and industrial sectors. With support for high-speed interfaces, memory controllers, and encryption mechanisms, IGLOO2 devices are designed to meet the stringent requirements of today’s connected world.
    Key areas of application include telecommunications infrastructure, medical imaging systems, industrial automation, and automotive electronics, among others. Their versatility makes them suitable for a wide range of tasks, from simple control functions to complex digital signal processing.
    Technical Parameters
    | Feature | Specifications |

    | Operating Voltage | 1.0V - 1.5V |
    | Logic Cells | Up to 10,000 configurable logic blocks |
    | I/O Pins | Up to 600+ pins per device |
    | Memory | Dual-port SRAM: 64Kbits, Micro SRAM: 16Kbits |
    | Clock Frequency | Up to 300MHz |
    | Temperature Range | -40°C to +125°C (industrial grade), -55°C to +125°C (military grade) |
    | Security Features | AES-256 encryption, non-volatile memory protection |
    | Power Consumption | <100mW in low-power modes |
    These parameters underline the robustness and flexibility of IGLOO2 FPGAs, ensuring they can operate effectively across challenging environmental conditions while maintaining optimal power efficiency.
    Product Features and Advantages
    1. High-Performance FPGA Fabric: Built around advanced math blocks, dual-port SRAM, and three-port micro SRAM, IGLOO2 ensures exceptional computational throughput.
    2. Advanced Memory Subsystem: Supports DDR2/3 controllers and includes an embedded non-volatile memory (NVM) block for critical data retention.
    3. Low Power Consumption: Unique low-power modes reduce energy usage significantly, making IGLOO2 ideal for battery-powered or energy-sensitive devices.
    4. Comprehensive Security Suite: Equipped with AES-256 hardware encryption and bitstream authentication, it safeguards designs against tampering and intellectual property theft.
    5. Extensive Connectivity Options: Features native PCIe, SATA, and SerDes interfaces, enabling seamless integration with modern communication standards.
    These advantages position IGLOO2 as a competitive solution in its class, offering unmatched reliability and scalability.
    Application Cases and Usage Recommendations
    IGLOO2 FPGAs excel in various use cases:
    - Telecom Infrastructure: Ideal for routing, switching, and switching fabric applications requiring high bandwidth and deterministic latency.
    - Medical Equipment: Suitable for diagnostic tools that need real-time data processing and secure data handling.
    - Industrial Automation: Effective in scenarios like programmable logic controllers (PLCs) where adaptability and reliability are paramount.
    For optimal performance, users should consider:
    - Utilizing power-saving modes during idle periods.
    - Leveraging pre-configured IP cores for faster prototyping.
    - Ensuring proper heat dissipation through appropriate PCB layout practices.
    Compatibility and Support
    IGLOO2 FPGAs are compatible with multiple third-party development tools and ecosystems, including those from Xilinx, Altera, and Mentor Graphics. Additionally, Microsemi provides comprehensive support resources:
    - Detailed datasheets and reference manuals.
    - Online technical forums for community-based problem-solving.
    - Professional training sessions and customer service.
    This extensive support ecosystem ensures seamless integration into existing systems and accelerates time-to-market.
    Common Issues and Solutions
    | Issue | Cause | Solution |

M2GL150TS-1FCV484M参数

参数
最大工作供电电压 2.625V
最小工作供电电压 1.14V
可编程类型 -
通用封装 FBGA-484
安装方式 贴片安装
零件状态 在售
包装方式 托盘

M2GL150TS-1FCV484M厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

M2GL150TS-1FCV484M数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他可编程器件 MICROCHIP TECHNOLOGY M2GL150TS-1FCV484M M2GL150TS-1FCV484M数据手册

M2GL150TS-1FCV484M封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
84+ $ 874.104 ¥ 7386.1788
库存: 0
起订量: 84 增量: 1
交货地:
最小起订量为:84
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0091-0016 ¥ 789.8094
0091-0035 ¥ 294.6758
020-00001 ¥ 166.6237
0660-0600 ¥ 1697.4733
0850-0570 ¥ 1403.4058
0850-0600 ¥ 2320.907
0850-0700 ¥ 2192.5761
0850-0800 ¥ 1773.8014
0850-0810 ¥ 1578.2538
0850-0820 ¥ 1725.4908