处理中...

首页  >  产品百科  >  A3P400-2FG256

A3P400-2FG256

产品描述: 54Kbit 1.425V 1.575V BGA 贴片安装
供应商型号: Q-A3P400-2FG256
供应商: 期货订购
标准整包数: 90
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) A3P400-2FG256

A3P400-2FG256概述

    ProASIC3 Flash Family FPGAs: High-Performance, Reprogrammable FPGA Solutions
    1. Product Introduction
    The ProASIC3 Flash Family FPGAs are a cutting-edge series of flash-based Field-Programmable Gate Arrays (FPGAs) offered by Microsemi Corporation. These devices provide unparalleled flexibility, security, and performance, catering to various industries including consumer electronics, networking/communications, computing, and avionics. Key features include high capacity, reprogrammability, instant-on capability, and robust security mechanisms. The ProASIC3 devices are compatible with both standard and ARM Cortex-M1 soft processors, making them ideal for applications requiring embedded processing capabilities.
    2. Technical Parameters
    The ProASIC3 devices offer extensive scalability with system gate counts ranging from 15,000 to 1,000,000 gates. Additional specifications include:
    - Memory: Up to 144 Kbits of true dual-port SRAM.
    - I/O Pins: Support for up to 300 user I/Os.
    - Technology: Manufactured using a 130nm process with seven metal layers, providing enhanced density and performance.
    - Clock Speed: Operates up to 350 MHz with support for 66 MHz 64-bit PCI interface.
    - Power: Operates on a 3.3V supply with low-power modes, supporting 1.5V-only systems.
    - Security: Features FlashLock and AES-128 encryption for securing FPGA contents and remote updates.
    These devices integrate a segmented routing hierarchy and versatile clock conditioning circuits, allowing designers to optimize timing, power, and signal integrity in their designs.
    3. Product Features and Advantages
    The ProASIC3 Flash Family FPGAs excel in several areas:
    - Reprogrammability: Allows designers to update and iterate designs without the need for new hardware.
    - Security: Unique FlashLock mechanism and AES encryption protect intellectual property and prevent unauthorized access.
    - Instant-On Capability: Ensures immediate operation upon power-up, eliminating delays associated with external configuration memories.
    - Flexibility: Supports mixed-voltage operation and customizable I/O standards, making it adaptable to diverse applications.
    - Energy Efficiency: Built with low-power flash switches, ensuring energy savings in low-power applications.
    These features contribute to a highly reliable and efficient solution for embedded systems and high-performance computing.
    4. Application Cases and Usage Recommendations
    ProASIC3 FPGAs are widely applicable across multiple domains, including but not limited to:
    - Networking and Communications: Implementing complex routing algorithms, switching architectures, and packet processing.
    - Avionics and Aerospace: Leveraging the security and reliability features for safety-critical applications.
    - Consumer Electronics: Efficient implementation of multimedia processing, IoT devices, and control logic.
    Recommendations:
    For users aiming to migrate between different densities, consult the ProASIC3 FPGA Fabric User Guide to ensure compliance with design and board requirements. When integrating ProASIC3 devices, focus on optimizing I/O usage to maximize functionality while minimizing power consumption.
    5. Compatibility and Support
    ProASIC3 FPGAs support a wide range of packages, including QFN, TQFP, PQFP, and BGA formats. They are pin-compatible within the family, simplifying migration to higher or lower densities. Microsemi offers comprehensive support through documentation, software tools, and a dedicated customer service team to assist with integration and troubleshooting.
    6. Common Issues and Solutions
    Here are some common problems encountered during the use of ProASIC3 devices along with practical solutions:
    | Problem | Solution |

    | Configuration Failures: Unable to program the FPGA during initial setup. | Ensure correct voltage levels, connectivity,

A3P400-2FG256参数

参数
LAB/CLB数量 -
逻辑元件数量 -
最大工作供电电压 1.575V
最小工作供电电压 1.425V
总RAM位数 54Kbit
通用封装 BGA
安装方式 贴片安装
包装方式 托盘

A3P400-2FG256厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

A3P400-2FG256数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 现场可编程门阵列(FPGA) MICROCHIP TECHNOLOGY A3P400-2FG256 A3P400-2FG256数据手册

A3P400-2FG256封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
90+ ¥ 515.44
180+ ¥ 485.12
270+ ¥ 454.8
库存: 2880
起订量: 90 增量: 0
交货地:
最小起订量为:90
合计: ¥ 46389.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AX032H4F35I3SG ¥ 15592.6388
10AX090H3F34E2SG ¥ 52086.5211
10CL016YE144C8G ¥ 97.461
10CX150YF672E5G ¥ 2610.7019
10CX150YF780I6G ¥ 4041.1832
10CX150YU484I6G ¥ 2171.5233
10M50DCF672C7G ¥ 1564.2823
14235R-2000 ¥ 125
15311R-1000 ¥ 191.139
6ES71532BA100XB0 ¥ 11926.1483