处理中...

首页  >  产品百科  >  MAX367CPN

MAX367CPN

产品分类: TVS二极管/ESD抑制器
厂牌: MAXIM INTEGRATED
产品描述: 40V DIP-18 通孔安装 7.62mm(长度)
供应商型号:
供应商:
标准整包数: 0
MAXIM INTEGRATED TVS二极管/ESD抑制器 MAX367CPN

MAX367CPN概述

    Product Introduction
    The MAX366 and MAX367 are multi-functional two-terminal circuit protectors specifically designed to shield sensitive electronic components from harmful overvoltages. These devices are primarily used at interface points where delicate circuits connect to external environments, ensuring protection during power-up, power-down, or fault scenarios. The MAX366 includes three independent protectors, while the MAX367 features eight. These protectors can handle analog signals with both unipolar (4.5V to 36V) and bipolar (±2.25V to ±18V) power supplies. Each protector maintains symmetry, allowing interchangeable input and output terminals.
    Technical Parameters
    - Overvoltage Protection: Up to ±40V.
    - Signal Path Resistance: 100Ω maximum when powered on.
    - Leakage Current: ≤1nA at +25°C.
    - Maximum Supply Voltage Rating: 44V.
    - Operating Temperature Range: -55°C to +125°C.
    - Power Consumption: Varies based on package type, ranging from 471mW (SO) to 889mW (Plastic DIP).
    - Fault Knee Voltage: Approximately 1.3V below V+ or 2V above V-.
    - Current Limitation: ≤30mA per protector.
    Product Features and Advantages
    The MAX366 and MAX367 stand out due to their ability to provide automatic overvoltage protection without requiring any programming or adjustments. Their symmetrical design ensures flexibility in signal routing, enhancing system reliability. Additionally, the ultra-low leakage current and resistance make them ideal for high-precision applications. These features significantly enhance their market competitiveness, particularly in industries demanding robustness and precision.
    Application Cases and Usage Suggestions
    These protectors are widely used in process control systems, ATE equipment, data acquisition systems, and sensitive instruments. For instance, in process control systems, they safeguard sensitive amplifiers from transient overvoltages during power fluctuations. In ATE equipment, they ensure consistent signal integrity across diverse test conditions. To optimize performance, users should ensure proper grounding and consider adding low-value resistors in parallel with high-impedance loads to manage leakage currents effectively.
    Compatibility and Support
    The MAX366 and MAX367 exhibit excellent compatibility with a variety of electronic components and systems, facilitating seamless integration. Manufacturers offer comprehensive support, including detailed technical documentation, sample availability, and customer service, ensuring optimal usage and maintenance.
    Common Issues and Solutions
    1. Issue: Excessive current through a protector.
    - Solution: Verify and reduce the external load resistance to stay within the 30mA limit.

    2. Issue: High output voltage during fault conditions.
    - Solution: Add a protective resistor in parallel with high-impedance loads to limit leakage currents.
    Conclusion and Recommendation
    The MAX366 and MAX367 are highly reliable and efficient circuit protectors, excelling in overvoltage protection, low leakage, and versatility. They are recommended for use in applications requiring stringent protection against voltage spikes. Their robust design, ease of use, and broad compatibility make them a top choice for engineers aiming to enhance system reliability and performance. Thus, they are strongly recommended for deployment in critical electronic systems.

MAX367CPN参数

参数
工作电压 -
箝位电压 40V
击穿电压 -
峰值脉冲电流 -
峰值脉冲功率 -
极性 -
长*宽*高 7.62mm(长度)
通用封装 DIP-18
安装方式 通孔安装
零件状态 在售

MAX367CPN厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX367CPN数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED TVS二极管/ESD抑制器 MAXIM INTEGRATED MAX367CPN MAX367CPN数据手册

MAX367CPN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0402ESDA-09 ¥ 0.0794
0603ESDA ¥ 0
1.5KE100CA ¥ 6.9984
1.5KE110A ¥ 1.3918
1.5KE200A ¥ 0.9175
1.5KE220A-AT/B ¥ 1.5755
1.5KE22A ¥ 0.72
1.5KE24CA/B ¥ 0.5716
1.5KE27CA ¥ 0.2851
1.5KE30CA ¥ 1.0146