处理中...

首页  >  产品百科  >  EHHD010A0B841Z

EHHD010A0B841Z

产品分类: 开关电源
厂牌: ABB
产品描述: 120W 1 18V 75V 10A 12V 通孔安装 58.4mm*22.9mm*8.9mm
供应商型号: SG2-EHHD010A0B841Z
供应商: 期货订购
标准整包数: 1
ABB 开关电源 EHHD010A0B841Z

EHHD010A0B841Z概述

    EHHD010A0B Hammerhead Series DC-DC Converter Power Module Technical Overview
    Product Introduction
    The EHHD010A0B [HAMMERHEAD] Series represents General Electric's eighth-brick, low-height DC-DC converter power module, delivering an isolated DC output voltage of 12Vdc at 10A, producing 120W. These modules support an ultra-wide input voltage range (18-75Vdc), making them suitable for a broad array of applications including wireless networks, enterprise networks (Power over Ethernet or PoE), industrial equipment, and distributed power architectures.
    Technical Parameters
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage Range | VIN | 18 | 48/24 | 75 | Vdc |
    | Output Voltage | VO | 11.82 | 12 | 12.18 | Vdc |
    | Output Ripple (Peak-to-Peak) | Vout ripples 200 | mVpk-pk |
    | Efficiency | η 93 % |
    | Switching Frequency | fsw 300 kHz |
    Other key features include a flat and highly efficient performance curve, remote sensing, adjustable output voltage within ±10%, output overvoltage, overcurrent, and overtemperature protections, and compatibility with cold-wall cooling.
    Product Features and Advantages
    The EHHD010A0B combines technological innovation with robust safety and efficiency standards. Its RoHS and REACH compliance ensures environmental friendliness, while the industrial-standard footprint (58.4mm x 22.8mm x 8.9mm) promotes ease of integration. The ultra-wide input voltage range ensures reliability across diverse operating conditions. It also offers strong immunity against transients and supports positive or negative remote On/Off logic, providing designers with flexibility in their system configurations.
    Application Scenarios and Usage Recommendations
    The EHHD010A0B is ideally suited for applications such as distributed power architectures, wireless networking, and industrial environments. A common application involves PoE systems where the module provides power to network devices while maintaining electrical isolation. Proper input filtering is recommended, such as placing a low ESR electrolytic capacitor near the power module. Users are encouraged to consider thermal management solutions, especially in high ambient temperature scenarios, using optional heat plates for enhanced performance.
    Compatibility and Support
    This module adheres to international safety standards like UL 62368-1, CAN/CSA C22.2 No. 62368-1, and DIN VDE 0868-1/A11:2017, ensuring compliance with stringent regulatory requirements. GE provides comprehensive support, including assistance for higher-altitude applications and detailed application guidelines. Customers can expect access to ISO 9001- and ISO 14001-certified manufacturing processes.
    Common Issues and Solutions
    1. Inrush Current: Ensure the inclusion of an input line fuse (up to 15A fast-acting) to protect against inrush currents.
    - Solution: Install a 15A-rated fuse to safeguard the module.
    2. Input Undervoltage Lockout: Malfunction may occur if the input voltage drops below the lockout threshold.
    - Solution: Verify that the input voltage stays above the lockout threshold.
    3. Thermal Shutdown: Occurs if temperatures exceed the module’s operational limits.
    - Solution: Implement adequate cooling measures, such as heat sinks or fans.
    Conclusion and Recommendation
    The EHHD010A0B HAMMERHEAD series presents itself as a high-performance, reliable solution for demanding DC-DC conversion needs. With its wide input voltage range, high efficiency, and advanced protective features, it stands out in terms of versatility and robustness. The module is particularly beneficial in environments requiring ruggedized and compact power solutio

EHHD010A0B841Z参数

参数
最大输入电压 75V
电压-输出3 -
负载调节 -
电压-输出2 -
电流-输出1 10A
输出数量 1
电压-输出4 -
最小输入电压 18V
电压-输出1 12V
输出功率 120W
电流-输出2 -
长*宽*高 58.4mm*22.9mm*8.9mm
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 散装

EHHD010A0B841Z厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

EHHD010A0B841Z数据手册

厂牌 PDF简要描述 下载
ABB 开关电源 ABB EHHD010A0B841Z EHHD010A0B841Z数据手册

EHHD010A0B841Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
36+ ¥ 384.25
库存: 0
起订量: 36 增量: 1
交货地:
最小起订量为:36
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.3US12-P0.1 ¥ 1505.571
0.5US5-P0.1 ¥ 1562.9647
0RQB-C5U54LG ¥ 944.2619
1066716 ¥ 1121.8025
110RCM1000-24 ¥ 7179.5172
110RCM150-12 ¥ 2446.1483
112D5HFS-Y ¥ 0
116-010018J ¥ 3399.9672
1210010099 ¥ 0
1301380022 ¥ 101.2986